CX81300-11
CX81300-11
Active
Description:  CX81300
Manufacturer:  Conexant Systems
Datasheet:   CX81300-11 Datasheet
History Price: $6.32000
In Stock: 12800
CX81300-11 Specification
Specification
Part No
CX81300-11
Category
Interface - Modems - ICs and Modules
Manufacturer
Conexant Systems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
V.32, V.34, V.90, V.92
Baud Rates
33.6k
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
128-LQFP
Supplier Device Package
128-LQFP (20x14)
CX81300-11 PDF Datasheet
CX81300-11 Related Parts
CX81801-32
CX81801-32
Conexant Systems
MODEM, CMOS, PQFP128
CX81801-33
CX81801-33
Conexant Systems
CONEXANT VIDEO AMP 1 CHANNEL
CX81801-62
CX81801-62
Conexant Systems
MODEM, CMOS, PDSO28
CX81801-63
CX81801-63
Conexant Systems
MODEM, CMOS, PDSO28
CX81801-64
CX81801-64
Conexant Systems
MODEM, CMOS, PDSO28
CX82500-13
CX82500-13
Conexant Systems
CX82500
CX88168-11
CX88168-11
Conexant Systems
SMARTSCM SINGLE CHIP MODEM
CX88168-13
CX88168-13
Conexant Systems
SMARTSCM SINGLE CHIP MODEM
CX81300-11 Compare Parts
  • CX81300-11 vs CX81801-32
  • CX81300-11 vs CX88168-13
  • CX81300-11 vs CX88168-11
  • CX81300-11 vs CX82500-13
  • CX81300-11 vs CX81801-64
  • CX81300-11 vs CX81801-63
  • CX81300-11 vs CX81801-62
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.