MX614DW
MX614DW
Active
Description:  BELL 202 COMPATIBLE MODEM
Manufacturer:  CML Microcircuits
Datasheet:   MX614DW Datasheet
History Price: $14.49000
In Stock: 43400
MX614DW Specification
Specification
Part No
MX614DW
Category
Interface - Modems - ICs and Modules
Manufacturer
CML Microcircuits
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
FSK
Baud Rates
1.8k
Voltage - Supply
3V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MX614DW PDF Datasheet
MX614DW Compare Parts
  • MX614DW vs MX614DW-TR1K
  • MX614DW vs MX604TN-TR1K
  • MX614DW vs MX604TN
  • MX614DW vs MX614P
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you