☰
MX604TN
MX604TN
Active
Description:  V.23 COMPATIBLE MODEM
Manufacturer:  CML Microcircuits
Datasheet:   MX604TN Datasheet
History Price: $14.49000
In Stock: 10560
MX604TN Specification
Specification
Part No
MX604TN
Category
Interface - Modems - ICs and Modules
Manufacturer
CML Microcircuits
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
FSK, V.23
Baud Rates
1.2k
Voltage - Supply
3.3V ~ 5V
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
MX604TN PDF Datasheet
MX604TN Compare Parts
  • MX604TN vs MX614DW-TR1K
  • MX604TN vs MX614DW
  • MX604TN vs MX604TN-TR1K
  • MX604TN vs MX614P
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!