WM8232GEFL/RV
WM8232GEFL/RV
Obsolete
Description:  IC AFE 3 CHAN 16BIT 56QFN
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 40470
WM8232GEFL/RV Specification
Specification
Part No
WM8232GEFL/RV
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
3
Power (Watts)
-
Voltage - Supply, Analog
2.97V ~ 3.63V
Voltage - Supply, Digital
2.97V ~ 3.63V
Mounting Type
Surface Mount
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-QFN (8x8)
WM8232GEFL/RV Related Parts
WM8152SCDS/RV
WM8152SCDS/RV
Cirrus Logic
IC AFE 1 CHAN 16BIT 20SSOP
WM8152SCDS/V
WM8152SCDS/V
Cirrus Logic
IC AFE 1 CHAN 16BIT 20SSOP
WM8215CSEFL
WM8215CSEFL
Cirrus Logic
IC AFE 3 CHAN 10BIT 32QFN
WM8215CSEFL/R
WM8215CSEFL/R
Cirrus Logic
IC AFE 3 CHAN 10BIT 32QFN
WM8224CSEFL
WM8224CSEFL
Cirrus Logic
IC AFE 3CH 8/10/12/16BIT 32QFN
WM8224CSEFL/R
WM8224CSEFL/R
Cirrus Logic
IC AFE 3CH 8/10/12/16BIT 32QFN
WM8231GEFL/RV
WM8231GEFL/RV
Cirrus Logic
IC AFE 3 CHAN 16BIT 56QFN
WM8231GEFL/V
WM8231GEFL/V
Cirrus Logic
IC AFE 3 CHAN 16BIT 56QFN
WM8232GEFL/V
WM8232GEFL/V
Cirrus Logic
IC AFE 3 CHAN 16BIT 56QFN
WM8233GEFL/RV
WM8233GEFL/RV
Cirrus Logic
IC AFE 6 CHAN 16BIT 56QFN
WM8233GEFL/V
WM8233GEFL/V
Cirrus Logic
IC AFE 6 CHAN 16BIT 56QFN
WM8234GEFL/RV
WM8234GEFL/RV
Cirrus Logic
IC AFE 6 CHAN 16BIT 56QFN
WM8232GEFL/RV Compare Parts
  • WM8232GEFL/RV vs WM8259SCDS/V
  • WM8232GEFL/RV vs WM8259SCDS/RV
  • WM8232GEFL/RV vs WM8259SCDS/RV
  • WM8232GEFL/RV vs WM8255SEFL/R
  • WM8232GEFL/RV vs WM8255SEFL
  • WM8232GEFL/RV vs WM8255BGEFL/V
  • WM8232GEFL/RV vs WM8255BGEFL/RV
  • WM8232GEFL/RV vs WM8253SCDS/V
  • WM8232GEFL/RV vs WM8253SCDS/RV
  • WM8232GEFL/RV vs WM8235GEFL/V
  • WM8232GEFL/RV vs WM8235GEFL/RV
  • WM8232GEFL/RV vs WM8234GEFL/V
  • WM8232GEFL/RV vs WM8234GEFL/RV
  • WM8232GEFL/RV vs WM8233GEFL/V
  • WM8232GEFL/RV vs WM8233GEFL/RV
  • WM8232GEFL/RV vs WM8232GEFL/V
  • WM8232GEFL/RV vs WM8231GEFL/V
  • WM8232GEFL/RV vs WM8231GEFL/RV
  • WM8232GEFL/RV vs WM8224CSEFL/R
  • WM8232GEFL/RV vs WM8224CSEFL
  • WM8232GEFL/RV vs WM8215CSEFL/R
  • WM8232GEFL/RV vs WM8215CSEFL
  • WM8232GEFL/RV vs WM8152SCDS/V
  • WM8232GEFL/RV vs WM8152SCDS/RV
  • WM8232GEFL/RV vs WM8214SCDS/V
  • WM8232GEFL/RV vs WM8214SCDS/RV
  • WM8232GEFL/RV vs WM8213SCDS/V
  • WM8232GEFL/RV vs WM8213SCDS/RV
  • WM8232GEFL/RV vs WM8199SCDS/V
  • WM8232GEFL/RV vs WM8199SCDS/RV
  • WM8232GEFL/RV vs WM8196SCDS/V
  • WM8232GEFL/RV vs WM8196SCDS/RV
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price