EP9312-IBZ
EP9312-IBZ
Obsolete
Description:  IC MPU EP9 200MHZ 352BGA
Manufacturer:  Cirrus Logic
Datasheet:   EP9312-IBZ Datasheet
History Price: Obsolete
In Stock: 0
EP9312-IBZ Specification
Specification
Part No
EP9312-IBZ
Category
Embedded - Microprocessors
Manufacturer
Cirrus Logic
Series
EP9
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM920T
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
200MHz
Co-Processors/DSP
Math Engine; MaverickCrunch?
RAM Controllers
SDRAM
Graphics Acceleration
Yes
Display & Interface Controllers
Keypad, LCD, Touchscreen
Ethernet
1/10/100Mbps (1)
SATA
-
USB
USB 2.0 (3)
Voltage - I/O
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Security Features
Hardware ID
Package / Case
Surface Mount
Supplier Device Package
352-BBGA
EP9312-IBZ PDF Datasheet
EP9312-IBZ Related Parts
EP9301-CQ
EP9301-CQ
Cirrus Logic
IC MPU EP9 166MHZ 208LQFP
EP9301-CQZ
EP9301-CQZ
Cirrus Logic
IC MPU EP9 166MHZ 208LQFP
EP9301-CQZR
EP9301-CQZR
Cirrus Logic
IC MPU EP9 166MHZ 208LQFP
EP9301-IQ
EP9301-IQ
Cirrus Logic
IC MPU EP9 166MHZ 208LQFP
EP9301-IQZ
EP9301-IQZ
Cirrus Logic
IC MPU EP9 166MHZ 208LQFP
EP9302-CQZ
EP9302-CQZ
Cirrus Logic
IC MPU EP9 200MHZ 208LQFP
EP9302-IQZ
EP9302-IQZ
Cirrus Logic
IC MPU EP9 200MHZ 208LQFP
EP9312-CB
EP9312-CB
Cirrus Logic
IC MPU EP9 200MHZ 352BGA
EP9312-CBZ
EP9312-CBZ
Cirrus Logic
IC MPU EP9 200MHZ 352BGA
EP9312-IB
EP9312-IB
Cirrus Logic
IC MPU EP9 200MHZ 352BGA
EP9315-CB
EP9315-CB
Cirrus Logic
IC MPU EP9 200MHZ 352BGA
EP9315-IB
EP9315-IB
Cirrus Logic
IC MPU EP9 200MHZ 352BGA
EP9312-IBZ Compare Parts
  • EP9312-IBZ vs EP9315-IB
  • EP9312-IBZ vs EP9315-CB
  • EP9312-IBZ vs EP9312-IB
  • EP9312-IBZ vs EP9312-CBZ
  • EP9312-IBZ vs EP9312-CB
  • EP9312-IBZ vs EP9302-IQZ
  • EP9312-IBZ vs EP9302-CQZ
  • EP9312-IBZ vs EP9301-IQZ
  • EP9312-IBZ vs EP9301-IQ
  • EP9312-IBZ vs EP9301-CQZR
  • EP9312-IBZ vs EP9301-CQZ
  • EP9312-IBZ vs EP9301-CQ
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.