CS8416K-CZZ
CS8416K-CZZ
Active
Description:  IC 192 KHZ DIGITAL AUDIO RECEIVE
Manufacturer:  Cirrus Logic
Datasheet:   CS8416K-CZZ Datasheet
History Price: $11.33000
In Stock: 8200
CS8416K-CZZ Specification
Specification
Part No
CS8416K-CZZ
Category
Audio Special Purpose
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Receiver
Applications
Digital Audio Interfacing
Number of Channels
1
Interface
I2C, SPI
Voltage - Supply
3.13V ~ 3.46V
Operating Temperature
-10 ℃ ~ 70 ℃
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
CS8416K-CZZ PDF Datasheet
CS8416K-CZZ Related Parts
CS8401A-CP
CS8401A-CP
Cirrus Logic
DIGITAL AUDIO INTERFACE TRANS
CS8401A-CSZ
CS8401A-CSZ
Cirrus Logic
CONSUMER CIRCUIT, CMOS, PDSO24
CS8401A-IS
CS8401A-IS
Cirrus Logic
DIGITAL AUDIO INTERFACE TRANS
CS8405A-CS
CS8405A-CS
Cirrus Logic
DIGITAL AUDIO INTERFACE TRANS
CS8405A-CSR
CS8405A-CSR
Cirrus Logic
DIGITAL AUDIO INTERFACE TRANS
CS8405A-CZZ
CS8405A-CZZ
Cirrus Logic
IC AUDIO TRANSMITTER 28TSSOP
CS8406-CSZ
CS8406-CSZ
Cirrus Logic
IC AUDIO TRANSMITTER 28SOIC
CS8406-CSZR
CS8406-CSZR
Cirrus Logic
IC AUDIO TRANSMITTER 28SOIC
CS8406-CZZ
CS8406-CZZ
Cirrus Logic
IC AUDIO TRANSMITTER 28TSSOP
CS8406-CZZR
CS8406-CZZR
Cirrus Logic
IC AUDIO TRANSMITTER 28TSSOP
CS8406-DSZ
CS8406-DSZ
Cirrus Logic
IC AUDIO TRANSMITTER 28SOIC
CS8406-DSZR
CS8406-DSZR
Cirrus Logic
IC AUDIO TRANSMITTER 28SOIC
CS8416K-CZZ Compare Parts
  • CS8416K-CZZ vs CS8427-DZZ
  • CS8416K-CZZ vs CS8427-CZZR
  • CS8416K-CZZ vs CS8427-CZZ
  • CS8416K-CZZ vs CS8427-CSZR
  • CS8416K-CZZ vs CS8427-CSZ
  • CS8416K-CZZ vs CS8427-CSR
  • CS8416K-CZZ vs CS8427-CS
  • CS8416K-CZZ vs CS8422-CNZR
  • CS8416K-CZZ vs CS8422-CNZ
  • CS8416K-CZZ vs CS8421-EZZR
  • CS8416K-CZZ vs CS8421-EZZ
  • CS8416K-CZZ vs CS8421-DZZR
  • CS8416K-CZZ vs CS8421-DZZ
  • CS8416K-CZZ vs CS8421-CZZR
  • CS8416K-CZZ vs CS8421-CZZ
  • CS8416K-CZZ vs CS8420-DSZR
  • CS8416K-CZZ vs CS8420-DSZR
  • CS8416K-CZZ vs CS8420-DSZ
  • CS8416K-CZZ vs CS8420-DSZ
  • CS8416K-CZZ vs CS8420-CSZR
  • CS8416K-CZZ vs CS8420-CSZ
  • CS8416K-CZZ vs CS8416K-DZZR
  • CS8416K-CZZ vs CS8416K-DZZ
  • CS8416K-CZZ vs CS8416K-CZZR
  • CS8416K-CZZ vs CS8416K-CSZR
  • CS8416K-CZZ vs CS8416K-CSZ
  • CS8416K-CZZ vs CS8416K-CNZR
  • CS8416K-CZZ vs CS8416K-CNZ
  • CS8416K-CZZ vs CS8416-DZZR
  • CS8416K-CZZ vs CS8416-DZZ
  • CS8416K-CZZ vs CS8416-DSZR
  • CS8416K-CZZ vs CS8416-DSZ
  • CS8416K-CZZ vs CS8416-DNZR
  • CS8416K-CZZ vs CS8416-DNZ
  • CS8416K-CZZ vs CS8416-CZZR
  • CS8416K-CZZ vs CS8416-CZZ
  • CS8416K-CZZ vs CS8416-CSZR
  • CS8416K-CZZ vs CS8416-CSZ
  • CS8416K-CZZ vs CS8415A-IZZR
  • CS8416K-CZZ vs CS8415A-IZZ
  • CS8416K-CZZ FAQ
    Q1: What is the Cirrus Logic CS8416K-CZZ?
    A1: The Cirrus Logic CS8416K-CZZ is a high-performance digital audio receiver that is used in various audio systems for transmitting and receiving digital audio signals. It is designed to handle formats like S/PDIF and I2S, allowing seamless communication between audio components. The CS8416K-CZZ is commonly used in professional audio equipment, consumer electronics, and home audio systems.

    Q2: What is the primary function of the CS8416K-CZZ?
    A2: The primary function of the CS8416K-CZZ is to act as a digital audio interface that converts audio signals between various formats. It supports the S/PDIF (Sony/Philips Digital Interface) and I2S (Inter-IC Sound) standards, allowing for high-quality transmission of digital audio between different audio devices such as receivers, sound cards, and other digital audio components.

    Q3: What audio formats does the CS8416K-CZZ support?
    A3: The CS8416K-CZZ supports several audio formats, including the S/PDIF (stereo) and I2S formats. It can handle PCM (Pulse Code Modulation) audio data, providing high-quality audio transmission with support for sample rates up to 192kHz and 24-bit resolution. This makes it suitable for both consumer and professional audio applications.

    Q4: What is the operating voltage for the CS8416K-CZZ?
    A4: The CS8416K-CZZ operates with a supply voltage of 3.3V. This low voltage operation helps minimize power consumption, making it suitable for portable and embedded audio systems where energy efficiency is important.

    Q5: How does the CS8416K-CZZ interface with other audio components?
    A5: The CS8416K-CZZ interfaces with audio components through its digital audio input and output pins. It typically uses the S/PDIF interface for receiving or transmitting audio data over coaxial or optical connections. Additionally, it can interface with other audio devices through I2S for high-quality, low-latency audio data transfer.

    Q6: What are the key features of the CS8416K-CZZ?
    A6: The key features of the CS8416K-CZZ include support for both S/PDIF and I2S audio formats, high-quality audio transmission with up to 192kHz sample rates, low power consumption (3.3V operation), and a robust error detection and correction mechanism. It also features an integrated clock recovery circuit for optimal audio synchronization.

    Q7: What is the maximum sample rate supported by the CS8416K-CZZ?
    A7: The CS8416K-CZZ supports a maximum sample rate of 192kHz. This high sample rate is ideal for high-fidelity audio systems that require the best possible sound quality for applications such as studio recording, digital audio processing, and home theater systems.

    Q8: Can the CS8416K-CZZ be used in multi-channel audio systems?
    A8: Yes, the CS8416K-CZZ is suitable for multi-channel audio systems. It can handle multi-channel audio formats over S/PDIF and I2S, making it ideal for use in systems that require the transmission of multi-channel audio signals such as 5.1 or 7.1 surround sound systems in home theaters or professional audio equipment.

    Q9: How does the CS8416K-CZZ handle clock recovery?
    A9: The CS8416K-CZZ features an integrated clock recovery system that extracts the clock signal from the incoming S/PDIF data stream. This allows for precise synchronization between audio components, ensuring that the transmitted audio data is properly aligned with the system's timing requirements for high-quality playback.

    Q10: What is the role of the CS8416K-CZZ in a home theater system?
    A10: In a home theater system, the CS8416K-CZZ can be used as a central hub for receiving and transmitting digital audio data between various devices. For example, it can receive audio data from a Blu-ray player or set-top box over S/PDIF and send the decoded audio to an AV receiver or soundbar, ensuring high-quality audio transmission and processing.

    Q11: Does the CS8416K-CZZ support any error detection mechanisms?
    A11: Yes, the CS8416K-CZZ includes advanced error detection mechanisms. It checks the integrity of the incoming audio data stream and provides error reporting for issues such as frame loss or data corruption. This ensures that only valid audio data is transmitted, contributing to a stable and high-quality audio experience.

    Q12: Is the CS8416K-CZZ suitable for professional audio applications?
    A12: Yes, the CS8416K-CZZ is well-suited for professional audio applications due to its high sample rate support (up to 192kHz) and low distortion in signal transmission. It is commonly used in audio recording studios, professional mixers, and other high-end audio equipment where precise and clear digital audio is crucial.

    Q13: Can the CS8416K-CZZ be used in automotive audio systems?
    A13: Yes, the CS8416K-CZZ is suitable for automotive audio systems. Its support for high-quality digital audio transmission makes it ideal for car entertainment systems, where robust audio interfaces like S/PDIF or I2S are commonly used for connecting various audio devices such as head units, amplifiers, and surround sound processors.

    Q14: What is the package type of the CS8416K-CZZ?
    A14: The CS8416K-CZZ is available in a 28-pin TSSOP (Thin Shrink Small Outline Package) form factor. This compact package is ideal for space-constrained applications, making it suitable for integration into consumer electronics and professional audio equipment where board space is limited.

    Q15: How does the CS8416K-CZZ support signal conversion?
    A15: The CS8416K-CZZ can receive and transmit audio data in multiple formats, including converting between the S/PDIF and I2S formats. This allows for seamless integration of different audio components that use varying standards, providing a versatile solution for system designers who need to work with different digital audio sources.

    Q16: What kind of applications can the CS8416K-CZZ be used in?
    A16: The CS8416K-CZZ is used in a variety of applications, including home audio systems, professional audio equipment, car audio systems, and digital signal processing systems. It is suitable for any application that requires high-quality digital audio transmission, such as media players, soundbars, AV receivers, and digital mixers.

    Q17: Does the CS8416K-CZZ support both coaxial and optical S/PDIF interfaces?
    A17: Yes, the CS8416K-CZZ supports both coaxial and optical S/PDIF interfaces. This dual support ensures compatibility with a wide range of audio devices, allowing users to choose the appropriate connection type for their system setup.

    Q18: How does the CS8416K-CZZ contribute to reducing noise in audio systems?
    A18: The CS8416K-CZZ’s use of digital audio formats like S/PDIF and I2S helps reduce noise compared to analog audio signals, as it transmits audio data in a purely digital form. This minimizes signal degradation, allowing for cleaner audio playback and improved sound quality, especially in environments with potential electromagnetic interference.

    Q19: What is the latency of the CS8416K-CZZ?
    A19: The CS8416K-CZZ is designed with low latency in mind, making it suitable for real-time audio processing applications. The low-latency operation is essential in systems such as live sound reinforcement, audio streaming, and video processing, where any delay in audio transmission can degrade the user experience.

    Q20: How does the CS8416K-CZZ perform in low-power applications?
    A20: The CS8416K-CZZ is designed to operate with low power consumption, typically requiring only 3.3V for operation. This makes it ideal for portable and embedded audio systems where energy efficiency is critical. Its low power design helps ensure that devices using this IC can operate for extended periods without excessive power draw.
    Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.