CS8416K-CNZ
CS8416K-CNZ
Not For New Designs
Description:  IC 192 KHZ DIGITAL AUDIO RECEIVE
Manufacturer:  Cirrus Logic
Datasheet:   CS8416K-CNZ Datasheet
History Price: $11.33000
In Stock: 33800
CS8416K-CNZ Specification
Specification
Part No
CS8416K-CNZ
Category
Audio Special Purpose
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Receiver
Applications
Digital Audio Interfacing
Number of Channels
1
Interface
I2C, SPI
Voltage - Supply
3.13V ~ 3.46V
Operating Temperature
-10 ℃ ~ 70 ℃
Specifications
-
Mounting Type
-
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
CS8416K-CNZ PDF Datasheet
CS8416K-CNZ Related Parts
CS8401A-CP
CS8401A-CP
Cirrus Logic
DIGITAL AUDIO INTERFACE TRANS
CS8401A-CSZ
CS8401A-CSZ
Cirrus Logic
CONSUMER CIRCUIT, CMOS, PDSO24
CS8401A-IS
CS8401A-IS
Cirrus Logic
DIGITAL AUDIO INTERFACE TRANS
CS8405A-CS
CS8405A-CS
Cirrus Logic
DIGITAL AUDIO INTERFACE TRANS
CS8405A-CSR
CS8405A-CSR
Cirrus Logic
DIGITAL AUDIO INTERFACE TRANS
CS8405A-CZZ
CS8405A-CZZ
Cirrus Logic
IC AUDIO TRANSMITTER 28TSSOP
CS8406-CSZ
CS8406-CSZ
Cirrus Logic
IC AUDIO TRANSMITTER 28SOIC
CS8406-CSZR
CS8406-CSZR
Cirrus Logic
IC AUDIO TRANSMITTER 28SOIC
CS8406-CZZ
CS8406-CZZ
Cirrus Logic
IC AUDIO TRANSMITTER 28TSSOP
CS8406-CZZR
CS8406-CZZR
Cirrus Logic
IC AUDIO TRANSMITTER 28TSSOP
CS8406-DSZ
CS8406-DSZ
Cirrus Logic
IC AUDIO TRANSMITTER 28SOIC
CS8406-DSZR
CS8406-DSZR
Cirrus Logic
IC AUDIO TRANSMITTER 28SOIC
CS8416K-CNZ Compare Parts
  • CS8416K-CNZ vs CS8427-DZZ
  • CS8416K-CNZ vs CS8427-CZZR
  • CS8416K-CNZ vs CS8427-CZZ
  • CS8416K-CNZ vs CS8427-CSZR
  • CS8416K-CNZ vs CS8427-CSZ
  • CS8416K-CNZ vs CS8427-CSR
  • CS8416K-CNZ vs CS8427-CS
  • CS8416K-CNZ vs CS8422-CNZR
  • CS8416K-CNZ vs CS8422-CNZ
  • CS8416K-CNZ vs CS8421-EZZR
  • CS8416K-CNZ vs CS8421-EZZ
  • CS8416K-CNZ vs CS8421-DZZR
  • CS8416K-CNZ vs CS8421-DZZ
  • CS8416K-CNZ vs CS8421-CZZR
  • CS8416K-CNZ vs CS8421-CZZ
  • CS8416K-CNZ vs CS8420-DSZR
  • CS8416K-CNZ vs CS8420-DSZR
  • CS8416K-CNZ vs CS8420-DSZ
  • CS8416K-CNZ vs CS8420-DSZ
  • CS8416K-CNZ vs CS8420-CSZR
  • CS8416K-CNZ vs CS8420-CSZ
  • CS8416K-CNZ vs CS8416K-DZZR
  • CS8416K-CNZ vs CS8416K-DZZ
  • CS8416K-CNZ vs CS8416K-CZZR
  • CS8416K-CNZ vs CS8416K-CZZ
  • CS8416K-CNZ vs CS8416K-CSZR
  • CS8416K-CNZ vs CS8416K-CSZ
  • CS8416K-CNZ vs CS8416K-CNZR
  • CS8416K-CNZ vs CS8416-DZZR
  • CS8416K-CNZ vs CS8416-DZZ
  • CS8416K-CNZ vs CS8416-DSZR
  • CS8416K-CNZ vs CS8416-DSZ
  • CS8416K-CNZ vs CS8416-DNZR
  • CS8416K-CNZ vs CS8416-DNZ
  • CS8416K-CNZ vs CS8416-CZZR
  • CS8416K-CNZ vs CS8416-CZZ
  • CS8416K-CNZ vs CS8416-CSZR
  • CS8416K-CNZ vs CS8416-CSZ
  • CS8416K-CNZ vs CS8415A-IZZR
  • CS8416K-CNZ vs CS8415A-IZZ
  • CS8416K-CNZ FAQ
    Q1: What is the Cirrus Logic CS8416K-CNZ?
    A1: The CS8416K-CNZ is a digital audio receiver that supports S/PDIF and AES/EBU audio data formats.

    Q2: What interfaces does the CS8416K-CNZ support?
    A2: The CS8416K-CNZ supports S/PDIF, AES3, IEC60958, and EIAJ CP-1201 audio interfaces.

    Q3: What is the maximum input sample rate supported by the CS8416K-CNZ?
    A3: The CS8416K-CNZ supports input sample rates up to 192 kHz.

    Q4: What is the data resolution capability of the CS8416K-CNZ?
    A4: The CS8416K-CNZ supports up to 24-bit audio data resolution.

    Q5: What package is the CS8416K-CNZ available in?
    A5: The CS8416K-CNZ is available in a 28-pin TSSOP package.

    Q6: What is the power supply voltage for the CS8416K-CNZ?
    A6: The CS8416K-CNZ operates on a 3.3V power supply.

    Q7: Does the CS8416K-CNZ include an internal PLL?
    A7: Yes, the CS8416K-CNZ features an integrated PLL for clock recovery from the input signal.

    Q8: Can the CS8416K-CNZ extract channel status and user data?
    A8: Yes, the CS8416K-CNZ can decode and extract channel status and user data from the input stream.

    Q9: What kind of clock outputs does the CS8416K-CNZ provide?
    A9: The CS8416K-CNZ provides recovered clock outputs such as RMCK (Recovered Master Clock).

    Q10: Is the CS8416K-CNZ suitable for consumer and professional audio equipment?
    A10: Yes, the CS8416K-CNZ is suitable for both consumer and professional digital audio systems.

    Q11: How many digital audio inputs does the CS8416K-CNZ support?
    A11: The CS8416K-CNZ supports up to 8 selectable input channels.

    Q12: Is the CS8416K-CNZ compatible with I²S output format?
    A12: Yes, the CS8416K-CNZ supports I²S and left-justified output formats.

    Q13: What is the jitter performance of the CS8416K-CNZ?
    A13: The CS8416K-CNZ offers low jitter on the recovered clock and data outputs.

    Q14: Can the CS8416K-CNZ be used in multichannel audio systems?
    A14: Yes, the CS8416K-CNZ can be integrated into multichannel and surround sound audio systems.

    Q15: What control interface does the CS8416K-CNZ use?
    A15: The CS8416K-CNZ can be controlled via I²C or SPI serial control interfaces.

    Q16: Is the CS8416K-CNZ RoHS compliant?
    A16: Yes, the CS8416K-CNZ is RoHS compliant.

    Q17: Does the CS8416K-CNZ support automatic input detection?
    A17: Yes, the CS8416K-CNZ includes automatic input channel detection.

    Q18: What is the typical application for the CS8416K-CNZ?
    A18: Typical applications include AV receivers, audio interfaces, and digital audio workstations.

    Q19: What is the operating temperature range of the CS8416K-CNZ?
    A19: The CS8416K-CNZ operates over a temperature range of -40°C to +85°C.

    Q20: Can the CS8416K-CNZ be used in clock master or slave modes?
    A20: The CS8416K-CNZ operates in clock slave mode but provides a stable clock for downstream devices.
    Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.