CS5371A-ISZR
CS5371A-ISZR
Obsolete
Description:  IC MODULATOR 24BIT 512K 24SSOP
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 39400
CS5371A-ISZR Specification
Specification
Part No
CS5371A-ISZR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Modulator
Number of Channels
1
Resolution (Bits)
24 b
Sampling Rate (Per Second)
512k
Data Interface
-
Voltage Supply Source
Analog and Digital
Voltage - Supply
?.5V, 3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
CS5371A-ISZR PDF Datasheet
CS5371A-ISZR Related Parts
CS5126-KL
CS5126-KL
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5126-KP
CS5126-KP
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5330A-KS
CS5330A-KS
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5330A-KSR
CS5330A-KSR
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5331A-DS
CS5331A-DS
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5331A-KSZR
CS5331A-KSZR
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5334-KS
CS5334-KS
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5335-KS
CS5335-KS
Cirrus Logic
STEREO ADC FOR DIGITAL AUDIO
CS5340-CZZ
CS5340-CZZ
Cirrus Logic
IC ADC/AUDIO 24BIT 192K 16TSSOP
CS5340-CZZR
CS5340-CZZR
Cirrus Logic
IC ADC/AUDIO 24BIT 192K 16TSSOP
CS5340-DZZ
CS5340-DZZ
Cirrus Logic
IC ADC/AUDIO 24BIT 192K 16TSSOP
CS5340-DZZR
CS5340-DZZR
Cirrus Logic
IC ADC/AUDIO 24BIT 192K 16TSSOP
CS5371A-ISZR Description
The Cirrus Logic CS5371A-ISZR is a high-performance audio analog-to-digital converter (ADC) designed for various audio applications, including professional audio equipment, consumer electronics, and telecommunications. This device is known for its excellent audio quality, low power consumption, and versatile features, making it suitable for a wide range of applications. Below is a detailed overview of the specifications and features of the CS5371A-ISZR.

## Specifications

1. Audio Performance:
- Dynamic Range: The CS5371A-ISZR offers a dynamic range of up to 105 dB, which ensures high fidelity in audio reproduction.
- Total Harmonic Distortion (THD): The device features a low THD of -100 dB, contributing to clean and accurate audio signals.
- Signal-to-Noise Ratio (SNR): The SNR is rated at 105 dB, providing a clear distinction between the audio signal and background noise.

2. Sampling Rate:
- The CS5371A-ISZR supports a wide range of sampling rates, from 8 kHz to 192 kHz. This flexibility allows it to accommodate various audio formats and applications, including high-resolution audio.

3. Bit Depth:
- The ADC supports a bit depth of up to 24 bits, enabling it to capture a wide range of audio signals with high precision.

4. Input Configuration:
- The device features differential inputs, which help to reduce noise and improve signal integrity. This is particularly beneficial in professional audio applications where signal quality is paramount.

5. Power Supply:
- The CS5371A-ISZR operates on a dual power supply, typically +5V and -5V, which is common in audio applications. It also has a low power consumption of around 100 mW, making it suitable for battery-operated devices.

6. Digital Interface:
- The ADC provides a flexible digital output interface, supporting both I2S and left-justified formats. This allows for easy integration with various digital audio processors and systems.

7. Integrated Features:
- The CS5371A-ISZR includes built-in digital filtering capabilities, which help to reduce out-of-band noise and improve overall audio quality. The device also features programmable gain control (PGC) for adjusting the input signal level.

8. Package Type:
- The device is available in a 28-pin TSSOP (Thin Shrink Small Outline Package) form factor, which is compact and suitable for space-constrained applications.

## Features

- Low Power Consumption: The CS5371A-ISZR is designed for low power operation, making it ideal for portable audio devices and battery-powered applications.
- High Performance: With its high dynamic range, low distortion, and excellent SNR, the CS5371A-ISZR is suitable for professional audio applications, including mixing consoles, audio interfaces, and recording equipment.
- Versatile Applications: The device can be used in a variety of audio applications, including consumer electronics (such as televisions and soundbars), automotive audio systems, and telecommunications equipment.
- Robust Design: The CS5371A-ISZR is designed to withstand various environmental conditions, making it suitable for use in both consumer and industrial applications.

## Applications

The Cirrus Logic CS5371A-ISZR is widely used in various audio applications, including:

- Professional Audio Equipment: Used in mixing consoles, audio interfaces, and digital audio workstations (DAWs) for high-quality audio recording and playback.
- Consumer Electronics: Integrated into televisions, soundbars, and home theater systems to enhance audio performance.
- Telecommunications: Employed in VoIP devices and mobile phones to improve voice clarity and reduce background noise.
- Automotive Audio Systems: Utilized in car audio systems to provide high-fidelity sound reproduction.

## Conclusion

In summary, the Cirrus Logic CS5371A-ISZR is a high-performance audio ADC that offers excellent audio quality, low power consumption, and versatile features. With its wide sampling rate range, high bit depth, and robust design, it is well-suited for a variety of audio applications, from professional equipment to consumer electronics. Its ability to deliver high-fidelity audio makes it a popular choice among audio engineers and manufacturers looking to enhance their products%27 audio performance.
CS5371A-ISZR Compare Parts
  • CS5371A-ISZR vs CS5501-BSR
  • CS5371A-ISZR vs CS53L30-CWZR
  • CS5371A-ISZR vs CS53L30-CNZR
  • CS5371A-ISZR vs CS53L30-CNZ
  • CS5371A-ISZR vs CS53L21-DNZR
  • CS5371A-ISZR vs CS53L21-DNZ
  • CS5371A-ISZR vs CS53L21-CNZR
  • CS5371A-ISZR vs CS53L21-CNZ
  • CS5371A-ISZR vs CS5372A-ISZR
  • CS5371A-ISZR vs CS5372A-ISZ
  • CS5371A-ISZR vs CS5372-BSZR
  • CS5371A-ISZR vs CS5372-BSZ
  • CS5371A-ISZR vs CS5372-BSR
  • CS5371A-ISZR vs CS5372-BS
  • CS5371A-ISZR vs CS5371A-ISZ
  • CS5371A-ISZR vs CS5371-BSZR
  • CS5371A-ISZR vs CS5371-BSZ
  • CS5371A-ISZR vs CS5371-BSR
  • CS5371A-ISZR vs CS5371-BS
  • CS5371A-ISZR vs CS5368-DQZR
  • CS5371A-ISZR vs CS5368-DQZ
  • CS5371A-ISZR vs CS5368-CQZR
  • CS5371A-ISZR vs CS5368-CQZ
  • CS5371A-ISZR vs CS5366-DQZR
  • CS5371A-ISZR vs CS5366-DQZ
  • CS5371A-ISZR vs CS5366-CQZR
  • CS5371A-ISZR vs CS5366-CQZ
  • CS5371A-ISZR vs CS5364-DQZR
  • CS5371A-ISZR vs CS5364-DQZ
  • CS5371A-ISZR vs CS5364-CQZR
  • CS5371A-ISZR vs CS5364-CQZ
  • CS5371A-ISZR vs CS5361K-KZZR
  • CS5371A-ISZR vs CS5361K-KZZ
  • CS5371A-ISZR vs CS5361K-KSZR
  • CS5371A-ISZR vs CS5361K-KSZ
  • CS5371A-ISZR vs CS5361K-DZZR
  • CS5371A-ISZR vs CS5361K-DZZ
  • CS5371A-ISZR vs CS5361-KZZR
  • CS5371A-ISZR vs CS5361-KZZ
  • CS5371A-ISZR vs CS5361-KSZR
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description