CS5322-BLZR
CS5322-BLZR
Active
Description:  24 BIT VARIABLE BANDWIDTH A/D C
Manufacturer:  Cirrus Logic
Datasheet:   CS5322-BLZR Datasheet
History Price: Active
In Stock: 45900
CS5322-BLZR Specification
Specification
Part No
CS5322-BLZR
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Cirrus Logic
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Applications
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CS5322-BLZR Related Parts
CS5014-BL14R
CS5014-BL14R
Cirrus Logic
14 BIT, SELF CALIBRATING A/D CO
CS5016-BL16R
CS5016-BL16R
Cirrus Logic
16 BIT, SELF CALIBRATING A/D CO
CS5101A-BL8R
CS5101A-BL8R
Cirrus Logic
16 BIT, 100 KHZ A/D CONVERTER
CS5101A-JL8ZR
CS5101A-JL8ZR
Cirrus Logic
16 BIT, 100 KHZ A/D CONVERTER
CS5451-BSR
CS5451-BSR
Cirrus Logic
SIX CHANNEL DELTA SIGMA ADC
CS5503-BSR
CS5503-BSR
Cirrus Logic
CS5503
CS5321-BLZR
CS5321-BLZR
Cirrus Logic
24 BIT, VARIABLE BANDWIDTH A/D
CS5322-BLZR Description
The Cirrus Logic CS5322-BLZR is a high-performance audio analog-to-digital converter (ADC) designed for various applications, including professional audio equipment, consumer electronics, and telecommunications. This device is known for its excellent audio quality, low power consumption, and versatile features, making it suitable for a wide range of audio processing tasks.

## Key Features:

1. High-Performance ADC: The CS5322-BLZR features a 24-bit resolution, allowing for high-fidelity audio conversion. This level of resolution is essential for capturing the nuances of audio signals, making it ideal for professional audio applications.

2. Sampling Rates: The device supports multiple sampling rates, including 44.1 kHz, 48 kHz, 96 kHz, and 192 kHz. This flexibility allows it to be used in various audio formats and applications, from CD-quality audio to high-definition audio processing.

3. Dynamic Range: The CS5322-BLZR boasts a dynamic range of up to 112 dB, which is crucial for maintaining audio quality in both quiet and loud passages. This feature ensures that the ADC can accurately capture the full range of audio signals without distortion.

4. Low Total Harmonic Distortion (THD): With a THD of -100 dB, the CS5322-BLZR minimizes unwanted harmonic distortion, ensuring that the output audio signal remains true to the original input. This characteristic is particularly important in professional audio settings where fidelity is paramount.

5. Integrated Digital Filters: The device includes built-in digital filters that help in shaping the audio signal and reducing unwanted noise. These filters can be configured to meet specific application requirements, enhancing the overall audio quality.

6. Power Supply: The CS5322-BLZR operates on a single 5V power supply, making it easy to integrate into various systems without the need for complex power management solutions. Its low power consumption also makes it suitable for battery-operated devices.

7. Interface: The ADC supports both I2S and left-justified audio data formats, providing flexibility in how it can be integrated into different audio systems. This compatibility with standard audio interfaces simplifies the design process for engineers.

8. Package Type: The CS5322-BLZR is available in a compact 28-pin TSSOP package, which is advantageous for space-constrained applications. This small form factor allows for easier integration into printed circuit boards (PCBs).

## Specifications:

- Resolution: 24 bits
- Sampling Rates: 44.1 kHz, 48 kHz, 96 kHz, 192 kHz
- Dynamic Range: 112 dB
- Total Harmonic Distortion (THD): -100 dB
- Power Supply Voltage: 5V
- Power Consumption: Low power operation
- Digital Filter: Integrated digital filters
- Audio Data Formats: I2S, left-justified
- Package: 28-pin TSSOP

## Applications:

The Cirrus Logic CS5322-BLZR is suitable for a variety of applications, including:

- Professional Audio Equipment: Used in mixing consoles, audio interfaces, and digital audio workstations (DAWs) for high-quality audio processing.
- Consumer Electronics: Integrated into home theater systems, soundbars, and high-fidelity audio players to enhance audio playback quality.
- Telecommunications: Employed in VoIP systems and other communication devices where clear audio transmission is essential.

In summary, the Cirrus Logic CS5322-BLZR is a versatile and high-performance audio ADC that meets the demands of both professional and consumer audio applications. Its combination of high resolution, low distortion, and flexible features makes it an excellent choice for engineers looking to achieve superior audio quality in their designs.
CS5322-BLZR Compare Parts
  • CS5322-BLZR vs CS5451-BSR
  • CS5322-BLZR vs CS5101A-JL8ZR
  • CS5322-BLZR vs CS5101A-BL8R
  • CS5322-BLZR vs CS5016-BL16R
  • CS5322-BLZR vs CS5014-BL14R
  • CS5322-BLZR vs CS5321-BLZR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.