CS493302-IL
CS493302-IL
Active
Description:  MULTI-STANDARD AUDIO DECODER
Manufacturer:  Cirrus Logic
Datasheet:   CS493302-IL Datasheet
History Price: $12.92000
In Stock: 3800
CS493302-IL Specification
Specification
Part No
CS493302-IL
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Cirrus Logic
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio Decoder
Applications
DVD
Voltage - Supply, Analog
2.37V ~ 2.63V
Voltage - Supply, Digital
2.37V ~ 2.63V
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
CS493302-IL PDF Datasheet
CS493302-IL Related Parts
CS4338-BSR
CS4338-BSR
Cirrus Logic
8PIN, 16 BIT, 96 KHZ STEREO DAC
CS4340-BSR
CS4340-BSR
Cirrus Logic
24 BIT, 96 KHZ STEREO DAC FOR A
CS4396-KSZR
CS4396-KSZR
Cirrus Logic
24 BIT, 192 KHZ DAC FOR DIGITAL
CS493105-CL
CS493105-CL
Cirrus Logic
MULTI-STANDARD AUDIO DECODER
CS493105-CLZ
CS493105-CLZ
Cirrus Logic
IC DECODER AUD MULTI STD 44PLCC
CS493105-CLZR
CS493105-CLZR
Cirrus Logic
IC DECODER AUD MULTI STD 44-PLCC
CS493115-CL
CS493115-CL
Cirrus Logic
MULTI-STANDARD AUDIO DECODER
CS493295-CL
CS493295-CL
Cirrus Logic
MULTI-STANDARD AUDIO DECODER
CS4954-CQZ
CS4954-CQZ
Cirrus Logic
IC VIDEO ENCODER NTSC/PAL 48TQFP
CS4954-CQZR
CS4954-CQZR
Cirrus Logic
IC VID ENCODER NTSC/PAL 48-TQFP
CS4955-CQZ
CS4955-CQZ
Cirrus Logic
IC VID ENCODER NTSC/PAL 48-TQFP
CS4955-CQZR
CS4955-CQZR
Cirrus Logic
IC VID ENCODER NTSC/PAL 48-TQFP
CS493302-IL Compare Parts
  • CS493302-IL vs CS4955-CQZ
  • CS493302-IL vs CS4954-CQZR
  • CS493302-IL vs CS4954-CQZ
  • CS493302-IL vs CS493295-CL
  • CS493302-IL vs CS493115-CL
  • CS493302-IL vs CS493105-CLZR
  • CS493302-IL vs CS493105-CLZ
  • CS493302-IL vs CS493105-CL
  • CS493302-IL vs CS4396-KSZR
  • CS493302-IL vs CS4340-BSR
  • CS493302-IL vs CS4338-BSR
  • CS493302-IL vs CS495314-DVZ
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.