CS2300P-EZZ
CS2300P-EZZ
Active
Description:  IC FANOUT DIST 10MSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS2300P-EZZ Datasheet
History Price: $15.55021
In Stock: 48500
CS2300P-EZZ Specification
Specification
Part No
CS2300P-EZZ
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Distribution, Fractional N Synthesizer
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
75MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
CS2300P-EZZ Related Parts
CS2000CP-CZZ
CS2000CP-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-CZZR
CS2000CP-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZ
CS2000CP-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZR
CS2000CP-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-EZZ
CS2000CP-EZZ
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000CP-EZZR
CS2000CP-EZZR
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000P-CZZ
CS2000P-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-CZZR
CS2000P-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZ
CS2000P-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZR
CS2000P-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZ
CS210006-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZR
CS210006-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2300P-EZZ Compare Parts
  • CS2300P-EZZ vs CS2300P-DZZR
  • CS2300P-EZZ vs CS2300P-DZZ
  • CS2300P-EZZ vs CS2300P-CZZR
  • CS2300P-EZZ vs CS2300P-CZZ
  • CS2300P-EZZ vs CS2300CP-EZZR
  • CS2300P-EZZ vs CS2300CP-EZZ
  • CS2300P-EZZ vs CS2300CP-DZZR
  • CS2300P-EZZ vs CS2300CP-DZZ
  • CS2300P-EZZ vs CS2300CP-CZZR
  • CS2300P-EZZ vs CS2300CP-CZZ
  • CS2300P-EZZ vs CS230014-CZZR
  • CS2300P-EZZ vs CS230014-CZZ
  • CS2300P-EZZ vs CS230012-CZZR
  • CS2300P-EZZ vs CS230012-CZZ
  • CS2300P-EZZ vs CS230011-CZZR
  • CS2300P-EZZ vs CS230011-CZZ
  • CS2300P-EZZ vs CS230009-CZZR
  • CS2300P-EZZ vs CS230009-CZZ
  • CS2300P-EZZ vs CS230008-CZZR
  • CS2300P-EZZ vs CS230008-CZZ
  • CS2300P-EZZ vs CS230003-CZZR
  • CS2300P-EZZ vs CS230003-CZZ
  • CS2300P-EZZ vs CS230002-CZZR
  • CS2300P-EZZ vs CS230001-CZZR
  • CS2300P-EZZ vs CS230001-CZZ
  • CS2300P-EZZ vs CS2200P-DZZR
  • CS2300P-EZZ vs CS2200P-DZZ
  • CS2300P-EZZ vs CS2200P-CZZR
  • CS2300P-EZZ vs CS2200P-CZZ
  • CS2300P-EZZ vs CS2200CP-DZZ
  • CS2300P-EZZ vs CS2200CP-CZZR
  • CS2300P-EZZ vs CS2200CP-CZZ
  • CS2300P-EZZ vs CS220002-CZZ
  • CS2300P-EZZ vs CS2100P-DZZR
  • CS2300P-EZZ vs CS2100P-DZZ
  • CS2300P-EZZ vs CS2100P-CZZR
  • CS2300P-EZZ vs CS2100P-CZZ
  • CS2300P-EZZ vs CS2100CP-EZZR
  • CS2300P-EZZ vs CS2100CP-EZZ
  • CS2300P-EZZ vs CS2100CP-DZZR
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed