CS2200P-CZZ
CS2200P-CZZ
Active
Description:  IC FANOUT DIST 10MSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS2200P-CZZ Datasheet
History Price: $5.79979
In Stock: 46600
CS2200P-CZZ Specification
Specification
Part No
CS2200P-CZZ
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Distribution, Fractional N Synthesizer
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
75MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
CS2200P-CZZ PDF Datasheet
CS2200P-CZZ Related Parts
CS2000CP-CZZ
CS2000CP-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-CZZR
CS2000CP-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZ
CS2000CP-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZR
CS2000CP-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-EZZ
CS2000CP-EZZ
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000CP-EZZR
CS2000CP-EZZR
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000P-CZZ
CS2000P-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-CZZR
CS2000P-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZ
CS2000P-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZR
CS2000P-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZ
CS210006-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZR
CS210006-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2200P-CZZ Description
Cirrus Logic CS2200P-CZZ Overview

The Cirrus Logic CS2200P-CZZ is a high-performance audio digital-to-analog converter (DAC) that is designed to deliver superior audio performance in a range of applications, including consumer audio systems, professional audio equipment, home theater systems, and automotive audio systems. The CS2200P-CZZ offers high-resolution audio output, low total harmonic distortion (THD), and exceptional signal integrity, making it an ideal choice for applications that demand high fidelity, low noise, and high dynamic range.

## Key Features

* High-Resolution Audio: The CS2200P-CZZ supports 24-bit audio resolution, allowing for precise signal conversion and ensuring that all details in the audio signal are captured and reproduced with high accuracy.
* High Sample Rate: The DAC supports up to 192 kHz sample rates, which enables high-definition audio reproduction for premium audio applications.
* Low Power Consumption: With a low-power design, the CS2200P-CZZ ensures that it consumes minimal energy during operation, making it suitable for portable applications and battery-powered devices.
* Low Total Harmonic Distortion (THD): The DAC offers extremely low THD (typically <0.001%), which contributes to high-fidelity sound reproduction without unwanted distortion or signal degradation.
* Low Noise Floor: The CS2200P-CZZ features a low noise floor and high signal-to-noise ratio (SNR), ensuring clear, undistorted sound even at low volume levels.
* Integrated Analog Output Stage: The device includes an integrated analog output stage, simplifying design and reducing the need for external components.

## Electrical Specifications

* Power Supply Voltage: The CS2200P-CZZ operates on a single 3.3V power supply, making it compatible with a wide range of low-voltage systems.
* Power Consumption: The device consumes a typical current of <20mA during normal operation, ensuring minimal power usage while providing high audio performance. This makes it suitable for low-power systems like portable devices and battery-powered audio equipment.
* Output Voltage: The DAC provides a 1.8V peak-to-peak analog output, making it ideal for line-level audio applications.
* Output Impedance: The output impedance is <100Ω, which ensures compatibility with a wide range of audio equipment, including headphones and amplifiers.

## Audio Performance

* Signal-to-Noise Ratio (SNR): The CS2200P-CZZ offers an impressive SNR of 110 dB (typical), ensuring that the device produces high-quality audio with minimal background noise. This is particularly important in high-end audio applications where clear, accurate sound reproduction is critical.
* Total Harmonic Distortion + Noise (THD+N): The device has a very low THD+N of <0.001%, meaning that it introduces negligible distortion and noise into the audio signal, preserving the integrity of the original sound.
* Dynamic Range: With a dynamic range of 110 dB, the CS2200P-CZZ is capable of handling a wide range of audio levels, from very quiet sounds to very loud ones, without distortion or clipping.
* Linear Phase Response: The DAC features a linear phase response, ensuring that all frequencies are reproduced accurately and in phase, avoiding any coloration or phase shift that could affect the sound quality.

## Input and Output Interface

* Input Format: The CS2200P-CZZ accepts I2S (Inter-IC Sound) and PCM (Pulse Code Modulation) digital audio input formats, which are standard in digital audio systems. This allows for seamless integration with a wide range of audio processing systems, including microcontrollers, digital audio processors (DAPs), and digital signal processors (DSPs).
* Data Interface: The DAC supports 16-bit, 18-bit, and 24-bit data formats, offering flexibility in terms of data resolution. It is also capable of handling both left-justified and right-justified data formats, providing compatibility with different audio equipment and digital interfaces.
* Clock Inputs: The CS2200P-CZZ accepts external clock inputs, allowing for precise synchronization with other digital audio devices in the system. This is essential for high-performance audio applications where timing is critical for maintaining signal integrity.
* Analog Output: The DAC offers a stereo analog output, providing line-level audio signals that can be directly fed into amplifiers, headphones, or other audio equipment.

## Package and Integration

* Package Type: The CS2200P-CZZ is housed in a QFN (Quad Flat No-lead) package, which provides a compact form factor and facilitates easy integration into densely packed audio systems.
* Package Size: The device is available in a 28-pin QFN package, with a small footprint of 5mm x 5mm, ensuring it can fit into space-constrained designs without sacrificing performance.
* Pin Configuration: The 28-pin configuration includes dedicated pins for power, ground, I2S/PCM input, clock input, and analog output, making the device easy to connect to other audio components.
* Thermal Considerations: The CS2200P-CZZ has a thermal resistance (θJA) of approximately 40°C/W in a typical environment, making it suitable for high-performance audio systems where effective heat dissipation is important.

## Operating Conditions

* Operating Temperature Range: The CS2200P-CZZ operates within a temperature range of -40°C to +85°C, making it suitable for a wide variety of applications, including those in industrial and automotive environments where temperature fluctuations are common.
* Storage Temperature: The device is rated for a storage temperature range of -65°C to +150°C, ensuring that it can withstand extreme environmental conditions during storage and transport.

## Applications

* Consumer Audio Systems: The CS2200P-CZZ is ideal for use in high-fidelity audio systems, including home theater systems, AV receivers, audio players, and soundbars, where high-resolution audio output is essential.
* Portable Audio Devices: Its low power consumption and compact form factor make it an excellent choice for portable audio devices, such as MP3 players, Bluetooth speakers, and headphones.
* Automotive Audio Systems: The device can be used in in-car entertainment systems, where high-quality audio reproduction is needed, even in environments with noisy electrical systems.
* Professional Audio Equipment: The CS2200P-CZZ is well-suited for professional audio equipment, such as mixers, audio interfaces, and microphone preamps, where low distortion and high dynamic range are critical for accurate sound reproduction.
* Industrial and Medical Applications: The high-resolution audio output and low noise performance of the CS2200P-CZZ make it suitable for use in industrial control systems and medical diagnostic equipment that require precise audio data processing.

## Reliability and Long-Term Use

* Long Operating Life: The CS2200P-CZZ is built for long-term reliability in demanding environments, offering excellent durability for use in consumer electronics and professional audio systems that require consistent performance over time.
* Moisture Sensitivity Level (MSL): The device has an MSL rating of 1, indicating that it is not sensitive to moisture during storage or handling, contributing to a longer shelf life and improved reliability during manufacturing.

## Environmental Considerations

* RoHS Compliance: The CS2200P-CZZ is RoHS-compliant, ensuring it meets environmental standards by restricting the use of hazardous substances, such as lead, mercury, and cadmium, making it safe for both the environment and users.
* Lead-Free Soldering: The DAC is designed to be compatible with lead-free soldering processes, which is essential for modern manufacturing practices focused on environmental sustainability.

## Conclusion

The Cirrus Logic CS2200P-CZZ is a high-performance audio DAC that combines high resolution, low distortion, and low power consumption in a compact package, making it ideal for a wide range of consumer audio, professional audio, portable devices, and automotive applications. Its superior audio performance, including low noise and high dynamic range, ensures that it provides exceptional sound quality for both high-end and everyday audio systems. Whether used in home theater systems, portable speakers, or industrial audio applications, the CS2200P-CZZ offers reliable, high-fidelity audio conversion that meets the demands of modern audio technology.
CS2200P-CZZ Compare Parts
  • CS2200P-CZZ vs CS2300P-EZZ
  • CS2200P-CZZ vs CS2300P-DZZR
  • CS2200P-CZZ vs CS2300P-DZZ
  • CS2200P-CZZ vs CS2300P-CZZR
  • CS2200P-CZZ vs CS2300P-CZZ
  • CS2200P-CZZ vs CS2300CP-EZZR
  • CS2200P-CZZ vs CS2300CP-EZZ
  • CS2200P-CZZ vs CS2300CP-DZZR
  • CS2200P-CZZ vs CS2300CP-DZZ
  • CS2200P-CZZ vs CS2300CP-CZZR
  • CS2200P-CZZ vs CS2300CP-CZZ
  • CS2200P-CZZ vs CS230014-CZZR
  • CS2200P-CZZ vs CS230014-CZZ
  • CS2200P-CZZ vs CS230012-CZZR
  • CS2200P-CZZ vs CS230012-CZZ
  • CS2200P-CZZ vs CS230011-CZZR
  • CS2200P-CZZ vs CS230011-CZZ
  • CS2200P-CZZ vs CS230009-CZZR
  • CS2200P-CZZ vs CS230009-CZZ
  • CS2200P-CZZ vs CS230008-CZZR
  • CS2200P-CZZ vs CS230008-CZZ
  • CS2200P-CZZ vs CS230003-CZZR
  • CS2200P-CZZ vs CS230003-CZZ
  • CS2200P-CZZ vs CS230002-CZZR
  • CS2200P-CZZ vs CS230001-CZZR
  • CS2200P-CZZ vs CS230001-CZZ
  • CS2200P-CZZ vs CS2200P-DZZR
  • CS2200P-CZZ vs CS2200P-DZZ
  • CS2200P-CZZ vs CS2200P-CZZR
  • CS2200P-CZZ vs CS2200CP-DZZ
  • CS2200P-CZZ vs CS2200CP-CZZR
  • CS2200P-CZZ vs CS2200CP-CZZ
  • CS2200P-CZZ vs CS220002-CZZ
  • CS2200P-CZZ vs CS2100P-DZZR
  • CS2200P-CZZ vs CS2100P-DZZ
  • CS2200P-CZZ vs CS2100P-CZZR
  • CS2200P-CZZ vs CS2100P-CZZ
  • CS2200P-CZZ vs CS2100CP-EZZR
  • CS2200P-CZZ vs CS2100CP-EZZ
  • CS2200P-CZZ vs CS2100CP-DZZR
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed