Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cirrus Logic CS2200CP-DZZ
CS2200CP-DZZ
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FANOUT DIST 10MSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS2200CP-DZZ Datasheet
History Price: Active
In Stock: 15500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS2200CP-DZZ Specification
Specification
Part No
CS2200CP-DZZ
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Distribution, Fractional N Synthesizer
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
75MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
CS2200CP-DZZ PDF Datasheet
CS2200CP-DZZ Datasheet
Click and Download: CS2200CP-DZZ Datasheet
CS2200CP-DZZ Related Parts
CS2000CP-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-EZZ
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000CP-EZZR
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000P-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2200CP-DZZ Compare Parts
CS2200CP-DZZ vs CS2300P-EZZ
CS2200CP-DZZ vs CS2300P-DZZR
CS2200CP-DZZ vs CS2300P-DZZ
CS2200CP-DZZ vs CS2300P-CZZR
CS2200CP-DZZ vs CS2300P-CZZ
CS2200CP-DZZ vs CS2300CP-EZZR
CS2200CP-DZZ vs CS2300CP-EZZ
CS2200CP-DZZ vs CS2300CP-DZZR
CS2200CP-DZZ vs CS2300CP-DZZ
CS2200CP-DZZ vs CS2300CP-CZZR
CS2200CP-DZZ vs CS2300CP-CZZ
CS2200CP-DZZ vs CS230014-CZZR
CS2200CP-DZZ vs CS230014-CZZ
CS2200CP-DZZ vs CS230012-CZZR
CS2200CP-DZZ vs CS230012-CZZ
CS2200CP-DZZ vs CS230011-CZZR
CS2200CP-DZZ vs CS230011-CZZ
CS2200CP-DZZ vs CS230009-CZZR
CS2200CP-DZZ vs CS230009-CZZ
CS2200CP-DZZ vs CS230008-CZZR
CS2200CP-DZZ vs CS230008-CZZ
CS2200CP-DZZ vs CS230003-CZZR
CS2200CP-DZZ vs CS230003-CZZ
CS2200CP-DZZ vs CS230002-CZZR
CS2200CP-DZZ vs CS230001-CZZR
CS2200CP-DZZ vs CS230001-CZZ
CS2200CP-DZZ vs CS2200P-DZZR
CS2200CP-DZZ vs CS2200P-DZZ
CS2200CP-DZZ vs CS2200P-CZZR
CS2200CP-DZZ vs CS2200P-CZZ
CS2200CP-DZZ vs CS2200CP-CZZR
CS2200CP-DZZ vs CS2200CP-CZZ
CS2200CP-DZZ vs CS220002-CZZ
CS2200CP-DZZ vs CS2100P-DZZR
CS2200CP-DZZ vs CS2100P-DZZ
CS2200CP-DZZ vs CS2100P-CZZR
CS2200CP-DZZ vs CS2100P-CZZ
CS2200CP-DZZ vs CS2100CP-EZZR
CS2200CP-DZZ vs CS2100CP-EZZ
CS2200CP-DZZ vs CS2100CP-DZZR
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed