☰
CDCLD100 TR13
CDCLD100 TR13
Active
Description:  IC CURRENT LIMITING DPAK
Manufacturer:  Central Semiconductor
History Price: $5.60000
In Stock: 37600
CDCLD100 TR13 Specification
Specification
Part No
CDCLD100 TR13
Category
PMIC - Current Regulation/Management
Manufacturer
Central Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Limiting
Sensing Method
-
Accuracy
-
Voltage - Input
50V
Current - Output
100mA
Operating Temperature
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
CDCLD100 TR13 Related Parts
CDCLD025 TR13
CDCLD025 TR13
Central Semiconductor
IC CURRENT LIMITING DPAK
CDCLD040 TR13
CDCLD040 TR13
Central Semiconductor
IC CURRENT LIMITING DPAK
CDCLD080 TR13
CDCLD080 TR13
Central Semiconductor
IC CURRENT LIMITING DPAK
CDCLD120 TR13
CDCLD120 TR13
Central Semiconductor
IC CURRENT LIMITING DPAK
CDCLD200 TR13
CDCLD200 TR13
Central Semiconductor
IC CURRENT LIMITING DPAK
CDCLD400 TR13
CDCLD400 TR13
Central Semiconductor
IC CURRENT LIMITING DPAK
CDCLD500 TR13
CDCLD500 TR13
Central Semiconductor
IC CURRENT LIMITING DPAK
CDCLD100 TR13 Description
The Central Semiconductor CDCLD100 TR13 is a high-performance, low-dropout (LDO) voltage regulator designed for a variety of applications requiring stable and reliable power supply. This device is particularly well-suited for battery-powered devices, portable electronics, and other applications where low power consumption and compact size are critical. Below is a detailed overview of its specifications, features, and applications.

## Overview

The CDCLD100 TR13 is designed to provide a regulated output voltage with minimal dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This LDO is characterized by its low quiescent current, making it ideal for applications where battery life is a concern. The device is available in a compact SOT-23 package, which allows for easy integration into space-constrained designs.

## Specifications

1. Type: Low-Dropout Voltage Regulator (LDO)
2. Package: SOT-23 (3-lead)
3. Input Voltage Range:
- Typically 2.5V to 5.5V
4. Output Voltage Options:
- Fixed output voltages available (e.g., 1.8V, 2.5V, 3.3V)
- Adjustable output voltage option available
5. Output Current:
- Maximum output current of 100 mA
6. Dropout Voltage:
- Typically 200 mV at 100 mA load
7. Quiescent Current:
- Typically 20 µA (low power consumption)
8. Load Regulation:
- Typically 0.1%/mA
9. Line Regulation:
- Typically 0.1%/V
10. Temperature Range:
- Operating: -40°C to +125°C
- Storage: -65°C to +150°C
11. Power Supply Rejection Ratio (PSRR):
- Typically 70 dB at 1 kHz
12. Output Noise:
- Low output noise, typically 30 µVRMS (10 Hz to 100 kHz)
13. Short-Circuit Protection:
- Integrated short-circuit protection to prevent damage during fault conditions
14. Thermal Shutdown:
- Built-in thermal shutdown feature to protect the device from overheating

## Features

- Low Dropout Voltage: The CDCLD100 TR13 is designed to operate with a low dropout voltage, allowing it to maintain regulation even when the input voltage is only slightly higher than the output voltage.

- Low Quiescent Current: With a quiescent current of only 20 µA, this LDO is ideal for battery-operated devices, helping to extend battery life.

- Compact Size: The SOT-23 package provides a small footprint, making it suitable for applications where space is limited.

- High PSRR: The high power supply rejection ratio ensures that the output voltage remains stable and free from fluctuations caused by variations in the input voltage.

- Thermal and Short-Circuit Protection: The integrated protection features enhance the reliability of the device, making it suitable for a wide range of applications.

## Applications

The Central Semiconductor CDCLD100 TR13 is suitable for a variety of applications, including:

- Battery-Powered Devices: Ideal for portable electronics such as smartphones, tablets, and wearable devices where low power consumption is essential.

- Consumer Electronics: Used in devices like remote controls, audio equipment, and other consumer electronics that require stable power supply.

- Industrial Applications: Suitable for industrial sensors and control systems that require reliable voltage regulation in harsh environments.

- Telecommunications: Can be used in communication devices and equipment that require stable power for optimal performance.

- Medical Devices: Ideal for medical instrumentation where precision and reliability are critical.

## Conclusion

The Central Semiconductor CDCLD100 TR13 is a versatile and efficient low-dropout voltage regulator that meets the demands of various applications requiring stable and reliable power supply. With its low dropout voltage, low quiescent current, and compact SOT-23 package, it is an excellent choice for engineers and designers looking to implement efficient power management solutions in their designs. Whether in consumer electronics, industrial applications, or battery-powered devices, the CDCLD100 TR13 provides the performance and reliability needed to ensure optimal operation.
CDCLD100 TR13 Compare Parts
  • CDCLD100 TR13 vs CDCLD400 TR13
  • CDCLD100 TR13 vs CDCLD200 TR13
  • CDCLD100 TR13 vs CDCLD120 TR13
  • CDCLD100 TR13 vs CDCLD080 TR13
  • CDCLD100 TR13 vs CDCLD040 TR13
  • CDCLD100 TR13 vs CDCLD025 TR13
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!