☰
CCLHM150 TR
CCLHM150 TR
Obsolete
Description:  IC CURRENT REGULATOR SOD80
Manufacturer:  Central Semiconductor
Datasheet:   CCLHM150 TR Datasheet
History Price: Obsolete
In Stock: 48380
CCLHM150 TR Specification
Specification
Part No
CCLHM150 TR
Category
PMIC - Current Regulation/Management
Manufacturer
Central Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Regulator
Sensing Method
-
Accuracy
-
Voltage - Input
50V
Current - Output
18mA
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
DO-213AC, MINI-MELF, SOD-80
Supplier Device Package
SOD-80
CCLHM150 TR Related Parts
CCLHM080 BK
CCLHM080 BK
Central Semiconductor
IC CURRENT REGULATOR SOD80
CCLHM080 TR
CCLHM080 TR
Central Semiconductor
IC CURRENT REGULATOR SOD80
CCLHM100 BK
CCLHM100 BK
Central Semiconductor
IC CURRENT REGULATOR SOD80
CCLHM100 TR
CCLHM100 TR
Central Semiconductor
IC CURRENT REGULATOR SOD80
CCLHM120 BK
CCLHM120 BK
Central Semiconductor
IC CURRENT REGULATOR SOD80
CCLHM120 TR
CCLHM120 TR
Central Semiconductor
IC CURRENT REGULATOR SOD80
CCLHM150 BK
CCLHM150 BK
Central Semiconductor
IC CURRENT REGULATOR SOD80
CCLM0035 BK
CCLM0035 BK
Central Semiconductor
IC CURRENT REGULATOR SOD80
CCLM0035 TR
CCLM0035 TR
Central Semiconductor
IC CURRENT REGULATOR SOD80
CCLM0130 BK
CCLM0130 BK
Central Semiconductor
IC CURRENT REGULATOR SOD80
CCLM0130 TR
CCLM0130 TR
Central Semiconductor
IC CURRENT REGULATOR SOD80
CCLM0300 BK
CCLM0300 BK
Central Semiconductor
IC CURRENT REGULATOR SOD80
CCLHM150 TR Compare Parts
  • CCLHM150 TR vs CCLM5750 BK
  • CCLHM150 TR vs CCLM4500 TR
  • CCLHM150 TR vs CCLM4500 BK
  • CCLHM150 TR vs CCLM3500 TR
  • CCLHM150 TR vs CCLM3500 BK
  • CCLHM150 TR vs CCLM2700 TR
  • CCLHM150 TR vs CCLM2700 BK
  • CCLHM150 TR vs CCLM2000 TR
  • CCLHM150 TR vs CCLM2000 BK
  • CCLHM150 TR vs CCLM1500 TR
  • CCLHM150 TR vs CCLM1500 BK
  • CCLHM150 TR vs CCLM1000 TR
  • CCLHM150 TR vs CCLM1000 BK
  • CCLHM150 TR vs CCLM0750 TR
  • CCLHM150 TR vs CCLM0750 BK
  • CCLHM150 TR vs CCLM0500 TR
  • CCLHM150 TR vs CCLM0500 BK
  • CCLHM150 TR vs CCLM0300 TR
  • CCLHM150 TR vs CCLM0300 BK
  • CCLHM150 TR vs CCLM0130 TR
  • CCLHM150 TR vs CCLM0130 BK
  • CCLHM150 TR vs CCLM0035 TR
  • CCLHM150 TR vs CCLM0035 BK
  • CCLHM150 TR vs CCLHM150 BK
  • CCLHM150 TR vs CCLHM120 TR
  • CCLHM150 TR vs CCLHM120 BK
  • CCLHM150 TR vs CCLHM100 TR
  • CCLHM150 TR vs CCLHM100 BK
  • CCLHM150 TR vs CCLHM080 TR
  • CCLHM150 TR vs CCLHM080 BK
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!