☰
CTCV352A
CTCV352A
Active
Description:  IC SERIALIZER DUAL QFN40 (NOTE:
Manufacturer:  CEL
Datasheet:   CTCV352A Datasheet
History Price: Active
In Stock: 28515
CTCV352A Specification
Specification
Part No
CTCV352A
Category
Interface - Serializers, Deserializers
Manufacturer
CEL
Series
THine V-by-One
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer
Data Rate
4Gbps
Input Type
CMOS
Output Type
CMOS
Number of Inputs
-
Number of Outputs
2
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****