☰
CAT706SVGI
CAT706SVGI
Active
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  Catalyst Semiconductor
Datasheet:   CAT706SVGI Datasheet
History Price: $0.36000
In Stock: 18080
CAT706SVGI Specification
Specification
Part No
CAT706SVGI
Category
PMIC - Supervisors
Manufacturer
Catalyst Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.93V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CAT706SVGI Related Parts
CAT1021LI-25-G
CAT1021LI-25-G
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021LI-28-G
CAT1021LI-28-G
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021LI-30-G
CAT1021LI-30-G
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021LI-42-G
CAT1021LI-42-G
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021LI-45-G
CAT1021LI-45-G
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021LI25
CAT1021LI25
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021LI42
CAT1021LI42
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021LI45
CAT1021LI45
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021WI-25-A2
CAT1021WI-25-A2
onsemi
CAT1021 - SUPERVISORY CIRCUIT WI
CAT1021WI-25-GT3
CAT1021WI-25-GT3
onsemi
IC SUPERVISOR 1 CHANNEL 8SOIC
CAT1021WI-25-T3
CAT1021WI-25-T3
onsemi
IC SUPERVISOR W/MEM 2.55V 8SOIC
CAT1021WI-28-GT3
CAT1021WI-28-GT3
onsemi
IC SUPERVISOR 1 CHANNEL 8SOIC
CAT706SVGI Compare Parts
  • CAT706SVGI vs CAT885ZI-SA-GT3
  • CAT706SVGI vs CAT885ZI-LT-GT3
  • CAT706SVGI vs CAT885ZI-LA-GT3
  • CAT706SVGI vs CAT8801ZTB-GT3
  • CAT706SVGI vs CAT8801ZSD-GT3
  • CAT706SVGI vs CAT8801YTB-GT3
  • CAT706SVGI vs CAT8801YSD-GT3
  • CAT706SVGI vs CAT8801XTB-GT3
  • CAT706SVGI vs CAT8801XSD-GT3
  • CAT706SVGI vs CAT8801WTB-GT3
  • CAT706SVGI vs CAT8801WSD-GT3
  • CAT706SVGI vs CAT8801TTB-GT3
  • CAT706SVGI vs CAT8801TSD-GT3
  • CAT706SVGI vs CAT8801STB-GT3
  • CAT706SVGI vs CAT8801SSD-GT3
  • CAT706SVGI vs CAT8801RTB-GT3
  • CAT706SVGI vs CAT8801RSD-GT3
  • CAT706SVGI vs CAT8801MTB-GT3
  • CAT706SVGI vs CAT8801MSD-GT3
  • CAT706SVGI vs CAT8801LTB-GT3
  • CAT706SVGI vs CAT8801LSD-GT3
  • CAT706SVGI vs CAT872-50ULGT3
  • CAT706SVGI vs CAT872-30ULGT3
  • CAT706SVGI vs CAT8710FTD-GT3
  • CAT706SVGI vs CAT869MTBI-GT3
  • CAT706SVGI vs CAT863TTBI-GT3
  • CAT706SVGI vs CAT863STBI-GT3
  • CAT706SVGI vs CAT863MTBI-GT3
  • CAT706SVGI vs CAT859TTBI-GT3
  • CAT706SVGI vs CAT859STBI-GT3
  • CAT706SVGI vs CAT859MTBI-GT3
  • CAT706SVGI vs CAT859FTBI-GT3
  • CAT706SVGI vs CAT859CTBI-GT3
  • CAT706SVGI vs CAT853TTBI-T3
  • CAT706SVGI vs CAT853TTBI-GT3
  • CAT706SVGI vs CAT853STBI-T3
  • CAT706SVGI vs CAT853STBI-GT3
  • CAT706SVGI vs CAT853RTBI-T3
  • CAT706SVGI vs CAT853MTBI-T3
  • CAT706SVGI vs CAT853MTBI-GT3
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.