☰
CAT64LC40VGI
CAT64LC40VGI
Active
Description:  IC EEPROM 4KBIT SPI 1MHZ 8SOIC
Manufacturer:  Catalyst Semiconductor
History Price: Active
In Stock: 35440
CAT64LC40VGI Specification
Specification
Part No
CAT64LC40VGI
Category
Memory
Manufacturer
Catalyst Semiconductor
Series
CAT64LC40
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
4Kbit
Memory Organization
256 x 16
Memory Interface
SPI
Clock Frequency
1 MHz
Write Cycle Time - Word, Page
5ms
Access Time
500 ns
Voltage - Supply
2.5V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CAT64LC40VGI PDF Datasheet
CAT64LC40VGI Related Parts
CAT1023WI-25-T3
CAT1023WI-25-T3
onsemi
CAT1023 - SUPERVISORY CIRCUIT WI
CAT24AA01TDI-GT3
CAT24AA01TDI-GT3
onsemi
IC EEPROM 1KBIT I2C TSOT23-5
CAT24AA01WI-G
CAT24AA01WI-G
onsemi
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
CAT24AA01WI-GT3
CAT24AA01WI-GT3
onsemi
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
CAT24AA02TDI-GT3
CAT24AA02TDI-GT3
onsemi
IC EEPROM 2KBIT I2C TSOT23-5
CAT24AA02WI-G
CAT24AA02WI-G
onsemi
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
CAT24AA02WI-GT3
CAT24AA02WI-GT3
onsemi
IC EEPROM 2KBIT 400KHZ 8SOIC
CAT24AA04TDI-GT3
CAT24AA04TDI-GT3
onsemi
IC EEPROM 4KBIT I2C TSOT23-5
CAT24AA04WI-G
CAT24AA04WI-G
onsemi
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
CAT24AA04WI-GT3
CAT24AA04WI-GT3
onsemi
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
CAT24AA08TDI-GT3
CAT24AA08TDI-GT3
onsemi
IC EEPROM 8KBIT I2C TSOT23-5
CAT24AA08WI-G
CAT24AA08WI-G
onsemi
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
CAT64LC40VGI Compare Parts
  • CAT64LC40VGI vs CAT93C86XI-T2
  • CAT64LC40VGI vs CAT93C86VI-TE13
  • CAT64LC40VGI vs CAT93C86VI-GT3
  • CAT64LC40VGI vs CAT93C86VI-G
  • CAT64LC40VGI vs CAT93C86VI-G
  • CAT64LC40VGI vs CAT93C86VI
  • CAT64LC40VGI vs CAT93C86VET-RM
  • CAT64LC40VGI vs CAT93C86V-TE13
  • CAT64LC40VGI vs CAT93C86V
  • CAT64LC40VGI vs CAT93C86SIT-QC
  • CAT64LC40VGI vs CAT93C86S
  • CAT64LC40VGI vs CAT93C86LI-G
  • CAT64LC40VGI vs CAT93C86LI
  • CAT64LC40VGI vs CAT93C86LI
  • CAT64LC40VGI vs CAT93C86L
  • CAT64LC40VGI vs CAT93C86BVI-GT3
  • CAT64LC40VGI vs CAT93C86BVE-GT3
  • CAT64LC40VGI vs CAT93C86BHU4I-GT3
  • CAT64LC40VGI vs CAT93C76ZD4I-GT3
  • CAT64LC40VGI vs CAT93C76VI-GT3
  • CAT64LC40VGI vs CAT93C76VI-G
  • CAT64LC40VGI vs CAT93C76VGI-T3
  • CAT64LC40VGI vs CAT93C76LI-G
  • CAT64LC40VGI vs CAT93C76BVI-GT3L
  • CAT64LC40VGI vs CAT93C76BVI-GT3
  • CAT64LC40VGI vs CAT93C76BHU4I-GT3
  • CAT64LC40VGI vs CAT93C66YI-GT3-ON
  • CAT64LC40VGI vs CAT93C66XI-T2
  • CAT64LC40VGI vs CAT93C66XI
  • CAT64LC40VGI vs CAT93C66VP2I-GT3
  • CAT64LC40VGI vs CAT93C66VI-GT3
  • CAT64LC40VGI vs CAT93C66VI-G
  • CAT64LC40VGI vs CAT93C66VI
  • CAT64LC40VGI vs CAT93C66VGI-1.8
  • CAT64LC40VGI vs CAT93C66VE-GT3
  • CAT64LC40VGI vs CAT93C66VE-G
  • CAT64LC40VGI vs CAT93C66V-TE13
  • CAT64LC40VGI vs CAT93C66V
  • CAT64LC40VGI vs CAT93C66SI-TE13
  • CAT64LC40VGI vs CAT93C66SI
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!