☰
BUF04701AIDGS
BUF04701AIDGS
Active
Description:  IC BUFFER 4 CIRCUIT 10VSSOP
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 43285
BUF04701AIDGS Specification
Specification
Part No
BUF04701AIDGS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Buffer
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
10V/μs
Gain Bandwidth Product
-
-3db Bandwidth
8 MHz
Current - Input Bias
1 pA
Voltage - Input Offset
1.5 mV
Current - Supply
1.1mA (x4 Channels)
Current - Output / Channel
32 mA
Voltage - Supply Span (Min)
3.5 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-VSSOP
BUF04701AIDGS PDF Datasheet
BUF04701AIDGS Related Parts
BUF03EJ
BUF03EJ
Analog Devices
IC BUFFER 1 CIRCUIT TO99
BUF04701AIPW
BUF04701AIPW
Texas Instruments
BUFFER AMPLIFIER, 4 FUNC, PDSO14
BUF602ID
BUF602ID
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDBVR
BUF602IDBVR
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVT
BUF602IDBVT
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVTG4
BUF602IDBVTG4
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDR
BUF602IDR
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDRG4
BUF602IDRG4
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF634AIDDAR
BUF634AIDDAR
Texas Instruments
IC OPAMP GP 1 CIRC 8SOPWRPAD
BUF634AIDR
BUF634AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
BUF634AIDRBR
BUF634AIDRBR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SON
BUF634F
BUF634F
Texas Instruments
IC BUFFER 1 CIRC DDPAK/TO263-5
BUF04701AIDGS Compare Parts
  • BUF04701AIDGS vs BUF634UG4
  • BUF04701AIDGS vs BUF634U/2K5
  • BUF04701AIDGS vs BUF634U
  • BUF04701AIDGS vs BUF634TG3
  • BUF04701AIDGS vs BUF634T
  • BUF04701AIDGS vs BUF634PG4
  • BUF04701AIDGS vs BUF634P
  • BUF04701AIDGS vs BUF634FKTTTE3
  • BUF04701AIDGS vs BUF634FKTTT
  • BUF04701AIDGS vs BUF634F/500E3
  • BUF04701AIDGS vs BUF634F/500
  • BUF04701AIDGS vs BUF634F
  • BUF04701AIDGS vs BUF634AIDRBR
  • BUF04701AIDGS vs BUF634AIDR
  • BUF04701AIDGS vs BUF634AIDDAR
  • BUF04701AIDGS vs BUF602IDRG4
  • BUF04701AIDGS vs BUF602IDR
  • BUF04701AIDGS vs BUF602IDBVTG4
  • BUF04701AIDGS vs BUF602IDBVT
  • BUF04701AIDGS vs BUF602IDBVR
  • BUF04701AIDGS vs BUF602ID
  • BUF04701AIDGS vs BUF04701AIPW
  • BUF04701AIDGS vs BUF03EJ
  • BUF04701AIDGS vs BUF03BIFJ
  • BUF04701AIDGS vs BUF600AP
  • BUF04701AIDGS vs BUF04701AIPW
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!