Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments BUF04701AIDGS
BUF04701AIDGS
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC BUFFER 4 CIRCUIT 10VSSOP
Manufacturer:
Texas Instruments
Datasheet:
BUF04701AIDGS Datasheet
History Price: Active
In Stock: 32155
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BUF04701AIDGS vs BUF03EJ
Part No
BUF04701AIDGS
BUF03EJ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Buffer
Buffer
Number of Circuits
4
1
Output Type
Rail-to-Rail
-
Slew Rate
10V/μs
250V/μs
Gain Bandwidth Product
-
63 MHz
-3db Bandwidth
8 MHz
-
Current - Input Bias
1 pA
150 pA
Voltage - Input Offset
1.5 mV
2 mV
Current - Supply
1.1mA (x4 Channels)
19mA
Current - Output / Channel
32 mA
100 mA
Voltage - Supply Span (Min)
3.5 V
36 V
Voltage - Supply Span (Max)
12 V
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
TO-99-8 Metal Can
Supplier Device Package
10-VSSOP
TO-99