Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Broadcom PEX8733-CA80BCG
PEX8733-CA80BCG
Active
Interface - Analog Switches - Special Purpose
Description:
PEX8733-CA80BC G
Manufacturer:
Broadcom
Datasheet:
PEX8733-CA80BCG Datasheet
History Price: Active
In Stock: 40320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PEX8733-CA80BCG Specification
Specification
Part No
PEX8733-CA80BCG
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Broadcom
Series
ExpressLane
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
PCI Express?
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
-
Number of Channels
32
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
Configurable
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
-
Package / Case
676-BGA, FCBGA
Supplier Device Package
676-FCBGA (27x27)
PEX8733-CA80BCG Related Parts
PEX8533-AA25BI G
Broadcom
IC PCI EXPRESS SWITCH 680BGA
PEX8603-AB-T RDK
Broadcom
IC PCI EXPRESS SWITCH
PEX8603-AB50NI G
Broadcom
IC PCI EXPRESS SWITCH 136AQFN
PEX8604-BA50BC G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8604-BA50BI G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8605-AB50NI G
Broadcom
IC PCI EXPRESS SWITCH 136AQFN
PEX8605-AB50TQI G
Broadcom
IC PCI EXPRESS SWITCH 128TQFP
PEX8606-BA50BC G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8606-BA50BI G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8609-BA50BC G
Broadcom
PEX8609-BA50BC G
PEX8609-BA50BI G
Broadcom
IC PCI EXPRESS SWITCH 196BGA
PEX8613-BA50BC G
Broadcom
PEX8613-BA50BC G
PEX8733-CA80BCG Compare Parts
PEX8733-CA80BCG vs PEX8764-AB80BI G
PEX8733-CA80BCG vs PEX8749-CA80BC G
PEX8733-CA80BCG vs PEX8748-CA80BC G
PEX8733-CA80BCG vs PEX8747-CA80BC G
PEX8733-CA80BCG vs PEX8733-CA80BC G
PEX8733-CA80BCG vs PEX8732-CA80BC G
PEX8733-CA80BCG vs PEX8725-CA80BC G
PEX8733-CA80BCG vs PEX8724-CA80BC G
PEX8733-CA80BCG vs PEX8718-AB80BI G
PEX8733-CA80BCG vs PEX8717-CA80BC G
PEX8733-CA80BCG vs PEX8716-CA80BC G
PEX8733-CA80BCG vs PEX8714-AB80BI G
PEX8733-CA80BCG vs PEX8713-CA80BC G
PEX8733-CA80BCG vs PEX8712-CA80BC G
PEX8733-CA80BCG vs PEX8696-AA50RBC G
PEX8733-CA80BCG vs PEX8696-AA50RBC F
PEX8733-CA80BCG vs PEX8680-AA50RBC G
PEX8733-CA80BCG vs PEX8680-AA50RBC F
PEX8733-CA80BCG vs PEX8664-AA50RBC G
PEX8733-CA80BCG vs PEX8664-AA50RBC F
PEX8733-CA80BCG vs PEX8649-AA50RBC G
PEX8733-CA80BCG vs PEX8648-BB50RBI G
PEX8733-CA80BCG vs PEX8648-BB50RBC G
PEX8733-CA80BCG vs PEX8648-BB50RBC F
PEX8733-CA80BCG vs PEX8636-AA50RBC G
PEX8733-CA80BCG vs PEX8632-BB50RBC G
PEX8733-CA80BCG vs PEX8632-BB50RBC F
PEX8733-CA80BCG vs PEX8624-BB50RBI G
PEX8733-CA80BCG vs PEX8624-BB50RBC G
PEX8733-CA80BCG vs PEX8624-BB50RBC F
PEX8733-CA80BCG vs PEX8618-BA50BC G
PEX8733-CA80BCG vs PEX8617-BA50BC G
PEX8733-CA80BCG vs PEX8616-BB50RBC G
PEX8733-CA80BCG vs PEX8616-BB50RBC F
PEX8733-CA80BCG vs PEX8615-BA50BI G
PEX8733-CA80BCG vs PEX8615-BA50BC G
PEX8733-CA80BCG vs PEX8614-BA50BC G
PEX8733-CA80BCG vs PEX8613-BA50BC G
PEX8733-CA80BCG vs PEX8609-BA50BI G
PEX8733-CA80BCG vs PEX8609-BA50BC G
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much