☰
HCPL-7840
HCPL-7840
Active
Description:  IC OPAMP ISOLATION 1 CIRC 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-7840 Datasheet
History Price: $10.71000
In Stock: 24720
HCPL-7840 Specification
Specification
Part No
HCPL-7840
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Isolation
Number of Circuits
1
Output Type
Differential
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
100 kHz
Current - Input Bias
500 nA
Voltage - Input Offset
300 μV
Current - Supply
10.86mA
Current - Output / Channel
15.5 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
HCPL-7840 Related Parts
HCPL-7510
HCPL-7510
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-000E
HCPL-7510-000E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-060
HCPL-7510-060
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-060E
HCPL-7510-060E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-300
HCPL-7510-300
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-300E
HCPL-7510-300E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-360
HCPL-7510-360
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-360E
HCPL-7510-360E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-500
HCPL-7510-500
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-500E
HCPL-7510-500E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-560
HCPL-7510-560
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-560E
HCPL-7510-560E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7840 Description
The Broadcom HCPL-7840 is a high-performance optocoupler designed for applications that require reliable electrical isolation and high-speed data transmission. This device is particularly suitable for use in industrial automation, power supply feedback, and communication systems, where maintaining signal integrity while ensuring safety from high voltages is essential. Below is a comprehensive overview of the HCPL-7840, including its specifications and parameters.

## Overview

The HCPL-7840 is an optocoupler that utilizes a Gallium Arsenide (GaAs) infrared LED and a high-speed photodetector. This combination allows the device to achieve fast switching speeds and high isolation levels, making it ideal for various applications that require both performance and safety. The HCPL-7840 is specifically designed to provide a high degree of linearity and low distortion, making it suitable for analog signal transmission.

## Key Features

1. High-Speed Operation: The HCPL-7840 supports data rates up to 10 Mbps, making it suitable for high-speed communication applications.

2. High Isolation Voltage: The device provides a high isolation voltage of 5000 VRMS, ensuring safe operation in high-voltage environments.

3. Wide Operating Temperature Range: The HCPL-7840 operates effectively over a temperature range of -40°C to +100°C, making it suitable for use in harsh industrial conditions.

4. Low Input Current: The device typically requires an input current of around 10 mA, which helps to minimize power consumption.

5. Compact Package Options: The HCPL-7840 is available in an 8-pin DIP (Dual In-line Package) or an 8-pin SOIC (Small Outline Integrated Circuit) package, facilitating easy integration into various circuit designs.

6. High Common Mode Rejection Ratio (CMRR): The device features a high CMRR, which helps to reduce the effects of noise and interference in signal transmission.

7. Linear Transfer Characteristics: The HCPL-7840 is designed to provide linear transfer characteristics, making it suitable for applications that require accurate analog signal transmission.

## Specifications

Here are the detailed specifications of the Broadcom HCPL-7840:

- Input Specifications:
- Input Current (IF): 10 mA (typical)
- Forward Voltage (VF): 1.2 V (typical at IF = 10 mA)
- Reverse Voltage (VR): 5 V (maximum)

- Output Specifications:
- Output Current (IO): 50 mA (maximum)
- Output Voltage (VO): 15 V (maximum)
- Output Rise Time (tr): 20 ns (typical)
- Output Fall Time (tf): 20 ns (typical)

- Electrical Isolation:
- Isolation Voltage (VISO): 5000 VRMS (minimum)
- Insulation Resistance: 10^12 Ω (minimum at 500 VDC)

- Temperature Characteristics:
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C

- Package Information:
- Package Type: 8-pin DIP or 8-pin SOIC
- Weight: Approximately 0.5 grams

## Applications

The HCPL-7840 is widely used in various applications, including:

- Industrial Automation: For isolating control signals in PLCs (Programmable Logic Controllers) and other industrial equipment, ensuring safe operation in high-voltage environments.

- Power Supplies: In feedback circuits for switching power supplies, where it is crucial to maintain isolation between the high-voltage and low-voltage sides.

- Data Communication: For isolating data lines in communication systems, preventing ground loops, and ensuring signal integrity.

- Analog Signal Transmission: Due to its linear transfer characteristics, the HCPL-7840 is suitable for applications that require accurate analog signal transmission, such as sensor interfacing.

## Conclusion

The Broadcom HCPL-7840 is a versatile and reliable optocoupler that meets the demands of high-speed data transmission and electrical isolation in various applications. Its high isolation voltage, wide operating temperature range, and compact packaging make it an ideal choice for engineers looking to enhance the safety and performance of their electronic designs. Whether in industrial automation, power supplies, or communication systems, the HCPL-7840 provides the necessary features to ensure effective and safe operation.
HCPL-7840 Compare Parts
  • HCPL-7840 vs HCPL-7851#200
  • HCPL-7840 vs HCPL-7851
  • HCPL-7840 vs HCPL-7850#300
  • HCPL-7840 vs HCPL-7850#200
  • HCPL-7840 vs HCPL-7850
  • HCPL-7840 vs HCPL-7840-560E
  • HCPL-7840 vs HCPL-7840-500E
  • HCPL-7840 vs HCPL-7840-360E
  • HCPL-7840 vs HCPL-7840-300E
  • HCPL-7840 vs HCPL-7840-060E
  • HCPL-7840 vs HCPL-7840-000E
  • HCPL-7840 vs HCPL-7840#560
  • HCPL-7840 vs HCPL-7840#500
  • HCPL-7840 vs HCPL-7840#360
  • HCPL-7840 vs HCPL-7840#300
  • HCPL-7840 vs HCPL-7800A-500E
  • HCPL-7840 vs HCPL-7800A-300E
  • HCPL-7840 vs HCPL-7800A-000E
  • HCPL-7840 vs HCPL-7800A#500
  • HCPL-7840 vs HCPL-7800A#300
  • HCPL-7840 vs HCPL-7800A
  • HCPL-7840 vs HCPL-7800-500E
  • HCPL-7840 vs HCPL-7800-300E
  • HCPL-7840 vs HCPL-7800-000E
  • HCPL-7840 vs HCPL-7800#500
  • HCPL-7840 vs HCPL-7800#300
  • HCPL-7840 vs HCPL-7800
  • HCPL-7840 vs HCPL-7520-560E
  • HCPL-7840 vs HCPL-7520-560
  • HCPL-7840 vs HCPL-7520-500E
  • HCPL-7840 vs HCPL-7520-360E
  • HCPL-7840 vs HCPL-7520-360
  • HCPL-7840 vs HCPL-7520-300E
  • HCPL-7840 vs HCPL-7520-300
  • HCPL-7840 vs HCPL-7520-060E
  • HCPL-7840 vs HCPL-7520-000E
  • HCPL-7840 vs HCPL-7520
  • HCPL-7840 vs HCPL-7510-560E
  • HCPL-7840 vs HCPL-7510-560
  • HCPL-7840 vs HCPL-7510-500E
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again