☰
HCPL-7560
HCPL-7560
Discontinued
Description:  IC ISOLATED MODULE 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-7560 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 49440
HCPL-7560 Specification
Specification
Part No
HCPL-7560
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module
Number of Channels
4
Resolution (Bits)
-
Sampling Rate (Per Second)
-
Data Interface
-
Voltage Supply Source
-
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
HCPL-7560 Related Parts
HCPL-7560-000E
HCPL-7560-000E
Broadcom
IC SIGMA-DELTA MOD 8BIT 8DIP
HCPL-7560-060
HCPL-7560-060
Broadcom
IC ISOLATED MODULE 8BIT 8DIP
HCPL-7560-300E
HCPL-7560-300E
Broadcom
IC SIGMA-DELTA MOD 8BIT 8SMD
HCPL-7560-360
HCPL-7560-360
Broadcom
IC ISOLATED MODULE 8BIT 8DIP
HCPL-7560-360E
HCPL-7560-360E
Broadcom
IC SIGMA-DELTA MOD 8BIT 8SMD
HCPL-7560-500
HCPL-7560-500
Broadcom
IC SIGMA-DELTA MOD 8BIT 8SMD
HCPL-7560-500E
HCPL-7560-500E
Broadcom
IC SIGMA-DELTA MOD 8BIT 8SMD
HCPL-7560-560
HCPL-7560-560
Broadcom
IC ISOLATED MODULE 8BIT 8DIP
HCPL-7560-560E
HCPL-7560-560E
Broadcom
IC SIGMA-DELTA MOD 8BIT 8SMD
HCPL-7860
HCPL-7860
Broadcom
IC ISOLATED MODULE 12BIT 8DIP
HCPL-7860#500
HCPL-7860#500
Broadcom
IC ISOLATED MODULE 12BIT 8SMD
HCPL-7860-000E
HCPL-7860-000E
Broadcom
IC ISOLATED MODULE 12BIT 8DIP
HCPL-7560 Compare Parts
  • HCPL-7560 vs HCPL-7860-300E
  • HCPL-7560 vs HCPL-7860-000E
  • HCPL-7560 vs HCPL-7860#500
  • HCPL-7560 vs HCPL-7860
  • HCPL-7560 vs HCPL-7560-560E
  • HCPL-7560 vs HCPL-7560-560
  • HCPL-7560 vs HCPL-7560-500E
  • HCPL-7560 vs HCPL-7560-500
  • HCPL-7560 vs HCPL-7560-360E
  • HCPL-7560 vs HCPL-7560-360
  • HCPL-7560 vs HCPL-7560-300E
  • HCPL-7560 vs HCPL-7560-060
  • HCPL-7560 vs HCPL-7560-000E
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right