HCPL-7520-360
HCPL-7520-360
Discontinued
Description:  IC CURR SENSE 1 CIRCUIT 8DIPGW
Manufacturer:  Broadcom
History Price: Discontinued at Digi-Key
In Stock: 27200
HCPL-7520-360 Specification
Specification
Part No
HCPL-7520-360
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
100 kHz
Current - Input Bias
600 nA
Voltage - Input Offset
600 μV
Current - Supply
11.7mA
Current - Output / Channel
16 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
HCPL-7520-360 Related Parts
HCPL-7510
HCPL-7510
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-000E
HCPL-7510-000E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-060
HCPL-7510-060
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-060E
HCPL-7510-060E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-300
HCPL-7510-300
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-300E
HCPL-7510-300E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-360
HCPL-7510-360
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-360E
HCPL-7510-360E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-500
HCPL-7510-500
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-500E
HCPL-7510-500E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-560
HCPL-7510-560
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-560E
HCPL-7510-560E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7520-360 Description
The Broadcom HCPL-7520-360 is an advanced optocoupler (also known as an optoisolator) designed for use in high-performance, high-speed applications requiring isolation between input and output sections while maintaining signal integrity. This device is widely used in industrial control, power electronics, and communication systems to ensure that electrical isolation is maintained while allowing for fast data transmission with minimal distortion. The HCPL-7520-360 is part of Broadcom’s family of high-speed optocouplers, which combine fast switching speeds with precise electrical isolation and low power consumption.

## Key Features:

* Type: High-speed optocoupler
* Isolation Voltage: 2500VRMS (Root Mean Square)
* Data Rate: Up to 100 Mbps
* Input LED: High-efficiency, high-speed LED
* Output Type: High-speed photodiode, amplifier, and transistor stages
* Package Type: 8-pin PDIP (Plastic Dual In-line Package) or 8-pin SOIC (Small Outline Integrated Circuit) package options
* Operating Temperature Range: -40°C to +100°C
* Low Power Consumption: Designed to operate with minimal power dissipation
* High Isolation Voltage: Ensures safe signal transmission between circuits with differing voltage levels
* Low Output Skew: Ensures accurate and reliable signal timing in digital applications
* RoHS Compliant: Free from hazardous substances, aligning with environmental standards
* Compliance: UL, IEC, and VDE certified

## Detailed Specifications:

1. Isolation Voltage:

* The HCPL-7520-360 provides a 2500VRMS isolation voltage, which means it can effectively separate the input side from the output side, preventing harmful electrical surges, noise, and transients from passing between the circuits. This isolation is essential in protecting sensitive components in industrial, communication, and power control systems, especially when the input and output circuits are operating at different voltage levels or when there is a need for grounding separation.

2. Data Rate:

* The device supports high data rates of up to 100 Mbps, making it suitable for high-speed signal transmission applications, including data communications, industrial control systems, and pulse width modulation (PWM) systems. The high data rate ensures fast and reliable signal transfer between isolated sections of the circuit with minimal delay, which is critical in real-time systems.

3. Input LED and Efficiency:

* The HCPL-7520-360 optocoupler uses an input LED that is designed to offer high efficiency and fast switching. The LED is capable of rapidly switching on and off in response to input signals, enabling the optocoupler to handle high-speed data transmission while consuming minimal power. The efficient design of the LED ensures that the optocoupler operates within power limits while maintaining high performance.

4. Output Type:

* The output stage of the optocoupler includes a photodiode, amplifier, and transistor, ensuring reliable signal transmission with low output skew. This ensures that signals are transmitted accurately and with minimal distortion. The output transistor is capable of switching large currents with low voltage drop, making the optocoupler well-suited for controlling larger loads or interfacing with other digital systems.

5. Package Options:

* The HCPL-7520-360 is available in multiple package options, including the 8-pin PDIP and the 8-pin SOIC package. The PDIP package is a through-hole package that offers easy integration into standard circuit boards, while the SOIC package provides a smaller, surface-mount option, allowing for more compact designs and easier automation in high-density applications.

6. Operating Temperature Range:

* The device is designed to operate across a wide temperature range of -40°C to +100°C, making it suitable for use in industrial and automotive applications where the environment can fluctuate between extreme temperatures. This temperature range ensures that the optocoupler maintains reliable performance under varying environmental conditions, including high or low ambient temperatures.

7. Low Power Consumption:

* The HCPL-7520-360 is designed to operate with low power consumption, which is beneficial for power-sensitive applications. With its high efficiency and minimal power dissipation, the device helps reduce the overall energy consumption of systems, making it an environmentally friendly option for power-conscious designs.

8. Output Skew and Timing:

* The HCPL-7520-360 features low output skew, which means the time difference between the input and output transitions is minimized. This is important in high-speed digital applications where accurate timing is critical, such as in pulse width modulation (PWM) systems, signal conditioning, and digital data transmission.

9. RoHS Compliant:

* The HCPL-7520-360 complies with the RoHS (Restriction of Hazardous Substances) directive, ensuring that it is free from hazardous materials such as lead, mercury, cadmium, and other substances that can pose risks to health and the environment. This compliance ensures that the device meets international environmental standards, making it a safe choice for both manufacturers and end-users.

10. Certifications:

* The HCPL-7520-360 has several certifications, including UL, IEC, and VDE, which demonstrate that the device meets global standards for safety, reliability, and performance. These certifications are important for industries where safety and regulatory compliance are paramount, such as automotive, industrial automation, and telecommunications.

## Applications:

The Broadcom HCPL-7520-360 is ideal for a wide range of applications that require signal isolation, high-speed data transfer, and electrical protection. Some typical applications include:

1. Industrial Control Systems:

* The optocoupler is commonly used in industrial automation to provide electrical isolation between the control circuit and the load or actuator circuit. It helps protect control systems from high-voltage spikes or noise and ensures the integrity of control signals.

2. Switching Power Supplies:

* In switching power supplies (SMPS), the HCPL-7520-360 can be used for feedback isolation between the primary and secondary sides of the power supply. This allows for efficient regulation and feedback control while maintaining electrical isolation.

3. Data Communications:

* The high-speed data rate of up to 100 Mbps makes this optocoupler ideal for use in data communications systems, such as in isolation of communication lines, ensuring that data can be transmitted with minimal distortion while providing electrical isolation.

4. Motor Control:

* In motor control systems, the optocoupler provides electrical isolation between the control side and the power side, ensuring that the control signals are safe from high-voltage spikes that could occur in the power circuits driving motors or other heavy equipment.

5. Pulse Width Modulation (PWM):

* The HCPL-7520-360 can be used in PWM circuits where accurate signal isolation and fast switching are necessary to control power delivery to motors or other load systems. It provides precise timing and reduces power loss, making it suitable for energy-efficient control systems.

6. Telecommunications and Networking:

* This optocoupler is also used in telecommunications and networking equipment to isolate circuits within data transmission systems, protecting sensitive electronics from surges and noise while allowing high-speed data transfer.

7. Medical Equipment:

* The HCPL-7520-360 can be employed in medical systems to isolate the sensitive electronic control circuits from high-voltage systems, ensuring safe operation in environments where patient safety is critical.

8. Automotive Electronics:

* The wide temperature range and electrical isolation provided by the optocoupler make it suitable for use in automotive applications, including sensor isolation, control modules, and power management systems.

## Conclusion:

The Broadcom HCPL-7520-360 optocoupler is an excellent choice for high-speed data transmission applications that require electrical isolation, low power consumption, and fast switching times. With its high isolation voltage, low output skew, and wide operating temperature range, it is ideal for use in industrial, automotive, telecommunications, and medical applications. Its compliance with RoHS and international safety standards further enhances its appeal for a broad range of designs that prioritize both performance and safety. Whether used in motor control systems, data communications, or power supplies, the HCPL-7520-360 provides reliable isolation, ensuring the integrity and safety of critical electronic systems.
HCPL-7520-360 Compare Parts
  • HCPL-7520-360 vs HCPL-7851#200
  • HCPL-7520-360 vs HCPL-7851
  • HCPL-7520-360 vs HCPL-7850#300
  • HCPL-7520-360 vs HCPL-7850#200
  • HCPL-7520-360 vs HCPL-7850
  • HCPL-7520-360 vs HCPL-7840-560E
  • HCPL-7520-360 vs HCPL-7840-500E
  • HCPL-7520-360 vs HCPL-7840-360E
  • HCPL-7520-360 vs HCPL-7840-300E
  • HCPL-7520-360 vs HCPL-7840-060E
  • HCPL-7520-360 vs HCPL-7840-000E
  • HCPL-7520-360 vs HCPL-7840#560
  • HCPL-7520-360 vs HCPL-7840#500
  • HCPL-7520-360 vs HCPL-7840#360
  • HCPL-7520-360 vs HCPL-7840#300
  • HCPL-7520-360 vs HCPL-7840
  • HCPL-7520-360 vs HCPL-7800A-500E
  • HCPL-7520-360 vs HCPL-7800A-300E
  • HCPL-7520-360 vs HCPL-7800A-000E
  • HCPL-7520-360 vs HCPL-7800A#500
  • HCPL-7520-360 vs HCPL-7800A#300
  • HCPL-7520-360 vs HCPL-7800A
  • HCPL-7520-360 vs HCPL-7800-500E
  • HCPL-7520-360 vs HCPL-7800-300E
  • HCPL-7520-360 vs HCPL-7800-000E
  • HCPL-7520-360 vs HCPL-7800#500
  • HCPL-7520-360 vs HCPL-7800#300
  • HCPL-7520-360 vs HCPL-7800
  • HCPL-7520-360 vs HCPL-7520-560E
  • HCPL-7520-360 vs HCPL-7520-560
  • HCPL-7520-360 vs HCPL-7520-500E
  • HCPL-7520-360 vs HCPL-7520-360E
  • HCPL-7520-360 vs HCPL-7520-300E
  • HCPL-7520-360 vs HCPL-7520-300
  • HCPL-7520-360 vs HCPL-7520-060E
  • HCPL-7520-360 vs HCPL-7520-000E
  • HCPL-7520-360 vs HCPL-7520
  • HCPL-7520-360 vs HCPL-7510-560E
  • HCPL-7520-360 vs HCPL-7510-560
  • HCPL-7520-360 vs HCPL-7510-500E
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price