☰
BCM89610A2BMLG
BCM89610A2BMLG
Active
Description:  10/100/1000BASE-T SINGLE PORT AU
Manufacturer:  Broadcom
History Price: $9.47700
In Stock: 31095
BCM89610A2BMLG Specification
Specification
Part No
BCM89610A2BMLG
Category
Interface - Controllers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
-
Interface
-
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
BCM89610A2BMLG Related Parts
BCM53101EIMLG
BCM53101EIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101EKMLG
BCM53101EKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MIMLG
BCM53101MIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MKMLG
BCM53101MKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PIMLG
BCM53101PIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PKMLG
BCM53101PKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53118KQLEG
BCM53118KQLEG
Broadcom
IC ETHERNET SWITCH SPI
BCM53125SKMMLG
BCM53125SKMMLG
Broadcom
GIGABIT SWITCH
BCM53128IQLEG
BCM53128IQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128KQLEG
BCM53128KQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VIQLEG
BCM53128VIQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VKQLEG
BCM53128VKQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM89610A2BMLG Description
The Broadcom BCM89610A2BMLG is a highly advanced and integrated Ethernet switch device designed for a variety of networking applications, particularly in the realms of data centers, enterprise networks, and service provider environments. This device is part of Broadcom%27s extensive portfolio of networking solutions, which are known for their performance, scalability, and feature-rich capabilities. Below is a detailed overview of the BCM89610A2BMLG, including its specifications, features, and potential applications.

## Overview

The BCM89610A2BMLG is engineered to provide robust Layer 2 and Layer 3 switching capabilities, making it suitable for high-performance networking tasks. It is designed to handle a large volume of data traffic efficiently, ensuring low latency and high throughput. The device is particularly well-suited for applications that require high bandwidth and advanced networking features.

## Key Specifications

1. Architecture:
- The BCM89610A2BMLG features a multi-core architecture that allows for parallel processing of network packets. This architecture enhances the device%27s ability to manage high data rates and reduces processing delays.

2. Ports:
- The device typically supports a variety of Ethernet ports, including 10/100/1000 Mbps and 10 Gbps interfaces. It can accommodate multiple ports, making it flexible for different network configurations.
- The BCM89610A2BMLG can support up to 48 ports in a single device configuration, depending on the specific application and design.

3. Switching Capacity:
- The switching capacity of the BCM89610A2BMLG can reach several hundred Gbps, making it suitable for high-bandwidth applications such as data center interconnects and large enterprise networks.
- It supports non-blocking switching, ensuring that all ports can operate at full speed without contention.

4. Memory:
- The device includes integrated memory for packet buffering and processing, with options for external memory expansion to accommodate larger data flows.
- It typically supports several gigabytes of DRAM, which is essential for high-performance networking tasks.

5. Power Consumption:
- The BCM89610A2BMLG is designed with energy efficiency in mind, incorporating various power-saving features to minimize overall power consumption while maintaining performance.

6. Protocols Supported:
- The device supports a wide range of networking protocols, including:
- IEEE 802.1Q VLAN tagging for network segmentation
- Spanning Tree Protocol (STP) and Rapid Spanning Tree Protocol (RSTP) for loop prevention
- Multiple Spanning Tree Protocol (MSTP) for efficient network topology management
- Link Aggregation Control Protocol (LACP) for combining multiple network connections
- Quality of Service (QoS) features for traffic prioritization and management

7. Security Features:
- The BCM89610A2BMLG includes advanced security features such as Access Control Lists (ACLs), port security mechanisms, and support for secure management protocols to protect against unauthorized access.

8. Management and Monitoring:
- The device supports various management interfaces, including SNMP (Simple Network Management Protocol), CLI (Command Line Interface), and web-based management tools.
- It also includes features for network monitoring and diagnostics, enabling administrators to maintain optimal network performance and troubleshoot issues effectively.

9. Form Factor:
- The BCM89610A2BMLG is typically available in a compact form factor, making it suitable for integration into various networking equipment, including switches and routers.

## Applications

The Broadcom BCM89610A2BMLG is ideal for a range of applications, including:

- Data Center Networking: Its high throughput and low latency make it suitable for data center interconnects, server-to-server communications, and high-performance computing environments.
- Enterprise Networks: The device can be utilized in enterprise switches to provide reliable and efficient network connectivity, supporting a large number of users and devices.
- Service Provider Networks: It is also suitable for use in service provider environments, where scalability and performance are critical for delivering services to customers.

## Conclusion

The Broadcom BCM89610A2BMLG is a powerful and versatile Ethernet switch device that meets the demands of modern networking applications. With its advanced features, high performance, and support for a wide range of protocols, it is an excellent choice for organizations looking to enhance their network infrastructure. Whether deployed in data centers, enterprise networks, or service provider environments, the BCM89610A2BMLG delivers the performance, reliability, and scalability needed to support today%27s data-driven applications.
BCM89610A2BMLG Compare Parts
  • BCM89610A2BMLG vs BCM89810A2AMLGT
  • BCM89610A2BMLG vs BCM89810A2AMLG
  • BCM89610A2BMLG vs BCM84894B0IFSBG
  • BCM89610A2BMLG vs BCM84892B0IFSBG
  • BCM89610A2BMLG vs BCM84891B0IFSBG
  • BCM89610A2BMLG vs BCM84881B0IFSBG
  • BCM89610A2BMLG vs BCM84740A1KFSBG
  • BCM89610A2BMLG vs BCM56224B0KPBG
  • BCM89610A2BMLG vs BCM5389KFBG
  • BCM89610A2BMLG vs BCM5389KFB
  • BCM89610A2BMLG vs BCM5389IFBG
  • BCM89610A2BMLG vs BCM5387KFBG
  • BCM89610A2BMLG vs BCM53426A0KFSBG
  • BCM89610A2BMLG vs BCM53158XUB1KFBG
  • BCM89610A2BMLG vs BCM53158XUB0KFBG
  • BCM89610A2BMLG vs BCM53158XPB1KFBG
  • BCM89610A2BMLG vs BCM53158XPB0KFBG
  • BCM89610A2BMLG vs BCM53158XMB1KFBG
  • BCM89610A2BMLG vs BCM53158XMB0KFBG
  • BCM89610A2BMLG vs BCM53156XUB1KFBG
  • BCM89610A2BMLG vs BCM53156XUB0KFBG
  • BCM89610A2BMLG vs BCM53156XMB1KFBG
  • BCM89610A2BMLG vs BCM53156XMB0KFBG
  • BCM89610A2BMLG vs BCM53154MB1ILFBG
  • BCM89610A2BMLG vs BCM53134SKFBG
  • BCM89610A2BMLG vs BCM53134SIFBG
  • BCM89610A2BMLG vs BCM53134PKFBG
  • BCM89610A2BMLG vs BCM53134PIFBG
  • BCM89610A2BMLG vs BCM53134OKFBG
  • BCM89610A2BMLG vs BCM53134OIFBG
  • BCM89610A2BMLG vs BCM53134MKFBG
  • BCM89610A2BMLG vs BCM53134MIFBG
  • BCM89610A2BMLG vs BCM53128VKQLEG
  • BCM89610A2BMLG vs BCM53128VIQLEG
  • BCM89610A2BMLG vs BCM53128KQLEG
  • BCM89610A2BMLG vs BCM53128IQLEG
  • BCM89610A2BMLG vs BCM53125SKMMLG
  • BCM89610A2BMLG vs BCM53118KQLEG
  • BCM89610A2BMLG vs BCM53101PKMLG
  • BCM89610A2BMLG vs BCM53101PIMLG
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!