Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Broadcom BCM84891B0KFSBG
BCM84891B0KFSBG
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TXRX 11X11 SGL 10G/5G/2.5G HS
Manufacturer:
Broadcom
Datasheet:
BCM84891B0KFSBG Datasheet
History Price: $50.01750
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BCM84891B0KFSBG Specification
Specification
Part No
BCM84891B0KFSBG
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Protocol
-
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
2.5Gbps, 5Gbps, 10Gbps
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BCM84891B0KFSBG Related Parts
BCM5221A4KMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5221A4KPTG
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1IMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1IMLGT
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1KMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1KMLGT
Broadcom
IC TRANSCEIVER 1/1
BCM5241XA1KMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5248UA4KQMG
Broadcom
IC TRANSCEIVER 1/1 128QFP
BCM54282C1KFBG
Broadcom
CU QSGMII OCTAL GPHY
BCM54285C1KFBG
Broadcom
COMBO QSGMII OCTAL GPHY
BCM54610C1IMLG
Broadcom
SINGLE GIGABIT PHY
BCM54610C1KFBG
Broadcom
SINGLE GIGABIT PHY
BCM84891B0KFSBG Compare Parts
BCM84891B0KFSBG vs BCM89501BBQLEGT
BCM84891B0KFSBG vs BCM89501BBQLEG
BCM84891B0KFSBG vs BCM89200BBQLEG
BCM84891B0KFSBG vs BCM84892MA0KFSBG
BCM84891B0KFSBG vs BCM84892MA0IFSBG
BCM84891B0KFSBG vs BCM84892B0KFSBG
BCM84891B0KFSBG vs BCM84891MA0KFSBG
BCM84891B0KFSBG vs BCM84891LMA0KFEBG
BCM84891B0KFSBG vs BCM84891LB0KFEBG
BCM84891B0KFSBG vs BCM84891LB0IFEBG
BCM84891B0KFSBG vs BCM84886B0KFEBG
BCM84891B0KFSBG vs BCM84886B0IFEBG
BCM84891B0KFSBG vs BCM84881B0KFSBG
BCM84891B0KFSBG vs BCM6302KMLGT
BCM84891B0KFSBG vs BCM6302KMLG
BCM84891B0KFSBG vs BCM5482SHEA2KFBG
BCM84891B0KFSBG vs BCM5482SHEA2IFBG
BCM84891B0KFSBG vs BCM5482SHEA2IFB
BCM84891B0KFSBG vs BCM5482SHA2KFBG
BCM84891B0KFSBG vs BCM5482SHA2KFB
BCM84891B0KFSBG vs BCM5482SHA2IFBG
BCM84891B0KFSBG vs BCM5482SHA2IFB
BCM84891B0KFSBG vs BCM5482SHA1KFBG
BCM84891B0KFSBG vs BCM5482SHA1KFB
BCM84891B0KFSBG vs BCM5482SEA2KFBG
BCM84891B0KFSBG vs BCM5482SEA2IFBG
BCM84891B0KFSBG vs BCM5482SEA2IFB
BCM84891B0KFSBG vs BCM5482SA2KFBG
BCM84891B0KFSBG vs BCM5482SA2KFB
BCM84891B0KFSBG vs BCM5482SA2IFBG
BCM84891B0KFSBG vs BCM5482SA2IFB
BCM84891B0KFSBG vs BCM5482SA1KFBG
BCM84891B0KFSBG vs BCM5482SA1IFBG
BCM84891B0KFSBG vs BCM5482SA1IFB
BCM84891B0KFSBG vs BCM5482A2KFBG
BCM84891B0KFSBG vs BCM54811SA2IFBG
BCM84891B0KFSBG vs BCM5464SA1KRBG
BCM84891B0KFSBG vs BCM5464SA1IRBG
BCM84891B0KFSBG vs BCM5461SA3KFBG
BCM84891B0KFSBG vs BCM5461SA2KQMG
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.