BCM7405ZZKFEB03G
BCM7405ZZKFEB03G
Obsolete
Description:  IC SOC MIPS32/16E 400MHZ
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 15500
BCM7405ZZKFEB03G Specification
Specification
Part No
BCM7405ZZKFEB03G
Category
Embedded - System On Chip (SoC)
Manufacturer
Broadcom
Series
BCM7405
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
-
Core Processor
MIPS32?/16e
Flash Size
-
RAM Size
-
Peripherals
DDR2, DMA
Connectivity
EBI/EMI, Ethernet, UART/USART, USB
Speed
400MHz
Primary Attributes
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
BCM7405ZZKFEB03G Related Parts
BCM1122A4KEB
BCM1122A4KEB
Broadcom
UNIPROCESSOR SOC
BCM1122A4KEBG
BCM1122A4KEBG
Broadcom
UNIPROCESSOR SOC
BCM1125HA2K600
BCM1125HA2K600
Broadcom
UNIPROCESSOR SOC
BCM1125HA4K600
BCM1125HA4K600
Broadcom
UNIPROCESSOR SOC
BCM1125HA4K600G
BCM1125HA4K600G
Broadcom
UNIPROCESSOR SOC
BCM1125HA4K800G
BCM1125HA4K800G
Broadcom
UNIPROCESSOR SOC
BCM1125HB0K400G
BCM1125HB0K400G
Broadcom
MIP64 UNIPROCESSOR SOC
BCM1125HB0K600G
BCM1125HB0K600G
Broadcom
UNIPROCESSOR SOC
BCM1125HB0K800G
BCM1125HB0K800G
Broadcom
MIP64 UNIPROCESSOR SOC
BCM1480B0K800
BCM1480B0K800
Broadcom
UNIPROCESSOR SOC
BCM1480B1K900
BCM1480B1K900
Broadcom
UNIPROCESSOR SOC
BCM3218SF02
BCM3218SF02
Broadcom
DOCSIS EOC WITH ONE A/D SCDMA
BCM7405ZZKFEB03G Description
The Broadcom BCM7405ZZKFEB03G is a highly integrated system-on-chip (SoC) designed for digital television (DTV) applications, particularly in set-top boxes and smart TVs. This chip is part of Broadcom%27s BCM7405 family, which is known for its advanced features and capabilities in handling high-definition video content. Below is a detailed introduction to the BCM7405ZZKFEB03G, including its specifications and parameters.

## Overview

The BCM7405ZZKFEB03G is designed to provide a comprehensive solution for decoding and processing high-definition video signals. It supports various video formats and is optimized for performance, power efficiency, and integration. The chip is particularly suitable for applications that require high-quality video playback, such as streaming services, broadcast television, and multimedia playback.

## Key Specifications

1. Architecture: ARM Cortex-A53
2. Core Count: Quad-core processor
3. Clock Speed: Up to 1.5 GHz
4. Process Technology: 28nm
5. Memory Support:
- DDR3/DDR4 memory interface
- Up to 4GB of RAM
6. Video Decoding:
- Supports H.265 (HEVC), H.264, MPEG-2, and VP9 video codecs
- 4K Ultra HD (UHD) video decoding capabilities
- Hardware acceleration for video processing
7. Audio Decoding:
- Supports various audio formats, including Dolby Digital, DTS, and AAC
- Integrated audio processing capabilities
8. Connectivity:
- HDMI 2.0 output
- USB 3.0 interface
- Ethernet and Wi-Fi support for network connectivity
9. Graphics: Integrated GPU for rendering graphics and user interfaces
10. Power Consumption: Designed for low power consumption, making it suitable for energy-efficient devices

## Features

- High-Definition Video Support: The BCM7405ZZKFEB03G is capable of decoding high-definition video streams, making it ideal for modern DTV applications.
- Multi-Format Support: The chip supports a wide range of video and audio formats, ensuring compatibility with various media sources and streaming services.
- Enhanced User Experience: With its powerful processing capabilities, the BCM7405 enables smooth navigation and interaction within user interfaces, enhancing the overall user experience.
- Integration: The SoC integrates multiple functionalities, reducing the need for additional components and simplifying the design of DTV products.

## Applications

The BCM7405ZZKFEB03G is suitable for a variety of applications, including:

- Set-Top Boxes: Used in cable and satellite set-top boxes for decoding and processing video content.
- Smart TVs: Integrated into smart TVs to provide advanced streaming capabilities and support for various media formats.
- Media Players: Utilized in standalone media players for high-quality video playback.
- Streaming Devices: Ideal for devices focused on streaming services, providing the necessary processing power for smooth playback.

## Advantages

- Performance: The quad-core architecture and high clock speed ensure that the BCM7405ZZKFEB03G can handle demanding video processing tasks efficiently.
- Versatility: With support for multiple video and audio formats, the chip can cater to a wide range of media applications.
- Energy Efficiency: The 28nm process technology allows for lower power consumption, making it suitable for energy-conscious designs.

## Conclusion

The Broadcom BCM7405ZZKFEB03G is a powerful and versatile SoC designed for high-definition video applications. Its advanced features, including support for 4K video decoding, multi-format audio capabilities, and low power consumption, make it an excellent choice for modern digital television solutions. Whether used in set-top boxes, smart TVs, or streaming devices, the BCM7405ZZKFEB03G provides the performance and efficiency needed to meet the demands of today’s multimedia landscape.
BCM7405ZZKFEB03G Compare Parts
  • BCM7405ZZKFEB03G vs BCM85626IFSBG
  • BCM7405ZZKFEB03G vs BCM85625IFSBG
  • BCM7405ZZKFEB03G vs BCM85622WIFSBG
  • BCM7405ZZKFEB03G vs BCM85622IFSBG
  • BCM7405ZZKFEB03G vs BCM85620IFSBG
  • BCM7405ZZKFEB03G vs BCM7405ZZKFEB01G
  • BCM7405ZZKFEB03G vs BCM7405ZKFEB13G
  • BCM7405ZZKFEB03G vs BCM7405ZKFEB11G
  • BCM7405ZZKFEB03G vs BCM7405ZKFEB08G
  • BCM7405ZZKFEB03G vs BCM7405ZKFEB05G
  • BCM7405ZZKFEB03G vs BCM68654IFSBG
  • BCM7405ZZKFEB03G vs BCM68650A1IFSBG
  • BCM7405ZZKFEB03G vs BCM68570SL01
  • BCM7405ZZKFEB03G vs BCM6803SH01
  • BCM7405ZZKFEB03G vs BCM65116SA05
  • BCM7405ZZKFEB03G vs BCM6411SE01
  • BCM7405ZZKFEB03G vs BCM60321SC01
  • BCM7405ZZKFEB03G vs BCM60321SB02
  • BCM7405ZZKFEB03G vs BCM60321SB01
  • BCM7405ZZKFEB03G vs BCM60321KMLG
  • BCM7405ZZKFEB03G vs BCM5892PD0KFBG
  • BCM7405ZZKFEB03G vs BCM58103B0KFBG
  • BCM7405ZZKFEB03G vs BCM58101LB2KFBG
  • BCM7405ZZKFEB03G vs BCM58101LB0KFBG
  • BCM7405ZZKFEB03G vs BCM58101B2KFBG
  • BCM7405ZZKFEB03G vs BCM58101B0KFBG
  • BCM7405ZZKFEB03G vs BCM55524SD02
  • BCM7405ZZKFEB03G vs BCM55045B1IFSBG
  • BCM7405ZZKFEB03G vs BCM55030SF01
  • BCM7405ZZKFEB03G vs BCM53575B0KFSBG
  • BCM7405ZZKFEB03G vs BCM53575B0IFSBG
  • BCM7405ZZKFEB03G vs BCM53570B0KFSBG
  • BCM7405ZZKFEB03G vs BCM53570B0IFSBG
  • BCM7405ZZKFEB03G vs BCM47622LA1KFEBG
  • BCM7405ZZKFEB03G vs BCM47622A1KFEBG
  • BCM7405ZZKFEB03G vs BCM47622A1IFEBG
  • BCM7405ZZKFEB03G vs BCM47452SN01
  • BCM7405ZZKFEB03G vs BCM47452SM02
  • BCM7405ZZKFEB03G vs BCM47452SAF01
  • BCM7405ZZKFEB03G vs BCM47452B0KRFBG
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!