☰
BCM68570SJ01
BCM68570SJ01
Obsolete
Description:  68570 CHIPSET FOR SAGEM/TNW
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 40720
BCM68570SJ01 Specification
Specification
Part No
BCM68570SJ01
Category
Interface - Controllers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
-
Interface
-
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
BCM68570SJ01 Related Parts
BCM53101EIMLG
BCM53101EIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101EKMLG
BCM53101EKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MIMLG
BCM53101MIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MKMLG
BCM53101MKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PIMLG
BCM53101PIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PKMLG
BCM53101PKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53118KQLEG
BCM53118KQLEG
Broadcom
IC ETHERNET SWITCH SPI
BCM53125SKMMLG
BCM53125SKMMLG
Broadcom
GIGABIT SWITCH
BCM53128IQLEG
BCM53128IQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128KQLEG
BCM53128KQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VIQLEG
BCM53128VIQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VKQLEG
BCM53128VKQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM68570SJ01 Description

The Broadcom BCM68570SJ01 is a highly integrated system-on-chip (SoC) designed primarily for broadband applications, particularly in the realm of digital subscriber line (DSL) and fiber-to-the-home (FTTH) technologies. This device offers high performance, advanced features, and excellent reliability, making it suitable for various networking devices such as routers, gateways, and residential gateways.

## Key Specifications

1. Architecture:
- Processor: Dual-core ARM Cortex-A9 processor.
- Clock Speed: Up to 1 GHz, providing sufficient processing power for demanding applications.

2. Memory:
- DRAM Support: Supports DDR3 memory up to 1 GB.
- Flash Memory Interface: Integrated interface for external flash memory, supporting NAND and NOR types.

3. Connectivity:
- Ethernet Ports:
- Up to 5 Gigabit Ethernet ports for high-speed wired connections.
- DSL Modem:
- Integrated ADSL2+/VDSL2 modem for broadband access, supporting both upstream and downstream data rates.
- Wi-Fi:
- Built-in support for dual-band Wi-Fi (802.11ac/n).
- Multiple antennas for MIMO (Multiple Input Multiple Output) support, enhancing wireless performance.

4. Performance:
- Data Throughput: Capable of handling high data throughput, essential for high-definition video streaming and online gaming.
- QoS: Supports Quality of Service (QoS) features to prioritize traffic and ensure optimal performance for different applications.

5. Security:
- Encryption: Hardware acceleration for encryption and decryption processes, ensuring secure communications.
- Firewall: Built-in firewall capabilities to protect against unauthorized access and attacks.

6. Power Management:
- Power Consumption: Designed for low power consumption, making it suitable for energy-efficient devices.
- Sleep Modes: Various power-saving modes available for reduced energy usage during idle periods.

7. Interface Support:
- USB Ports: USB 2.0 and USB 3.0 interfaces for connecting peripheral devices.
- Serial Interfaces: UART, SPI, and I2C interfaces for various connectivity options with external components.

## Applications

The Broadcom BCM68570SJ01 is ideal for:

- Home Networking Devices: Used in residential gateways and routers providing high-speed internet access.
- Small and Medium-sized Enterprises (SMEs): Suitable for business routers that require robust networking capabilities.
- Service Providers: Deployed in devices offered by ISPs for DSL and FTTH solutions.

## Conclusion

The Broadcom BCM68570SJ01 is a versatile and powerful SoC, specifically designed to meet the needs of modern broadband applications. Its combination of high processing power, extensive connectivity options, and integrated security features makes it an excellent choice for manufacturers looking to build advanced networking devices. For more information, including detailed technical documentation, please refer to Broadcom's official resources.
BCM68570SJ01 Compare Parts
  • BCM68570SJ01 vs BCM89810A2AMLGT
  • BCM68570SJ01 vs BCM89810A2AMLG
  • BCM68570SJ01 vs BCM84894B0IFSBG
  • BCM68570SJ01 vs BCM84892B0IFSBG
  • BCM68570SJ01 vs BCM84891B0IFSBG
  • BCM68570SJ01 vs BCM84881B0IFSBG
  • BCM68570SJ01 vs BCM84740A1KFSBG
  • BCM68570SJ01 vs BCM56224B0KPBG
  • BCM68570SJ01 vs BCM5389KFBG
  • BCM68570SJ01 vs BCM5389KFB
  • BCM68570SJ01 vs BCM5389IFBG
  • BCM68570SJ01 vs BCM5387KFBG
  • BCM68570SJ01 vs BCM53426A0KFSBG
  • BCM68570SJ01 vs BCM53158XUB1KFBG
  • BCM68570SJ01 vs BCM53158XUB0KFBG
  • BCM68570SJ01 vs BCM53158XPB1KFBG
  • BCM68570SJ01 vs BCM53158XPB0KFBG
  • BCM68570SJ01 vs BCM53158XMB1KFBG
  • BCM68570SJ01 vs BCM53158XMB0KFBG
  • BCM68570SJ01 vs BCM53156XUB1KFBG
  • BCM68570SJ01 vs BCM53156XUB0KFBG
  • BCM68570SJ01 vs BCM53156XMB1KFBG
  • BCM68570SJ01 vs BCM53156XMB0KFBG
  • BCM68570SJ01 vs BCM53154MB1ILFBG
  • BCM68570SJ01 vs BCM53134SKFBG
  • BCM68570SJ01 vs BCM53134SIFBG
  • BCM68570SJ01 vs BCM53134PKFBG
  • BCM68570SJ01 vs BCM53134PIFBG
  • BCM68570SJ01 vs BCM53134OKFBG
  • BCM68570SJ01 vs BCM53134OIFBG
  • BCM68570SJ01 vs BCM53134MKFBG
  • BCM68570SJ01 vs BCM53134MIFBG
  • BCM68570SJ01 vs BCM53128VKQLEG
  • BCM68570SJ01 vs BCM53128VIQLEG
  • BCM68570SJ01 vs BCM53128KQLEG
  • BCM68570SJ01 vs BCM53128IQLEG
  • BCM68570SJ01 vs BCM53125SKMMLG
  • BCM68570SJ01 vs BCM53118KQLEG
  • BCM68570SJ01 vs BCM53101PKMLG
  • BCM68570SJ01 vs BCM53101PIMLG
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!