☰
BCM68460A1KRFBG
BCM68460A1KRFBG
Active
Description:  EPON HGU
Manufacturer:  Broadcom
History Price: $12.63601
In Stock: 7900
BCM68460A1KRFBG Specification
Specification
Part No
BCM68460A1KRFBG
Category
Interface - Controllers
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
-
Interface
-
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
BCM68460A1KRFBG Related Parts
BCM53101EIMLG
BCM53101EIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101EKMLG
BCM53101EKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MIMLG
BCM53101MIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MKMLG
BCM53101MKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PIMLG
BCM53101PIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PKMLG
BCM53101PKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53118KQLEG
BCM53118KQLEG
Broadcom
IC ETHERNET SWITCH SPI
BCM53125SKMMLG
BCM53125SKMMLG
Broadcom
GIGABIT SWITCH
BCM53128IQLEG
BCM53128IQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128KQLEG
BCM53128KQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VIQLEG
BCM53128VIQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VKQLEG
BCM53128VKQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM68460A1KRFBG Description
The Broadcom BCM68460A1KRFBG is a highly integrated system-on-chip (SoC) designed for advanced broadband networking applications, particularly in the context of residential gateways, routers, and other networking devices. This SoC is part of Broadcom%27s extensive portfolio of networking solutions and is engineered to deliver high performance, efficiency, and flexibility for service providers and equipment manufacturers.

## Overview

The BCM68460 is designed to support a wide range of broadband technologies, including DSL, fiber, and cable, making it suitable for various deployment scenarios. It integrates multiple functionalities into a single chip, which helps reduce system complexity and cost while enhancing performance. This SoC is particularly well-suited for applications requiring high-speed internet access, robust security features, and advanced networking capabilities.

## Key Specifications

1. Architecture:
- The BCM68460 features a multi-core ARM-based processor architecture, typically with dual or quad-core configurations, providing the necessary computational power for handling complex networking tasks and protocols.
- The architecture is optimized for high-performance data processing, enabling efficient multitasking and improved performance in data-intensive applications.

2. Broadband Technology Support:
- The SoC supports various broadband standards, including:
- ADSL, ADSL2+, and VDSL2 for DSL connections.
- GPON (Gigabit Passive Optical Network) for fiber-optic connections.
- DOCSIS (Data Over Cable Service Interface Specification) for cable modem applications.
- This versatility allows the BCM68460 to be used in a wide range of networking devices.

3. Integrated Features:
- The BCM68460 integrates several key components, including:
- A built-in DSL modem, which simplifies the design and reduces the need for external components.
- Multiple Gigabit Ethernet ports for connecting to local area networks (LANs).
- USB interfaces for connecting peripheral devices, such as storage or printers.
- Integrated Wi-Fi capabilities, supporting dual-band (2.4 GHz and 5 GHz) wireless connectivity.

4. Performance:
- The device is designed to deliver high throughput, supporting data rates of up to 1 Gbps or more, depending on the specific broadband technology used.
- It features advanced Quality of Service (QoS) capabilities, allowing for efficient traffic management and prioritization of critical applications, such as video streaming and online gaming.

5. Power Management:
- The BCM68460 is designed with energy efficiency in mind, incorporating power-saving features that help reduce overall power consumption.
- It supports various power modes to optimize energy usage based on the operational state of the device, contributing to lower operational costs for service providers.

6. Security Features:
- The SoC includes built-in security features to protect against unauthorized access and ensure secure data transmission.
- It supports various encryption protocols, secure boot mechanisms, and firewall capabilities to enhance the overall security of the broadband device.

7. Operating Conditions:
- The BCM68460 is designed to operate in a wide temperature range, typically from -40°C to 85°C, making it suitable for deployment in various environments, including outdoor and industrial settings.

8. Package Type:
- The device is available in a compact package, facilitating integration into various hardware designs, including residential gateways, DSL modems, and cable routers.

9. Applications:
- The BCM68460 is ideal for use in:
- Residential gateways and DSL routers.
- Fiber-to-the-home (FTTH) devices.
- Cable modems and integrated access devices (IADs) for service providers.
- Other broadband access equipment requiring high performance and reliability.

## Conclusion

The Broadcom BCM68460A1KRFBG is a versatile and powerful system-on-chip solution that meets the demands of modern broadband networking applications. With its support for multiple broadband technologies, high throughput capabilities, and integrated features, it is well-suited for a variety of applications in the telecommunications and networking sectors. The BCM68460 enables service providers to deliver high-speed internet access and enhanced services to their customers, making it a valuable component in the evolving landscape of broadband technology. Its combination of performance, efficiency, and security makes it an ideal choice for next-generation networking devices.
BCM68460A1KRFBG Compare Parts
  • BCM68460A1KRFBG vs BCM89810A2AMLGT
  • BCM68460A1KRFBG vs BCM89810A2AMLG
  • BCM68460A1KRFBG vs BCM84894B0IFSBG
  • BCM68460A1KRFBG vs BCM84892B0IFSBG
  • BCM68460A1KRFBG vs BCM84891B0IFSBG
  • BCM68460A1KRFBG vs BCM84881B0IFSBG
  • BCM68460A1KRFBG vs BCM84740A1KFSBG
  • BCM68460A1KRFBG vs BCM56224B0KPBG
  • BCM68460A1KRFBG vs BCM5389KFBG
  • BCM68460A1KRFBG vs BCM5389KFB
  • BCM68460A1KRFBG vs BCM5389IFBG
  • BCM68460A1KRFBG vs BCM5387KFBG
  • BCM68460A1KRFBG vs BCM53426A0KFSBG
  • BCM68460A1KRFBG vs BCM53158XUB1KFBG
  • BCM68460A1KRFBG vs BCM53158XUB0KFBG
  • BCM68460A1KRFBG vs BCM53158XPB1KFBG
  • BCM68460A1KRFBG vs BCM53158XPB0KFBG
  • BCM68460A1KRFBG vs BCM53158XMB1KFBG
  • BCM68460A1KRFBG vs BCM53158XMB0KFBG
  • BCM68460A1KRFBG vs BCM53156XUB1KFBG
  • BCM68460A1KRFBG vs BCM53156XUB0KFBG
  • BCM68460A1KRFBG vs BCM53156XMB1KFBG
  • BCM68460A1KRFBG vs BCM53156XMB0KFBG
  • BCM68460A1KRFBG vs BCM53154MB1ILFBG
  • BCM68460A1KRFBG vs BCM53134SKFBG
  • BCM68460A1KRFBG vs BCM53134SIFBG
  • BCM68460A1KRFBG vs BCM53134PKFBG
  • BCM68460A1KRFBG vs BCM53134PIFBG
  • BCM68460A1KRFBG vs BCM53134OKFBG
  • BCM68460A1KRFBG vs BCM53134OIFBG
  • BCM68460A1KRFBG vs BCM53134MKFBG
  • BCM68460A1KRFBG vs BCM53134MIFBG
  • BCM68460A1KRFBG vs BCM53128VKQLEG
  • BCM68460A1KRFBG vs BCM53128VIQLEG
  • BCM68460A1KRFBG vs BCM53128KQLEG
  • BCM68460A1KRFBG vs BCM53128IQLEG
  • BCM68460A1KRFBG vs BCM53125SKMMLG
  • BCM68460A1KRFBG vs BCM53118KQLEG
  • BCM68460A1KRFBG vs BCM53101PKMLG
  • BCM68460A1KRFBG vs BCM53101PIMLG
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!