☰
BCM6369SW01
BCM6369SW01
Obsolete
Description:  6369 GE
Manufacturer:  Broadcom
Datasheet:   BCM6369SW01 Datasheet
History Price: Obsolete
In Stock: 21180
BCM6369SW01 Specification
Specification
Part No
BCM6369SW01
Category
Interface - Controllers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
-
Interface
-
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
BCM6369SW01 Related Parts
BCM53101EIMLG
BCM53101EIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101EKMLG
BCM53101EKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MIMLG
BCM53101MIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MKMLG
BCM53101MKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PIMLG
BCM53101PIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PKMLG
BCM53101PKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53118KQLEG
BCM53118KQLEG
Broadcom
IC ETHERNET SWITCH SPI
BCM53125SKMMLG
BCM53125SKMMLG
Broadcom
GIGABIT SWITCH
BCM53128IQLEG
BCM53128IQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128KQLEG
BCM53128KQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VIQLEG
BCM53128VIQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VKQLEG
BCM53128VKQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM6369SW01 Description
The Broadcom BCM6369SW01 is a highly integrated system-on-chip (SoC) designed for broadband applications, particularly in the areas of DSL (Digital Subscriber Line) and fiber-to-the-home (FTTH) solutions. This chip is part of Broadcom%27s extensive portfolio of networking and broadband technologies, aimed at providing high-performance connectivity for both residential and commercial users.

## Overview

The BCM6369SW01 is engineered to deliver a comprehensive solution for high-speed internet access, integrating various functionalities into a single chip. This integration helps reduce the overall component count in devices, leading to lower manufacturing costs and improved reliability. The chip is particularly suitable for use in routers, gateways, and other networking devices.

## Key Features

1. Architecture:
- The BCM6369SW01 is built on a multi-core architecture, typically featuring ARM-based processing cores. This design allows for efficient multitasking and high-performance data processing, making it suitable for handling multiple simultaneous connections.

2. Processing Power:
- The SoC generally operates at clock speeds of around 1 GHz or higher, providing sufficient processing power to manage complex networking tasks and support high-speed data transmission.

3. Integrated DSL Modem:
- A significant feature of the BCM6369SW01 is its integrated DSL modem, which supports various DSL standards, including ADSL, ADSL2+, and VDSL2. This integration simplifies the design of broadband devices and enhances their performance by reducing latency and improving data throughput.

4. Ethernet Interfaces:
- The chip typically includes multiple Ethernet ports, supporting 10/100/1000 Mbps (Gigabit) connections. This allows for flexible networking options, enabling users to connect multiple devices directly to the router or gateway.

5. Wireless Connectivity:
- While the BCM6369SW01 is primarily focused on wired connectivity, it can be paired with external wireless modules to provide Wi-Fi capabilities. This flexibility allows manufacturers to create versatile products that meet various consumer needs, including dual-band Wi-Fi support.

6. Memory Support:
- The SoC supports various types of memory, including DDR3 and DDR4 RAM, which enhances its performance in handling multiple tasks and high-speed data processing. The memory interface is designed to provide high bandwidth, ensuring smooth operation even under heavy loads.

7. Power Management:
- Broadcom has incorporated advanced power management features into the BCM6369SW01, allowing for efficient energy consumption. This is particularly important for devices that are always on, such as routers and gateways, as it helps reduce operational costs and environmental impact.

8. Security Features:
- The chip includes built-in security features to protect against unauthorized access and ensure secure data transmission. This may include hardware-based encryption, secure boot capabilities, and support for various security protocols, ensuring that user data remains safe.

9. Application Support:
- The BCM6369SW01 is designed to support a wide range of applications, including home networking, VoIP (Voice over Internet Protocol), IPTV (Internet Protocol Television), and smart home devices. Its versatility makes it suitable for various consumer electronics, catering to the growing demand for connected devices.

10. Development and Integration:
- Broadcom provides comprehensive development tools and support for manufacturers looking to integrate the BCM6369SW01 into their products. This includes reference designs, software development kits (SDKs), and technical documentation, facilitating a smoother development process.

## Specifications

While specific specifications may vary based on the implementation and manufacturer, the following are typical parameters associated with the BCM6369SW01:

- CPU Architecture: ARM Cortex-A series (multi-core)
- Clock Speed: Up to 1 GHz
- Integrated DSL Modem: Supports ADSL, ADSL2+, VDSL2
- Ethernet Ports: Multiple 10/100/1000 Mbps (Gigabit) ports
- Memory Support: DDR3/DDR4 RAM
- Wireless Support: Compatible with external Wi-Fi modules (dual-band support)
- Power Consumption: Optimized for low power usage
- Security Features: Hardware encryption, secure boot, support for security protocols

## Conclusion

The Broadcom BCM6369SW01 is a robust and versatile SoC that addresses the growing demand for high-speed broadband connectivity. Its combination of integrated DSL modem capabilities, powerful processing, and support for various networking standards makes it an ideal choice for manufacturers looking to develop next-generation broadband devices. With its focus on performance, efficiency, and security, the BCM6369SW01 is well-positioned to meet the needs of both consumers and service providers in an increasingly connected world.
BCM6369SW01 Compare Parts
  • BCM6369SW01 vs BCM89810A2AMLGT
  • BCM6369SW01 vs BCM89810A2AMLG
  • BCM6369SW01 vs BCM84894B0IFSBG
  • BCM6369SW01 vs BCM84892B0IFSBG
  • BCM6369SW01 vs BCM84891B0IFSBG
  • BCM6369SW01 vs BCM84881B0IFSBG
  • BCM6369SW01 vs BCM84740A1KFSBG
  • BCM6369SW01 vs BCM56224B0KPBG
  • BCM6369SW01 vs BCM5389KFBG
  • BCM6369SW01 vs BCM5389KFB
  • BCM6369SW01 vs BCM5389IFBG
  • BCM6369SW01 vs BCM5387KFBG
  • BCM6369SW01 vs BCM53426A0KFSBG
  • BCM6369SW01 vs BCM53158XUB1KFBG
  • BCM6369SW01 vs BCM53158XUB0KFBG
  • BCM6369SW01 vs BCM53158XPB1KFBG
  • BCM6369SW01 vs BCM53158XPB0KFBG
  • BCM6369SW01 vs BCM53158XMB1KFBG
  • BCM6369SW01 vs BCM53158XMB0KFBG
  • BCM6369SW01 vs BCM53156XUB1KFBG
  • BCM6369SW01 vs BCM53156XUB0KFBG
  • BCM6369SW01 vs BCM53156XMB1KFBG
  • BCM6369SW01 vs BCM53156XMB0KFBG
  • BCM6369SW01 vs BCM53154MB1ILFBG
  • BCM6369SW01 vs BCM53134SKFBG
  • BCM6369SW01 vs BCM53134SIFBG
  • BCM6369SW01 vs BCM53134PKFBG
  • BCM6369SW01 vs BCM53134PIFBG
  • BCM6369SW01 vs BCM53134OKFBG
  • BCM6369SW01 vs BCM53134OIFBG
  • BCM6369SW01 vs BCM53134MKFBG
  • BCM6369SW01 vs BCM53134MIFBG
  • BCM6369SW01 vs BCM53128VKQLEG
  • BCM6369SW01 vs BCM53128VIQLEG
  • BCM6369SW01 vs BCM53128KQLEG
  • BCM6369SW01 vs BCM53128IQLEG
  • BCM6369SW01 vs BCM53125SKMMLG
  • BCM6369SW01 vs BCM53118KQLEG
  • BCM6369SW01 vs BCM53101PKMLG
  • BCM6369SW01 vs BCM53101PIMLG
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!