☰
BCM6302KMLG
BCM6302KMLG
Obsolete
Description:  IC ADSL LINE DRIVER 20QFN
Manufacturer:  Broadcom
Datasheet:   BCM6302KMLG Datasheet
History Price: Obsolete
In Stock: 11840
BCM6302KMLG Specification
Specification
Part No
BCM6302KMLG
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Protocol
-
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
20-QFN
Supplier Device Package
20-QFN
BCM6302KMLG Related Parts
BCM5221A4KMLG
BCM5221A4KMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5221A4KPTG
BCM5221A4KPTG
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1IMLG
BCM5241A1IMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1IMLGT
BCM5241A1IMLGT
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1KMLG
BCM5241A1KMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1KMLGT
BCM5241A1KMLGT
Broadcom
IC TRANSCEIVER 1/1
BCM5241XA1KMLG
BCM5241XA1KMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5248UA4KQMG
BCM5248UA4KQMG
Broadcom
IC TRANSCEIVER 1/1 128QFP
BCM54282C1KFBG
BCM54282C1KFBG
Broadcom
CU QSGMII OCTAL GPHY
BCM54285C1KFBG
BCM54285C1KFBG
Broadcom
COMBO QSGMII OCTAL GPHY
BCM54610C1IMLG
BCM54610C1IMLG
Broadcom
SINGLE GIGABIT PHY
BCM54610C1KFBG
BCM54610C1KFBG
Broadcom
SINGLE GIGABIT PHY
BCM6302KMLG Description
The Broadcom BCM6302KMLG is a highly integrated system-on-chip (SoC) designed for broadband applications, particularly in the realm of digital subscriber line (DSL) technology. This chip is part of Broadcom%27s extensive portfolio of networking and communication solutions, aimed at providing high-performance connectivity for residential and commercial environments. Below is a detailed overview of its specifications, features, and applications.

## Overview

The BCM6302KMLG is specifically engineered to support ADSL (Asymmetric Digital Subscriber Line) and ADSL2/2+ technologies, making it suitable for high-speed internet access over traditional copper telephone lines. Its integration of various functionalities into a single chip helps reduce the overall system cost and complexity while enhancing performance.

## Key Specifications

1. Architecture:
- Core: The BCM6302KMLG features a highly efficient architecture that combines a digital signal processor (DSP) with a microcontroller, enabling effective processing of DSL signals and management of network protocols.

2. DSL Standards:
- Supported Standards: ADSL, ADSL2, and ADSL2+.
- Data Rates: Capable of supporting downstream data rates of up to 24 Mbps and upstream rates of up to 1 Mbps, depending on the line conditions and configuration.

3. Integrated Features:
- Line Interface: Integrated line driver and receiver for direct connection to the telephone line, simplifying design and reducing component count.
- Echo Cancellation: Advanced echo cancellation technology to improve voice quality and data transmission reliability.
- Interleaving: Support for interleaving to enhance error correction and improve performance over long distances.

4. Memory:
- Integrated Memory: On-chip memory for buffering and processing data, which helps in reducing latency and improving throughput.
- External Memory Support: Capability to interface with external memory for additional storage needs.

5. Networking Interfaces:
- Ethernet: Integrated Ethernet MAC (Media Access Control) for connecting to local area networks (LANs).
- USB: Support for USB interfaces, allowing for easy connectivity with various peripherals and devices.

6. Power Management:
- Power Supply: Operates typically at 3.3V, with low power consumption features to enhance energy efficiency.
- Sleep Modes: Various power-saving modes to reduce power consumption during idle periods.

7. Temperature Range:
- Operating Temperature: Designed to operate in a wide temperature range, typically from -40°C to +85°C, making it suitable for both consumer and industrial applications.

8. Package Type:
- Form Factor: Available in a compact LQFP (Low-Profile Quad Flat Package) or similar package types, facilitating easy integration into various designs.

## Applications

The Broadcom BCM6302KMLG is designed for a variety of applications, including:

- ADSL Modems: Used in standalone ADSL modems for residential and small business internet access.
- Integrated Gateway Devices: Found in DSL routers and gateways that combine DSL connectivity with Wi-Fi and Ethernet networking.
- VoIP Applications: Suitable for Voice over IP (VoIP) applications, providing high-quality voice transmission alongside data services.
- Telecommunications Equipment: Utilized in various telecommunications infrastructure equipment, enhancing broadband access capabilities.

## Conclusion

The Broadcom BCM6302KMLG is a powerful and versatile SoC that plays a crucial role in enabling high-speed broadband connectivity through ADSL technologies. Its integration of multiple functionalities into a single chip not only simplifies design but also enhances performance and reliability. With its support for various DSL standards, advanced features, and low power consumption, the BCM6302KMLG is an excellent choice for manufacturers and developers looking to create efficient and effective broadband solutions for a wide range of applications.
BCM6302KMLG Compare Parts
  • BCM6302KMLG vs BCM89501BBQLEGT
  • BCM6302KMLG vs BCM89501BBQLEG
  • BCM6302KMLG vs BCM89200BBQLEG
  • BCM6302KMLG vs BCM84892MA0KFSBG
  • BCM6302KMLG vs BCM84892MA0IFSBG
  • BCM6302KMLG vs BCM84892B0KFSBG
  • BCM6302KMLG vs BCM84891MA0KFSBG
  • BCM6302KMLG vs BCM84891LMA0KFEBG
  • BCM6302KMLG vs BCM84891LB0KFEBG
  • BCM6302KMLG vs BCM84891LB0IFEBG
  • BCM6302KMLG vs BCM84891B0KFSBG
  • BCM6302KMLG vs BCM84886B0KFEBG
  • BCM6302KMLG vs BCM84886B0IFEBG
  • BCM6302KMLG vs BCM84881B0KFSBG
  • BCM6302KMLG vs BCM6302KMLGT
  • BCM6302KMLG vs BCM5482SHEA2KFBG
  • BCM6302KMLG vs BCM5482SHEA2IFBG
  • BCM6302KMLG vs BCM5482SHEA2IFB
  • BCM6302KMLG vs BCM5482SHA2KFBG
  • BCM6302KMLG vs BCM5482SHA2KFB
  • BCM6302KMLG vs BCM5482SHA2IFBG
  • BCM6302KMLG vs BCM5482SHA2IFB
  • BCM6302KMLG vs BCM5482SHA1KFBG
  • BCM6302KMLG vs BCM5482SHA1KFB
  • BCM6302KMLG vs BCM5482SEA2KFBG
  • BCM6302KMLG vs BCM5482SEA2IFBG
  • BCM6302KMLG vs BCM5482SEA2IFB
  • BCM6302KMLG vs BCM5482SA2KFBG
  • BCM6302KMLG vs BCM5482SA2KFB
  • BCM6302KMLG vs BCM5482SA2IFBG
  • BCM6302KMLG vs BCM5482SA2IFB
  • BCM6302KMLG vs BCM5482SA1KFBG
  • BCM6302KMLG vs BCM5482SA1IFBG
  • BCM6302KMLG vs BCM5482SA1IFB
  • BCM6302KMLG vs BCM5482A2KFBG
  • BCM6302KMLG vs BCM54811SA2IFBG
  • BCM6302KMLG vs BCM5464SA1KRBG
  • BCM6302KMLG vs BCM5464SA1IRBG
  • BCM6302KMLG vs BCM5461SA3KFBG
  • BCM6302KMLG vs BCM5461SA2KQMG
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****