BCM59141A0KMLG
BCM59141A0KMLG
Active
Description:  8-CHANNEL POWER ETHERNET PSE
Manufacturer:  Broadcom
History Price: Active
In Stock: 26100
BCM59141A0KMLG Specification
Specification
Part No
BCM59141A0KMLG
Category
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Channels
-
Power - Max
-
Internal Switch(s)
-
Auxiliary Sense
-
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BCM59141A0KMLG Related Parts
BCM59136B0KMLG
BCM59136B0KMLG
Broadcom
IC POE CNTRL 8 CHANNEL 56QFN
BCM59146A0KMLG
BCM59146A0KMLG
Broadcom
IC POE CNTRL 8 CHANNEL 56QFN
BCM59011A0KMLG
BCM59011A0KMLG
Broadcom
PSE 30W+ OCTAL POE
BCM59011B0KMLG
BCM59011B0KMLG
Broadcom
PSE 30W+ OCTAL POE
BCM59111KMLG
BCM59111KMLG
Broadcom
IC POE CNTRL 4 CHANNEL 48QFN
BCM59121B0KMLG
BCM59121B0KMLG
Broadcom
IC POE CNTRL 8 CHANNEL 56QFN
BCM59122B0KMLG
BCM59122B0KMLG
Broadcom
8-CHANNEL POWER ETHERNET PSE
BCM59131B0KMLG
BCM59131B0KMLG
Broadcom
8-CHANNEL POWER ETHERNET PSE
BCM59141A0KMLG Description
The Broadcom BCM59141A0KMLG is a highly integrated power management IC (PMIC) designed for mobile devices, particularly smartphones and tablets. This chip is part of Broadcom%27s extensive portfolio of semiconductor solutions, focusing on providing efficient power management and enhanced performance for portable electronics. Below is a detailed overview of the BCM59141A0KMLG, including its specifications and features.

## Key Specifications and Features:

1. Architecture:
- The BCM59141A0KMLG is built on a sophisticated architecture that integrates multiple power management functions into a single chip. This integration helps reduce the overall footprint of the power management solution, making it ideal for compact mobile devices.

2. Power Management Functions:
- The PMIC includes several key power management functions, such as:
- Buck Converters: The chip features multiple buck converters that efficiently step down voltage from the battery to the required levels for various components in the device. These converters are designed to provide high efficiency, reducing power loss and extending battery life.
- LDO Regulators: Low Drop-Out (LDO) regulators are included to provide stable voltage outputs for sensitive components. These regulators are essential for powering RF components, sensors, and other critical parts of the device.
- Battery Management: The BCM59141A0KMLG includes battery management features that support charging and discharging processes, ensuring optimal battery performance and longevity.

3. Input Voltage Range:
- The PMIC supports a wide input voltage range, typically from 3.0V to 5.5V, making it compatible with various battery chemistries and configurations. This flexibility allows it to be used in a range of mobile devices.

4. Output Voltage Options:
- The BCM59141A0KMLG can provide multiple output voltages, which can be configured to meet the specific requirements of different components within the device. This configurability is crucial for optimizing power delivery and efficiency.

5. Efficiency:
- The power management IC is designed for high efficiency, with typical efficiencies exceeding 90% for buck converters. This efficiency is critical for mobile devices, where battery life is a primary concern.

6. Thermal Management:
- The BCM59141A0KMLG incorporates thermal management features to prevent overheating during operation. This includes thermal shutdown capabilities that protect the device from damage due to excessive heat.

7. Protection Features:
- The PMIC includes various protection features, such as:
- Overcurrent Protection: Prevents excessive current draw that could damage the device.
- Overvoltage Protection: Safeguards against voltage spikes that could harm sensitive components.
- Thermal Protection: Monitors temperature and shuts down the device if it exceeds safe operating limits.

8. Package and Integration:
- The BCM59141A0KMLG is available in a compact package, typically a 32-pin QFN (Quad Flat No-lead) package. This small form factor is ideal for space-constrained applications in mobile devices.

9. Applications:
- The BCM59141A0KMLG is suitable for a variety of applications, including:
- Smartphones
- Tablets
- Wearable devices
- Portable gaming consoles
- IoT devices

10. Development and Support:
- Broadcom provides comprehensive support for the BCM59141A0KMLG, including reference designs, evaluation boards, and technical documentation. This support helps manufacturers quickly integrate the PMIC into their products and optimize performance.

## Conclusion:

The Broadcom BCM59141A0KMLG is a versatile and efficient power management IC that plays a crucial role in the performance and longevity of mobile devices. With its integrated power management functions, high efficiency, and robust protection features, it is an ideal choice for manufacturers looking to enhance the power management capabilities of their products. Its compact design and flexibility make it suitable for a wide range of applications, ensuring that it meets the demands of modern portable electronics.
BCM59141A0KMLG Compare Parts
  • BCM59141A0KMLG vs BCM59136B0KMLG
  • BCM59141A0KMLG vs BCM59131B0KMLG
  • BCM59141A0KMLG vs BCM59122B0KMLG
  • BCM59141A0KMLG vs BCM59121B0KMLG
  • BCM59141A0KMLG vs BCM59111KMLG
  • BCM59141A0KMLG vs BCM59011B0KMLG
  • BCM59141A0KMLG vs BCM59011A0KMLG
  • BCM59141A0KMLG FAQ
    Q1: What is the Broadcom BCM59141A0KMLG?
    A: The Broadcom BCM59141A0KMLG is a highly integrated power management IC designed for use in mobile devices and other battery-powered electronics. It offers features such as power regulation, battery charging, and protection, making it an essential component for portable devices requiring efficient power management.

    Q2: What are the key features of the Broadcom BCM59141A0KMLG?
    A: Key features of the Broadcom BCM59141A0KMLG include its integrated buck converters, battery charging management, overvoltage protection, and power sequencing. It supports both charging and discharging of battery packs and provides multiple output voltage rails for various system components.

    Q3: What is the primary application for the Broadcom BCM59141A0KMLG?
    A: The Broadcom BCM59141A0KMLG is primarily used in mobile devices, including smartphones, tablets, and other portable consumer electronics. It is also suitable for use in wearables, IoT devices, and other battery-operated equipment requiring efficient power management and charging functionality.

    Q4: How does the Broadcom BCM59141A0KMLG manage battery charging?
    A: The Broadcom BCM59141A0KMLG integrates a charging controller that manages the charging process of lithium-ion and lithium-polymer battery packs. It includes features such as charge termination, overvoltage protection, and thermal management to ensure safe and efficient charging while prolonging battery life.

    Q5: Does the Broadcom BCM59141A0KMLG provide any protection features?
    A: Yes, the Broadcom BCM59141A0KMLG includes several protection features, such as overvoltage protection, undervoltage lockout, short-circuit protection, and thermal shutdown. These protections help safeguard both the IC and the connected battery from damage under abnormal operating conditions.

    Q6: What types of input voltages are supported by the Broadcom BCM59141A0KMLG?
    A: The Broadcom BCM59141A0KMLG typically supports a wide input voltage range, from around 3.0V to 5.5V. This makes it compatible with a variety of input sources, such as USB power or other external power adapters commonly used in portable electronic devices.

    Q7: Can the Broadcom BCM59141A0KMLG be used with different types of batteries?
    A: Yes, the Broadcom BCM59141A0KMLG is designed to work with different types of lithium-based batteries, including lithium-ion (Li-ion) and lithium-polymer (Li-Po) battery packs. It can manage the charging and discharging processes for these batteries, ensuring proper voltage and current regulation.

    Q8: What are the output voltage options for the Broadcom BCM59141A0KMLG?
    A: The Broadcom BCM59141A0KMLG can provide multiple output voltages, typically ranging from 1.8V to 3.3V, depending on the application and configuration. This allows it to supply power to different system components that require different operating voltages.

    Q9: How efficient is the Broadcom BCM59141A0KMLG in power conversion?
    A: The Broadcom BCM59141A0KMLG is designed to offer high efficiency in power conversion. Its integrated buck converters typically achieve efficiencies of up to 90% or higher, which minimizes power loss and extends battery life in portable devices.

    Q10: Does the Broadcom BCM59141A0KMLG support USB charging?
    A: Yes, the Broadcom BCM59141A0KMLG supports USB charging, making it compatible with USB power sources. It is capable of managing charging profiles and ensuring efficient charging when connected to a USB port, which is a common charging method for mobile devices.

    Q11: How does the Broadcom BCM59141A0KMLG handle thermal management?
    A: The Broadcom BCM59141A0KMLG features thermal management capabilities, including thermal shutdown and temperature monitoring. If the IC or its components exceed safe operating temperatures, it will automatically shut down to prevent damage, ensuring reliable operation even under high-load conditions.

    Q12: Is the Broadcom BCM59141A0KMLG suitable for high-performance applications?
    A: Yes, the Broadcom BCM59141A0KMLG is suitable for high-performance applications that require efficient power regulation and battery management. It is designed to handle high current loads and provide stable power to processors, memory, and other critical system components in portable devices.

    Q13: How does the Broadcom BCM59141A0KMLG ensure safety during charging?
    A: The Broadcom BCM59141A0KMLG includes several safety mechanisms during the charging process, such as voltage regulation, current limiting, charge termination, and over-temperature protection. These features ensure that the battery is charged safely, preventing overcharging, overheating, or other potential issues.

    Q14: What is the operating temperature range of the Broadcom BCM59141A0KMLG?
    A: The Broadcom BCM59141A0KMLG operates within a typical temperature range of -40°C to +85°C. This wide range makes it suitable for use in various environments, including consumer electronics, automotive systems, and industrial applications.

    Q15: What are the typical use cases for the Broadcom BCM59141A0KMLG in consumer electronics?
    A: Typical use cases for the Broadcom BCM59141A0KMLG in consumer electronics include smartphones, tablets, portable gaming devices, and wearables. It is particularly useful in devices that require efficient power management, battery charging, and voltage regulation in a compact form factor.

    Q16: Can the Broadcom BCM59141A0KMLG be used in automotive applications?
    A: Yes, the Broadcom BCM59141A0KMLG can be used in automotive applications, such as in in-vehicle power systems, infotainment devices, and GPS systems. Its wide input voltage range and power management capabilities make it a good fit for automotive electronics, where power stability and safety are critical.

    Q17: How does the Broadcom BCM59141A0KMLG improve battery life in devices?
    A: The Broadcom BCM59141A0KMLG improves battery life by efficiently managing the power conversion process and ensuring that energy is used optimally. Its high efficiency reduces power loss during both charging and discharging, contributing to longer battery runtime in portable devices.

    Q18: Does the Broadcom BCM59141A0KMLG require external components for operation?
    A: The Broadcom BCM59141A0KMLG typically requires a few external components, such as capacitors and inductors, to ensure stable operation and power filtering. However, it integrates many functions within the IC itself, reducing the need for additional external circuitry.

    Q19: What is the package type of the Broadcom BCM59141A0KMLG?
    A: The Broadcom BCM59141A0KMLG is available in a compact, surface-mount package, which is ideal for space-constrained applications. Its small form factor allows for easy integration into portable devices without taking up too much PCB space.

    Q20: Can the Broadcom BCM59141A0KMLG be used in industrial applications?
    A: Yes, the Broadcom BCM59141A0KMLG is versatile enough to be used in industrial applications that require efficient power management and battery charging. Its wide input voltage range, high efficiency, and protection features make it suitable for use in a variety of industrial and embedded systems.
    Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price