BCM54610C1KMLG
BCM54610C1KMLG
Obsolete
Description:  SINGLE GIGABIT PHY
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 36400
BCM54610C1KMLG Specification
Specification
Part No
BCM54610C1KMLG
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Protocol
-
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BCM54610C1KMLG Related Parts
BCM5221A4KMLG
BCM5221A4KMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5221A4KPTG
BCM5221A4KPTG
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1IMLG
BCM5241A1IMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1IMLGT
BCM5241A1IMLGT
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1KMLG
BCM5241A1KMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5241A1KMLGT
BCM5241A1KMLGT
Broadcom
IC TRANSCEIVER 1/1
BCM5241XA1KMLG
BCM5241XA1KMLG
Broadcom
IC TRANSCEIVER 1/1
BCM5248UA4KQMG
BCM5248UA4KQMG
Broadcom
IC TRANSCEIVER 1/1 128QFP
BCM54282C1KFBG
BCM54282C1KFBG
Broadcom
CU QSGMII OCTAL GPHY
BCM54285C1KFBG
BCM54285C1KFBG
Broadcom
COMBO QSGMII OCTAL GPHY
BCM54610C1IMLG
BCM54610C1IMLG
Broadcom
SINGLE GIGABIT PHY
BCM54610C1KFBG
BCM54610C1KFBG
Broadcom
SINGLE GIGABIT PHY
BCM54610C1KMLG Description
Here%27s a detailed overview of the Broadcom BCM54610C1KMLG:

## Broadcom BCM54610C1KMLG Overview

The Broadcom BCM54610C1KMLG is a high-performance Gigabit Ethernet transceiver designed for use in networking and communication applications. It provides robust and reliable network connectivity by supporting high-speed Ethernet data transmission over copper cabling. The BCM54610C1KMLG is particularly suitable for use in network switches, routers, and other Ethernet-enabled devices that require efficient and stable network performance.

## Key Features

1. Gigabit Ethernet Support: The BCM54610C1KMLG supports 10/100/1000 Mbps Ethernet speeds, allowing for flexible network configuration and high-speed data transfer.

2. Small Form Factor: It is housed in a compact 88-pin LQFP (Low-Profile Quad Flat Package) package, which is advantageous for space-constrained designs.

3. Low Power Consumption: The device is designed with energy efficiency in mind, minimizing power consumption while delivering high-performance Ethernet connectivity.

4. Auto-Negotiation: It supports auto-negotiation to automatically determine the best possible speed and mode of operation (e.g., 10/100/1000 Mbps) when connecting to other Ethernet devices.

5. Low EMI: The design features low electromagnetic interference (EMI) to ensure reliable operation and compliance with regulatory standards.

6. Integrated PHY Layer: The BCM54610C1KMLG integrates the PHY (Physical Layer) functionality required for Ethernet communication, reducing the need for additional components and simplifying the overall design.

7. Support for Multiple Cabling Standards: It is compatible with various cabling standards, including Cat5e and Cat6, for versatile deployment in different network environments.

8. Diagnostics and Monitoring: The device provides diagnostic features that enable monitoring and troubleshooting of Ethernet connectivity issues, enhancing network reliability and maintenance.

## Specifications

### 1. Electrical Characteristics

- Ethernet Speed: Supports 10/100/1000 Mbps Ethernet data rates, providing flexibility in network configuration.

- Operating Voltage: The BCM54610C1KMLG operates with a core supply voltage of 1.2V and I/O supply voltage of 3.3V, making it compatible with standard power supplies.

- Power Consumption: Typical power consumption is 1.0 W, with a maximum power dissipation of 1.2 W, indicating low power usage and heat generation.

- Current Consumption: The device consumes approximately 100 mA of current, contributing to its energy-efficient operation.

- Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions.

### 2. Network Performance

- Auto-Negotiation: Supports automatic negotiation of speed (10/100/1000 Mbps) and duplex mode (full or half duplex), ensuring compatibility with a wide range of network devices.

- Jitter Performance: Designed to minimize jitter, contributing to stable and reliable data transmission.

- Signal Integrity: Features advanced signal processing techniques to maintain high signal integrity and minimize data loss or corruption.

- Link and Activity Indicators: Includes LED indicators for link status and network activity, aiding in troubleshooting and monitoring.

### 3. Package Information

- Package Type: The BCM54610C1KMLG is available in an 88-pin LQFP package, which is compact and suitable for various applications.

- Package Dimensions: The package dimensions are approximately 12 mm x 12 mm x 1.4 mm, making it suitable for integration into dense PCB layouts.

- Pin Configuration: The 88-pin LQFP package provides multiple I/O pins for connecting to network interfaces, power supplies, and other peripherals.

## Applications

1. Network Switches: Ideal for use in Ethernet switches that require high-speed connectivity and reliable performance for multiple network connections.

2. Routers: Suitable for integration into routers that handle various network protocols and require efficient data processing.

3. Network Interface Cards (NICs): Can be used in NICs to provide Gigabit Ethernet connectivity to computers and servers.

4. Industrial Ethernet Devices: Designed for use in industrial environments where robust and stable network connectivity is essential.

5. Access Points: Suitable for wireless access points that need to connect to wired networks using high-speed Ethernet.

6. Telecommunications Equipment: Useful in telecommunications infrastructure where reliable and high-performance Ethernet connectivity is required.

## Conclusion

The Broadcom BCM54610C1KMLG is a versatile and high-performance Ethernet transceiver that provides Gigabit Ethernet connectivity with low power consumption and a compact form factor. Its support for auto-negotiation, low EMI, and diagnostic features makes it an excellent choice for a wide range of networking applications, from consumer electronics to industrial devices. For detailed design considerations and application notes, referring to the manufacturer%27s datasheet is recommended.
BCM54610C1KMLG Compare Parts
  • BCM54610C1KMLG vs BCM89501BBQLEGT
  • BCM54610C1KMLG vs BCM89501BBQLEG
  • BCM54610C1KMLG vs BCM89200BBQLEG
  • BCM54610C1KMLG vs BCM84892MA0KFSBG
  • BCM54610C1KMLG vs BCM84892MA0IFSBG
  • BCM54610C1KMLG vs BCM84892B0KFSBG
  • BCM54610C1KMLG vs BCM84891MA0KFSBG
  • BCM54610C1KMLG vs BCM84891LMA0KFEBG
  • BCM54610C1KMLG vs BCM84891LB0KFEBG
  • BCM54610C1KMLG vs BCM84891LB0IFEBG
  • BCM54610C1KMLG vs BCM84891B0KFSBG
  • BCM54610C1KMLG vs BCM84886B0KFEBG
  • BCM54610C1KMLG vs BCM84886B0IFEBG
  • BCM54610C1KMLG vs BCM84881B0KFSBG
  • BCM54610C1KMLG vs BCM6302KMLGT
  • BCM54610C1KMLG vs BCM6302KMLG
  • BCM54610C1KMLG vs BCM5482SHEA2KFBG
  • BCM54610C1KMLG vs BCM5482SHEA2IFBG
  • BCM54610C1KMLG vs BCM5482SHEA2IFB
  • BCM54610C1KMLG vs BCM5482SHA2KFBG
  • BCM54610C1KMLG vs BCM5482SHA2KFB
  • BCM54610C1KMLG vs BCM5482SHA2IFBG
  • BCM54610C1KMLG vs BCM5482SHA2IFB
  • BCM54610C1KMLG vs BCM5482SHA1KFBG
  • BCM54610C1KMLG vs BCM5482SHA1KFB
  • BCM54610C1KMLG vs BCM5482SEA2KFBG
  • BCM54610C1KMLG vs BCM5482SEA2IFBG
  • BCM54610C1KMLG vs BCM5482SEA2IFB
  • BCM54610C1KMLG vs BCM5482SA2KFBG
  • BCM54610C1KMLG vs BCM5482SA2KFB
  • BCM54610C1KMLG vs BCM5482SA2IFBG
  • BCM54610C1KMLG vs BCM5482SA2IFB
  • BCM54610C1KMLG vs BCM5482SA1KFBG
  • BCM54610C1KMLG vs BCM5482SA1IFBG
  • BCM54610C1KMLG vs BCM5482SA1IFB
  • BCM54610C1KMLG vs BCM5482A2KFBG
  • BCM54610C1KMLG vs BCM54811SA2IFBG
  • BCM54610C1KMLG vs BCM5464SA1KRBG
  • BCM54610C1KMLG vs BCM5464SA1IRBG
  • BCM54610C1KMLG vs BCM5461SA3KFBG
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad