☰
BCM5396KFBG
BCM5396KFBG
Obsolete
Description:  IC ETHERNET SWITCH SPI 256FBGA
Manufacturer:  Broadcom
Datasheet:   BCM5396KFBG Datasheet
History Price: Obsolete
In Stock: 26800
BCM5396KFBG Specification
Specification
Part No
BCM5396KFBG
Category
Interface - Controllers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Switch
Interface
SPI
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
256-FBGA (17x17)
BCM5396KFBG PDF Datasheet
BCM5396KFBG Related Parts
BCM53101EIMLG
BCM53101EIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101EKMLG
BCM53101EKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MIMLG
BCM53101MIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MKMLG
BCM53101MKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PIMLG
BCM53101PIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PKMLG
BCM53101PKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53118KQLEG
BCM53118KQLEG
Broadcom
IC ETHERNET SWITCH SPI
BCM53125SKMMLG
BCM53125SKMMLG
Broadcom
GIGABIT SWITCH
BCM53128IQLEG
BCM53128IQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128KQLEG
BCM53128KQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VIQLEG
BCM53128VIQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VKQLEG
BCM53128VKQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM5396KFBG Description
The Broadcom BCM5396KFBG is a sophisticated and high-performance network switch designed to provide advanced switching capabilities for enterprise and data center networks. This device is part of Broadcom%27s extensive portfolio of network solutions, which are known for their robustness, scalability, and efficiency. The BCM5396KFBG is engineered to meet the needs of modern, high-speed networking environments with a focus on high performance and reliability.

## Overview

The BCM5396KFBG is a multi-layer switch IC that integrates several advanced features to deliver high-performance switching and routing capabilities. It is particularly well-suited for applications requiring high throughput, efficient traffic management, and robust network performance. The device is used in various networking equipment, including enterprise switches, routers, and data center infrastructure.

## Key Features

1. Multi-Layer Switching:
- Layer 2 and Layer 3 Support: The BCM5396KFBG supports both Layer 2 (Data Link Layer) and Layer 3 (Network Layer) switching functions. This includes features like VLAN (Virtual Local Area Network) support, QoS (Quality of Service), and routing capabilities for efficient network traffic management.

2. High Port Density:
- Ports: The switch features high port density, with support for up to 48 Gigabit Ethernet ports. This allows for the connection of multiple devices and efficient management of network traffic across a large number of endpoints.

3. High-Speed Performance:
- Switching Capacity: The BCM5396KFBG offers substantial switching capacity, capable of handling high data rates and large volumes of network traffic. This is crucial for maintaining performance in high-speed and data-intensive network environments.

4. Advanced Traffic Management:
- Quality of Service (QoS): Includes advanced QoS features to prioritize network traffic and ensure efficient handling of different types of data. This helps in maintaining network performance and minimizing latency for critical applications.
- Traffic Shaping: Capable of traffic shaping to control the flow of data and prevent congestion in the network.

5. Scalability:
- Stacking and Redundancy: The BCM5396KFBG supports stacking and redundancy features, allowing for scalable network expansion and enhanced reliability. This ensures that the network can grow with increasing demands and provides resilience against potential failures.

6. Management and Monitoring:
- Management Interfaces: Provides various management interfaces for configuration, monitoring, and diagnostics. This includes support for SNMP (Simple Network Management Protocol) and other network management protocols.
- Network Monitoring: Includes features for real-time monitoring and analysis of network performance, enabling proactive management and troubleshooting.

7. Security Features:
- Access Control: Includes mechanisms for network access control to ensure that only authorized devices and users can access the network.
- Protection: Provides protection features to safeguard against network attacks and unauthorized access.

8. Environmental and Mechanical Specifications:
- Package Type: The BCM5396KFBG is housed in a 676-ball FCLGA (Fine-Pitch Ball Grid Array) package, which provides a compact form factor and efficient thermal management.
- Operating Temperature Range: Designed to operate within a broad temperature range to ensure reliability in various environmental conditions.

## Specifications

- Switching Capacity: High throughput, capable of handling significant amounts of network traffic (exact values to be referenced in the datasheet).
- Port Count: Up to 48 Gigabit Ethernet ports.
- Layer Support: Layer 2 and Layer 3 switching capabilities.
- Quality of Service (QoS): Advanced QoS features for traffic prioritization and management.
- Management Interfaces: Support for SNMP and other network management protocols.
- Package Type: 676-ball FCLGA.
- Operating Temperature Range: Typically from 0°C to 85°C, ensuring reliable operation in various environments (specific temperature range to be referenced in the datasheet).

## Applications

The BCM5396KFBG is suitable for a variety of networking applications:

- Enterprise Networks: Ideal for use in enterprise network switches and routers, providing high-performance switching and routing capabilities for business-critical applications.
- Data Centers: Employed in data center infrastructure for efficient traffic management and high-speed connectivity between servers and storage systems.
- Telecommunications: Used in telecommunications networks to support high-speed data transmission and robust network management.
- Service Providers: Suitable for service provider networks where high port density and advanced traffic management are required.

## Conclusion

The Broadcom BCM5396KFBG is a high-performance network switch designed to deliver advanced switching and routing capabilities for demanding networking environments. Its support for Layer 2 and Layer 3 functions, high port density, and advanced traffic management features make it a versatile solution for enterprise and data center applications. The device’s robust performance, scalability, and comprehensive management capabilities ensure reliable and efficient network operation. For detailed design integration and application considerations, refer to the datasheet provided by Broadcom.
BCM5396KFBG Compare Parts
  • BCM5396KFBG vs BCM89810A2AMLGT
  • BCM5396KFBG vs BCM89810A2AMLG
  • BCM5396KFBG vs BCM84894B0IFSBG
  • BCM5396KFBG vs BCM84892B0IFSBG
  • BCM5396KFBG vs BCM84891B0IFSBG
  • BCM5396KFBG vs BCM84881B0IFSBG
  • BCM5396KFBG vs BCM84740A1KFSBG
  • BCM5396KFBG vs BCM56224B0KPBG
  • BCM5396KFBG vs BCM5389KFBG
  • BCM5396KFBG vs BCM5389KFB
  • BCM5396KFBG vs BCM5389IFBG
  • BCM5396KFBG vs BCM5387KFBG
  • BCM5396KFBG vs BCM53426A0KFSBG
  • BCM5396KFBG vs BCM53158XUB1KFBG
  • BCM5396KFBG vs BCM53158XUB0KFBG
  • BCM5396KFBG vs BCM53158XPB1KFBG
  • BCM5396KFBG vs BCM53158XPB0KFBG
  • BCM5396KFBG vs BCM53158XMB1KFBG
  • BCM5396KFBG vs BCM53158XMB0KFBG
  • BCM5396KFBG vs BCM53156XUB1KFBG
  • BCM5396KFBG vs BCM53156XUB0KFBG
  • BCM5396KFBG vs BCM53156XMB1KFBG
  • BCM5396KFBG vs BCM53156XMB0KFBG
  • BCM5396KFBG vs BCM53154MB1ILFBG
  • BCM5396KFBG vs BCM53134SKFBG
  • BCM5396KFBG vs BCM53134SIFBG
  • BCM5396KFBG vs BCM53134PKFBG
  • BCM5396KFBG vs BCM53134PIFBG
  • BCM5396KFBG vs BCM53134OKFBG
  • BCM5396KFBG vs BCM53134OIFBG
  • BCM5396KFBG vs BCM53134MKFBG
  • BCM5396KFBG vs BCM53134MIFBG
  • BCM5396KFBG vs BCM53128VKQLEG
  • BCM5396KFBG vs BCM53128VIQLEG
  • BCM5396KFBG vs BCM53128KQLEG
  • BCM5396KFBG vs BCM53128IQLEG
  • BCM5396KFBG vs BCM53125SKMMLG
  • BCM5396KFBG vs BCM53118KQLEG
  • BCM5396KFBG vs BCM53101PKMLG
  • BCM5396KFBG vs BCM53101PIMLG
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!