☰
BCM5324MKPBG
BCM5324MKPBG
Obsolete
Description:  IC ETHERNET SWITCH SPI 400BGA
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 42965
BCM5324MKPBG Specification
Specification
Part No
BCM5324MKPBG
Category
Interface - Controllers
Manufacturer
Broadcom
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Switch
Interface
SPI
Standards
IEEE 802.3, 10/100/1000 Base-T/TX PHY
Voltage - Supply
1.2V, 2.5V
Current - Supply
-
Operating Temperature
-
Package / Case
400-BGA
Supplier Device Package
400-BGA
BCM5324MKPBG PDF Datasheet
BCM5324MKPBG Related Parts
BCM53101EIMLG
BCM53101EIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101EKMLG
BCM53101EKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MIMLG
BCM53101MIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MKMLG
BCM53101MKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PIMLG
BCM53101PIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PKMLG
BCM53101PKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53118KQLEG
BCM53118KQLEG
Broadcom
IC ETHERNET SWITCH SPI
BCM53125SKMMLG
BCM53125SKMMLG
Broadcom
GIGABIT SWITCH
BCM53128IQLEG
BCM53128IQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128KQLEG
BCM53128KQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VIQLEG
BCM53128VIQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VKQLEG
BCM53128VKQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM5324MKPBG Compare Parts
  • BCM5324MKPBG vs BCM89810A2AMLGT
  • BCM5324MKPBG vs BCM89810A2AMLG
  • BCM5324MKPBG vs BCM84894B0IFSBG
  • BCM5324MKPBG vs BCM84892B0IFSBG
  • BCM5324MKPBG vs BCM84891B0IFSBG
  • BCM5324MKPBG vs BCM84881B0IFSBG
  • BCM5324MKPBG vs BCM84740A1KFSBG
  • BCM5324MKPBG vs BCM56224B0KPBG
  • BCM5324MKPBG vs BCM5389KFBG
  • BCM5324MKPBG vs BCM5389KFB
  • BCM5324MKPBG vs BCM5389IFBG
  • BCM5324MKPBG vs BCM5387KFBG
  • BCM5324MKPBG vs BCM53426A0KFSBG
  • BCM5324MKPBG vs BCM53158XUB1KFBG
  • BCM5324MKPBG vs BCM53158XUB0KFBG
  • BCM5324MKPBG vs BCM53158XPB1KFBG
  • BCM5324MKPBG vs BCM53158XPB0KFBG
  • BCM5324MKPBG vs BCM53158XMB1KFBG
  • BCM5324MKPBG vs BCM53158XMB0KFBG
  • BCM5324MKPBG vs BCM53156XUB1KFBG
  • BCM5324MKPBG vs BCM53156XUB0KFBG
  • BCM5324MKPBG vs BCM53156XMB1KFBG
  • BCM5324MKPBG vs BCM53156XMB0KFBG
  • BCM5324MKPBG vs BCM53154MB1ILFBG
  • BCM5324MKPBG vs BCM53134SKFBG
  • BCM5324MKPBG vs BCM53134SIFBG
  • BCM5324MKPBG vs BCM53134PKFBG
  • BCM5324MKPBG vs BCM53134PIFBG
  • BCM5324MKPBG vs BCM53134OKFBG
  • BCM5324MKPBG vs BCM53134OIFBG
  • BCM5324MKPBG vs BCM53134MKFBG
  • BCM5324MKPBG vs BCM53134MIFBG
  • BCM5324MKPBG vs BCM53128VKQLEG
  • BCM5324MKPBG vs BCM53128VIQLEG
  • BCM5324MKPBG vs BCM53128KQLEG
  • BCM5324MKPBG vs BCM53128IQLEG
  • BCM5324MKPBG vs BCM53125SKMMLG
  • BCM5324MKPBG vs BCM53118KQLEG
  • BCM5324MKPBG vs BCM53101PKMLG
  • BCM5324MKPBG vs BCM53101PIMLG
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!