☰
BCM53154MB1ILFBG
BCM53154MB1ILFBG
Active
Description:  IC ETHERNET SWITCH I2C/SPI
Manufacturer:  Broadcom
History Price: $22.97933
In Stock: 35070
BCM53154MB1ILFBG Specification
Specification
Part No
BCM53154MB1ILFBG
Category
Interface - Controllers
Manufacturer
Broadcom
Series
RoboSwitch
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Switch
Interface
I2C, SPI
Standards
IEEE 802.3, 10/100/1000 Base-T/TX PHY
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
-
Supplier Device Package
-
BCM53154MB1ILFBG Related Parts
BCM53101EIMLG
BCM53101EIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101EKMLG
BCM53101EKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MIMLG
BCM53101MIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101MKMLG
BCM53101MKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PIMLG
BCM53101PIMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53101PKMLG
BCM53101PKMLG
Broadcom
IC SWITCH ETHERNET 10/100
BCM53118KQLEG
BCM53118KQLEG
Broadcom
IC ETHERNET SWITCH SPI
BCM53125SKMMLG
BCM53125SKMMLG
Broadcom
GIGABIT SWITCH
BCM53128IQLEG
BCM53128IQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128KQLEG
BCM53128KQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VIQLEG
BCM53128VIQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53128VKQLEG
BCM53128VKQLEG
Broadcom
MULTIPORT GIGABIT ETHERNET SWI
BCM53154MB1ILFBG Compare Parts
  • BCM53154MB1ILFBG vs BCM89810A2AMLGT
  • BCM53154MB1ILFBG vs BCM89810A2AMLG
  • BCM53154MB1ILFBG vs BCM84894B0IFSBG
  • BCM53154MB1ILFBG vs BCM84892B0IFSBG
  • BCM53154MB1ILFBG vs BCM84891B0IFSBG
  • BCM53154MB1ILFBG vs BCM84881B0IFSBG
  • BCM53154MB1ILFBG vs BCM84740A1KFSBG
  • BCM53154MB1ILFBG vs BCM56224B0KPBG
  • BCM53154MB1ILFBG vs BCM5389KFBG
  • BCM53154MB1ILFBG vs BCM5389KFB
  • BCM53154MB1ILFBG vs BCM5389IFBG
  • BCM53154MB1ILFBG vs BCM5387KFBG
  • BCM53154MB1ILFBG vs BCM53426A0KFSBG
  • BCM53154MB1ILFBG vs BCM53158XUB1KFBG
  • BCM53154MB1ILFBG vs BCM53158XUB0KFBG
  • BCM53154MB1ILFBG vs BCM53158XPB1KFBG
  • BCM53154MB1ILFBG vs BCM53158XPB0KFBG
  • BCM53154MB1ILFBG vs BCM53158XMB1KFBG
  • BCM53154MB1ILFBG vs BCM53158XMB0KFBG
  • BCM53154MB1ILFBG vs BCM53156XUB1KFBG
  • BCM53154MB1ILFBG vs BCM53156XUB0KFBG
  • BCM53154MB1ILFBG vs BCM53156XMB1KFBG
  • BCM53154MB1ILFBG vs BCM53156XMB0KFBG
  • BCM53154MB1ILFBG vs BCM53134SKFBG
  • BCM53154MB1ILFBG vs BCM53134SIFBG
  • BCM53154MB1ILFBG vs BCM53134PKFBG
  • BCM53154MB1ILFBG vs BCM53134PIFBG
  • BCM53154MB1ILFBG vs BCM53134OKFBG
  • BCM53154MB1ILFBG vs BCM53134OIFBG
  • BCM53154MB1ILFBG vs BCM53134MKFBG
  • BCM53154MB1ILFBG vs BCM53134MIFBG
  • BCM53154MB1ILFBG vs BCM53128VKQLEG
  • BCM53154MB1ILFBG vs BCM53128VIQLEG
  • BCM53154MB1ILFBG vs BCM53128KQLEG
  • BCM53154MB1ILFBG vs BCM53128IQLEG
  • BCM53154MB1ILFBG vs BCM53125SKMMLG
  • BCM53154MB1ILFBG vs BCM53118KQLEG
  • BCM53154MB1ILFBG vs BCM53101PKMLG
  • BCM53154MB1ILFBG vs BCM53101PIMLG
  • BCM53154MB1ILFBG vs BCM53101MKMLG
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping