BCM53015A1IFEBLG
BCM53015A1IFEBLG
Obsolete
Description:  IC CPU 7-PORT ETHERNET SWITCH
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 26500
BCM53015A1IFEBLG Specification
Specification
Part No
BCM53015A1IFEBLG
Category
Specialized ICs
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BCM53015A1IFEBLG Related Parts
BCM15920A1KUBDCG
BCM15920A1KUBDCG
Broadcom
CUSTOM SENSING ASIC
BCM53010A0KFEBG
BCM53010A0KFEBG
Broadcom
SOC 800 MHZ 1-CORE A9 L2 SWITCH
BCM53011A0KFEBG
BCM53011A0KFEBG
Broadcom
SOC 800 MHZ 2-CORE A9 L2 SWITCH
BCM53011A1KFEBG
BCM53011A1KFEBG
Broadcom
INTEGRATED CPU W/ 7-PORT ENET
BCM53012A1KFEBLG
BCM53012A1KFEBLG
Broadcom
INTEGRATED CPU WITH 7-PORT ETHER
BCM53014A0KFEBG
BCM53014A0KFEBG
Broadcom
SOC 800 MHZ 1-CORE A9 L2 SWITCH
BCM53014AA1KFEBLG
BCM53014AA1KFEBLG
Broadcom
IC CPU 7-PORT ETHERNET SWITCH
BCM53015A0KFEBG
BCM53015A0KFEBG
Broadcom
SOC 800 MHZ 2-CORE A9 L2 SWITCH
BCM53015A1KFEBLG
BCM53015A1KFEBLG
Broadcom
IC CPU 7-PORT ETHERNET SWITCH
BCM53016A0KFEBG
BCM53016A0KFEBG
Broadcom
SOC 1 GHZ 2-CORE A9 L2 SWITCH 2
BCM53016A1IFEBLG
BCM53016A1IFEBLG
Broadcom
IC CPU 5-PORT ETHERNET SWITCH
BCM53016A1KFEBG
BCM53016A1KFEBG
Broadcom
INTEGRATED CPU W/ 7-PORT ENET
BCM53015A1IFEBLG Description
The Broadcom BCM53015A1IFEBLG is a highly integrated Ethernet switch designed for use in various networking applications, including home and small office networking, as well as in enterprise environments. This device is part of Broadcom%27s family of Ethernet switches, which are known for their performance, reliability, and advanced features. Below is a detailed introduction to the BCM53015A1IFEBLG, including its specifications and parameters.

## Overview

The BCM53015A1IFEBLG is a 5-port Ethernet switch that supports 10/100/1000 Mbps (Gigabit) Ethernet connections. It is designed to provide high-speed data transfer and efficient network management, making it suitable for a wide range of applications, from consumer electronics to enterprise networking solutions. The switch is optimized for low power consumption and high performance, ensuring that it meets the demands of modern networking environments.

## Key Features

1. 5-Port Configuration: The BCM53015A1IFEBLG features five Ethernet ports, allowing for multiple devices to be connected simultaneously. This configuration is ideal for small networks where several devices need to communicate with each other.

2. Gigabit Ethernet Support: The switch supports 10/100/1000 Mbps Ethernet, providing high-speed connectivity for devices such as computers, printers, and IP cameras. This capability ensures that data can be transferred quickly and efficiently across the network.

3. Auto-Negotiation: The BCM53015A1IFEBLG supports auto-negotiation, allowing connected devices to automatically determine the best possible speed and duplex mode for communication. This feature simplifies network setup and enhances compatibility with various devices.

4. Low Power Consumption: The device is designed to operate with low power consumption, making it suitable for energy-efficient applications. This is particularly important in environments where power availability is a concern.

5. Integrated MAC and PHY: The BCM53015A1IFEBLG integrates both the Media Access Control (MAC) and Physical Layer (PHY) functions, reducing the need for external components and simplifying the overall design of the network switch.

6. Quality of Service (QoS): The switch supports QoS features, allowing for prioritization of network traffic. This is essential for applications that require real-time data transmission, such as VoIP and video streaming.

7. Flexible Interface Options: The device supports various interface options, making it easy to integrate into different network architectures.

## Specifications

Here are the detailed specifications of the Broadcom BCM53015A1IFEBLG:

- Number of Ports: 5
- Ethernet Standards: IEEE 802.3, 802.3u, 802.3ab (10/100/1000 Mbps)
- Switching Capacity: 10 Gbps
- MAC Address Table Size: 1K entries
- Packet Buffer Memory: 128 KB
- Power Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to +85°C
- Package Type: QFN (Quad Flat No-lead) package, typically 32-pin
- Power Consumption: Low power operation, specific values depend on configuration and usage

## Applications

The BCM53015A1IFEBLG is suitable for a variety of applications, including:

- Home Networking: Ideal for use in home routers and switches, providing reliable connectivity for multiple devices such as computers, smart TVs, and gaming consoles.
- Small Office Networking: Can be used in small office environments to connect computers, printers, and other networked devices, facilitating efficient communication and data sharing.
- Enterprise Networking: Suitable for enterprise applications where high-speed connectivity and network management are essential, including IP surveillance systems and VoIP solutions.
- Industrial Applications: The device%27s wide operating temperature range makes it suitable for industrial environments where temperature fluctuations may occur.

## Conclusion

In summary, the Broadcom BCM53015A1IFEBLG is a versatile and efficient Ethernet switch that provides high-speed connectivity and advanced features for a wide range of networking applications. Its 5-port configuration, support for Gigabit Ethernet, low power consumption, and integrated MAC and PHY functions make it an excellent choice for both consumer and enterprise networking solutions. With its robust performance and reliability, the BCM53015A1IFEBLG continues to be a popular choice among manufacturers and developers in the networking industry.
BCM53015A1IFEBLG Compare Parts
  • BCM53015A1IFEBLG vs BCM7584ZZKFEB01G
  • BCM53015A1IFEBLG vs BCM7584ZBKFEBA01G
  • BCM53015A1IFEBLG vs BCM7584UPKFEBA03G
  • BCM53015A1IFEBLG vs BCM7584UPKFEBA01G
  • BCM53015A1IFEBLG vs BCM7584UDKFEBA03G
  • BCM53015A1IFEBLG vs BCM7584UDKFEBA01G
  • BCM53015A1IFEBLG vs BCM7584TSKFEBA03G
  • BCM53015A1IFEBLG vs BCM7584TPKFEBA03G
  • BCM53015A1IFEBLG vs BCM7584TPKFEBA01G
  • BCM53015A1IFEBLG vs BCM7584TNKFEBA03G
  • BCM53015A1IFEBLG vs BCM7584TDKFEBA03G
  • BCM53015A1IFEBLG vs BCM7584TCKFEBA03G
  • BCM53015A1IFEBLG vs BCM7584RPKFEBA03G
  • BCM53015A1IFEBLG vs BCM7584RDKFEBA03G
  • BCM53015A1IFEBLG vs BCM7584NCKFEBA03G
  • BCM53015A1IFEBLG vs BCM7584NCKFEBA01G
  • BCM53015A1IFEBLG vs BCM7584LPKFEBA03G
  • BCM53015A1IFEBLG vs BCM7584LPKFEBA01G
  • BCM53015A1IFEBLG vs BCM7584APKFEBA03G
  • BCM53015A1IFEBLG vs BCM7584APKFEBA01G
  • BCM53015A1IFEBLG vs BCM75849ZZKFEB03G
  • BCM53015A1IFEBLG vs BCM75849ZSKFEB99G
  • BCM53015A1IFEBLG vs BCM75848ZZKFEB03G
  • BCM53015A1IFEBLG vs BCM75848UPKFEBA03G
  • BCM53015A1IFEBLG vs BCM75848TSKFEBA03G
  • BCM53015A1IFEBLG vs BCM75848TPKFEBA03G
  • BCM53015A1IFEBLG vs BCM75848TNKFEBA03G
  • BCM53015A1IFEBLG vs BCM75848RPKFEBA03G
  • BCM53015A1IFEBLG vs BCM75848NCKFEBA03G
  • BCM53015A1IFEBLG vs BCM75848APKFEBA03G
  • BCM53015A1IFEBLG vs BCM75846ZZKFEB03G
  • BCM53015A1IFEBLG vs BCM75845ZZKFEB03G
  • BCM53015A1IFEBLG vs BCM75845ZSKFEB99G
  • BCM53015A1IFEBLG vs BCM75845NCKFEBA03G
  • BCM53015A1IFEBLG vs BCM75845NCKFEBA01G
  • BCM53015A1IFEBLG vs BCM75842ZZKFEB03G
  • BCM53015A1IFEBLG vs BCM75842UPKFEBA3G
  • BCM53015A1IFEBLG vs BCM75842TPKFEBA1G
  • BCM53015A1IFEBLG vs BCM75842RPKFEBA1G
  • BCM53015A1IFEBLG vs BCM75842NCKFEBA3G
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé