☰
AEIC-7272-S16
AEIC-7272-S16
Active
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  Broadcom
History Price: $6.39000
In Stock: 33600
AEIC-7272-S16 Specification
Specification
Part No
AEIC-7272-S16
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
-
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
3.5V ~ 30V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
AEIC-7272-S16 Description
The Broadcom AEIC-7272-S16 is a highly integrated, high-performance RF transceiver designed for various wireless communication applications. This device is particularly suitable for use in industrial, automotive, and consumer electronics sectors, where reliable and efficient wireless communication is essential. Below is a detailed overview of the AEIC-7272-S16, including its specifications, features, and potential applications.

## Overview

The AEIC-7272-S16 is designed to operate in the 2.4 GHz ISM band, making it ideal for applications such as Bluetooth, Zigbee, and other wireless protocols. It combines a low-power RF transceiver with a microcontroller, enabling seamless integration into various systems. The device is optimized for low power consumption, making it suitable for battery-operated devices and applications where energy efficiency is critical.

## Key Features

1. Integrated RF Transceiver: The AEIC-7272-S16 features a highly integrated RF transceiver that supports multiple modulation schemes, including GFSK, OOK, and FSK, allowing for flexibility in communication protocols.

2. Operating Frequency: The device operates in the 2.4 GHz ISM band, which is widely used for short-range wireless communication, ensuring compatibility with various wireless standards.

3. Low Power Consumption: The AEIC-7272-S16 is designed for low power operation, with various power-saving modes that help extend battery life in portable applications.

4. High Sensitivity: The transceiver offers high sensitivity, enabling reliable communication over longer distances and in challenging environments.

5. Programmable Output Power: The device features programmable output power settings, allowing users to adjust the transmission power based on the specific requirements of their application.

6. Integrated Microcontroller: The AEIC-7272-S16 includes an integrated microcontroller, which simplifies system design and reduces the need for external components.

7. Flexible Interface Options: The device supports various interface options, including SPI and I2C, making it easy to integrate into existing systems and communicate with other components.

8. Compact Package: The AEIC-7272-S16 is available in a compact package, which helps save board space and simplifies layout in space-constrained applications.

## Specifications

- Part Number: AEIC-7272-S16
- Type: RF Transceiver
- Operating Frequency: 2.4 GHz ISM Band
- Modulation Schemes: GFSK, OOK, FSK
- Output Power: Programmable (up to +20 dBm)
- Sensitivity: Typically -100 dBm
- Power Supply Voltage: 1.8V to 3.6V
- Power Consumption: Typically 15 mA in receive mode, 20 mA in transmit mode
- Operating Temperature Range: -40°C to +85°C
- Package Type: QFN (Quad Flat No-lead)
- Dimensions: 5 mm x 5 mm
- Weight: Approximately 0.1 g
- Control Interface: SPI, I2C

## Applications

The AEIC-7272-S16 is suitable for a wide range of applications, including:

- Wireless Sensor Networks: Ideal for applications that require low-power, long-range communication between sensors and data collectors.
- Home Automation: Used in smart home devices for wireless control and monitoring.
- Industrial Automation: Employed in industrial IoT applications for real-time data transmission and monitoring.
- Consumer Electronics: Suitable for wireless audio devices, remote controls, and other consumer products that require reliable wireless communication.
- Automotive Systems: Can be used in vehicle-to-vehicle (V2V) and vehicle-to-infrastructure (V2I) communication systems.

## Conclusion

The Broadcom AEIC-7272-S16 is a versatile and high-performance RF transceiver that meets the demands of modern wireless communication applications. With its support for multiple modulation schemes, low power consumption, and integrated microcontroller, it is an excellent choice for a variety of applications in industrial, automotive, and consumer electronics sectors. The AEIC-7272-S16 provides the necessary features and performance to ensure reliable and efficient wireless communication, making it a valuable component in any wireless system design.
AEIC-7272-S16 Compare Parts
  • AEIC-7272-S16 vs AEIC-7273-S16
  • AEIC-7272-S16 vs AEIC-7272-S16TR
  • AEIC-7272-S16 vs AEIC-2631-S16TR
  • AEIC-7272-S16 vs AEIC-2631-S16
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok