☰
AEIC-2631-S16
AEIC-2631-S16
Active
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  Broadcom
History Price: $2.80800
In Stock: 23840
AEIC-2631-S16 Specification
Specification
Part No
AEIC-2631-S16
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
RS422, RS485
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.75V ~ 30V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
AEIC-2631-S16 Compare Parts
  • AEIC-2631-S16 vs AEIC-7273-S16
  • AEIC-2631-S16 vs AEIC-7272-S16TR
  • AEIC-2631-S16 vs AEIC-7272-S16
  • AEIC-2631-S16 vs AEIC-2631-S16TR
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again