☰
ACPL-785E
ACPL-785E
Active
Description:  IC OPAMP ISOLATION 1 CIRC 8DIP
Manufacturer:  Broadcom
Datasheet:   ACPL-785E Datasheet
History Price: $779.65833
In Stock: 22880
ACPL-785E Specification
Specification
Part No
ACPL-785E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Isolation
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
100 kHz
Current - Input Bias
570 nA
Voltage - Input Offset
-
Current - Supply
10.7mA
Current - Output / Channel
11 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ACPL-785E Related Parts
ACPL-782T-000E
ACPL-782T-000E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
ACPL-782T-300E
ACPL-782T-300E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
ACPL-782T-500E
ACPL-782T-500E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
ACPL-785E-200
ACPL-785E-200
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
ACPL-7900-000E
ACPL-7900-000E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
ACPL-7900-300E
ACPL-7900-300E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
ACPL-7900-500E
ACPL-7900-500E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
ACPL-790A-000E
ACPL-790A-000E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
ACPL-790A-300E
ACPL-790A-300E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
ACPL-790A-500E
ACPL-790A-500E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
ACPL-790B-000E
ACPL-790B-000E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
ACPL-790B-300E
ACPL-790B-300E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
ACPL-785E Compare Parts
  • ACPL-785E vs ACPL-C87BT-000E
  • ACPL-785E vs ACPL-C87B-500E
  • ACPL-785E vs ACPL-C87B-000E
  • ACPL-785E vs ACPL-C87AT-500E
  • ACPL-785E vs ACPL-C87AT-000E
  • ACPL-785E vs ACPL-C87A-500E
  • ACPL-785E vs ACPL-C87A-000E
  • ACPL-785E vs ACPL-C870-500E
  • ACPL-785E vs ACPL-C870-000E
  • ACPL-785E vs ACPL-C79B-500E
  • ACPL-785E vs ACPL-C79B-000E
  • ACPL-785E vs ACPL-C79A-500E
  • ACPL-785E vs ACPL-C79A-000E
  • ACPL-785E vs ACPL-C790-500E
  • ACPL-785E vs ACPL-C790-000E
  • ACPL-785E vs ACPL-C78A-560E
  • ACPL-785E vs ACPL-C78A-500E
  • ACPL-785E vs ACPL-C78A-060E
  • ACPL-785E vs ACPL-C78A-000E
  • ACPL-785E vs ACPL-C784-560E
  • ACPL-785E vs ACPL-C784-500E
  • ACPL-785E vs ACPL-C784-060E
  • ACPL-785E vs ACPL-C784-000E
  • ACPL-785E vs ACPL-C780-560E
  • ACPL-785E vs ACPL-C780-500E
  • ACPL-785E vs ACPL-C780-060E
  • ACPL-785E vs ACPL-C780-000E
  • ACPL-785E vs ACPL-798J-000E
  • ACPL-785E vs ACPL-790B-500E
  • ACPL-785E vs ACPL-790B-300E
  • ACPL-785E vs ACPL-790B-000E
  • ACPL-785E vs ACPL-790A-500E
  • ACPL-785E vs ACPL-790A-300E
  • ACPL-785E vs ACPL-790A-000E
  • ACPL-785E vs ACPL-7900-500E
  • ACPL-785E vs ACPL-7900-300E
  • ACPL-785E vs ACPL-7900-000E
  • ACPL-785E vs ACPL-785E-200
  • ACPL-785E vs ACPL-782T-500E
  • ACPL-785E vs ACPL-782T-300E
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!