Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ATP Electronics AF128GEC5X-2001IX
AF128GEC5X-2001IX
Active
Memory
Description:
IC FLASH 1TBIT EMMC 153BGA
Manufacturer:
ATP Electronics
Datasheet:
AF128GEC5X-2001IX Datasheet
History Price: $115.74000
In Stock: 7100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF128GEC5X-2001IX Specification
Specification
Part No
AF128GEC5X-2001IX
Category
Memory
Manufacturer
ATP Electronics
Series
Industrial
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (MLC)
Memory Size
1Tbit
Memory Organization
128G x 8
Memory Interface
eMMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
153-FBGA
Supplier Device Package
153-BGA (11.5x13)
AF128GEC5X-2001IX PDF Datasheet
AF128GEC5X-2001IX Datasheet
Click and Download: AF128GEC5X-2001IX Datasheet
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping