AK8446VN
AK8446VN
Obsolete
Description:  INTEGRATED CIRCUIT
Manufacturer:  Asahi Kasei Microdevices
Datasheet:   AK8446VN Datasheet
History Price: Obsolete
In Stock: 43100
AK8446VN Specification
Specification
Part No
AK8446VN
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Asahi Kasei Microdevices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Number of Channels
6
Power (Watts)
896 mW
Voltage - Supply, Analog
1.7V ~ 3.6V
Voltage - Supply, Digital
1.7V ~ 2V
Mounting Type
Surface Mount
Package / Case
72-VFQFN Exposed Pad
Supplier Device Package
72-QFN (10x10)
Customer Reviews
4.95 out of 5.00 stars from 87 customer reviews from all over the world
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.