AK4708EQ
AK4708EQ
Obsolete
Description:  IC AV SCART SWITCH 48LQFP
Manufacturer:  Asahi Kasei Microdevices
Datasheet:   AK4708EQ Datasheet
History Price: Obsolete
In Stock: 48000
AK4708EQ Specification
Specification
Part No
AK4708EQ
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Asahi Kasei Microdevices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Audio, Video
Multiplexer/Demultiplexer Circuit
2:2
Switch Circuit
DPDT
Number of Channels
1
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
4.75V ~ 5.25V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
RGB, SCART
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
AK4708EQ PDF Datasheet
AK4708EQ Related Parts
AK4702EQ
AK4702EQ
Asahi Kasei Microdevices
IC AV SCART SWITCH 48LQFP
AK4702VQ
AK4702VQ
Asahi Kasei Microdevices
IC AV SCART SWITCH 64LQFP
AK4705AEQ
AK4705AEQ
Asahi Kasei Microdevices
INTEGRATED CIRCUIT
AK4705VQ
AK4705VQ
Asahi Kasei Microdevices
IC AV SCART SWITCH 64LQFP
AK4707EQ
AK4707EQ
Asahi Kasei Microdevices
IC AV SCART SWITCH 48LQFP
AK4709EQ
AK4709EQ
Asahi Kasei Microdevices
IC AV SCART SWITCH 48LQFP
AK4708EQ Compare Parts
  • AK4708EQ vs AK4707EQ
  • AK4708EQ vs AK4705VQ
  • AK4708EQ vs AK4705AEQ
  • AK4708EQ vs AK4702VQ
  • AK4708EQ vs AK4702EQ
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock