☰
MCV-2DB
MCV-2DB
Active
Description:  SoM CycloneV SoC-FPGA
Manufacturer:  ARIES Embedded
Datasheet:   MCV-2DB Datasheet
History Price: $225.00000
In Stock: 18440
MCV-2DB Specification
Specification
Part No
MCV-2DB
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
ARIES Embedded
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
FPGA
Core Processor
ARM Cortex-A9 (Dual Core)
Co-Processor
-
Speed
600MHz
Flash Size
4GB
RAM Size
1GB
Connector Type
360 Pin
Size / Dimension
2.910" L x 1.650" W (74.00mm x 42.00mm)
Operating Temperature
0 ℃ ~ 70 ℃
MCV-2DB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.