APEFC-G10
APEFC-G10
Obsolete
Description:  CANBUS USB 2.0 MODULE
Manufacturer:  Apacer Memory
Datasheet:   APEFC-G10 Datasheet
History Price: Obsolete
In Stock: 17900
APEFC-G10 Specification
Specification
Part No
APEFC-G10
Category
Interface - Modules
Manufacturer
Apacer Memory
Series
EFC-G
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
CANbus
Function
-
Interface
USB
Standards
USB 2.0
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Module
Supplier Device Package
Module
APEFC-G10 PDF Datasheet
APEFC-G10 Related Parts
APEFC-D50
APEFC-D50
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-G30
APEFC-G30
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-G40
APEFC-G40
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-G50
APEFC-G50
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R10
APEFC-R10
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R30
APEFC-R30
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R40
APEFC-R40
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R50
APEFC-R50
Apacer Memory
CANBUS USB 2.0 MODULE
APEHC-D10
APEHC-D10
Apacer Memory
CANBUS USB 2.0 MODULE
APEHC-D30
APEHC-D30
Apacer Memory
CANBUS USB 2.0 MODULE
APEHC-D40
APEHC-D40
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-G10 Compare Parts
  • APEFC-G10 vs APEHC-D30
  • APEFC-G10 vs APEHC-D10
  • APEFC-G10 vs APEFC-R50
  • APEFC-G10 vs APEFC-R40
  • APEFC-G10 vs APEFC-R30
  • APEFC-G10 vs APEFC-R10
  • APEFC-G10 vs APEFC-G50
  • APEFC-G10 vs APEFC-G40
  • APEFC-G10 vs APEFC-G30
  • APEFC-G10 vs APEFC-D50
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.