Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OP37CJGB
OP37CJGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
OP37CJGB Datasheet
History Price: $9.34000
In Stock: 17820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OP37CJGB Specification
Specification
Part No
OP37CJGB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
17V/μs
Gain Bandwidth Product
63 MHz
-3db Bandwidth
-
Current - Input Bias
15 nA
Voltage - Input Offset
30 μV
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
8 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
OP37CJGB PDF Datasheet
OP37CJGB Datasheet
Click and Download: OP37CJGB Datasheet
OP37CJGB Related Parts
OP32AZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP32AZ/883C
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP32BZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP32EP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP32EZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP32FP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP32FZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP32GP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP32GZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP37AH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
OP37AJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP37AL
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
OP37CJGB Compare Parts
OP37CJGB vs OP37GSZ-REEL
OP37CJGB vs OP37GSZ
OP37CJGB vs OP37GS8#TRPBF
OP37CJGB vs OP37GS8#PBF
OP37CJGB vs OP37GS+
OP37CJGB vs OP37GS
OP37CJGB vs OP37GS
OP37CJGB vs OP37GPZ
OP37CJGB vs OP37GP
OP37CJGB vs OP37GN8#PBF
OP37CJGB vs OP37GN8#PBF
OP37CJGB vs OP37GJ8
OP37CJGB vs OP37GJ
OP37CJGB vs OP37GH
OP37CJGB vs OP37FZ
OP37CJGB vs OP37FP
OP37CJGB vs OP37EZ
OP37CJGB vs OP37EPZ
OP37CJGB vs OP37EP
OP37CJGB vs OP37EP
OP37CJGB vs OP37EN8#PBF
OP37CJGB vs OP37EJ8
OP37CJGB vs OP37EH
OP37CJGB vs OP37CJ8
OP37CJGB vs OP37CJ
OP37CJGB vs OP37AL
OP37CJGB vs OP37AJ
OP37CJGB vs OP37AH
OP37CJGB vs OP32GZ
OP37CJGB vs OP32GP
OP37CJGB vs OP32FZ
OP37CJGB vs OP32FP
OP37CJGB vs OP32EZ
OP37CJGB vs OP32EP
OP37CJGB vs OP32BZ
OP37CJGB vs OP32AZ/883C
OP37CJGB vs OP32AZ
OP37CJGB vs OP37CFKB
OP37CJGB vs OP370163SR
OP37CJGB vs OP37-001C
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you