☰
OP37CJGB
OP37CJGB
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   OP37CJGB Datasheet
History Price: $9.34000
In Stock: 5190
OP37CJGB vs OP32FZ
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
17V/μs
1.5V/μs
Gain Bandwidth Product
63 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
70 nA
Voltage - Input Offset
30 μV
200 μV
Current - Supply
-
350μA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
8 V
3 V
Voltage - Supply Span (Max)
44 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-CERDIP