Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ Analog Devices LTC4300A-3CDD#PBF
LTC4300A-3CDD#PBF
Active
Interface - Signal Buffers, Repeaters, Splitters
Description:
IC ACCELERATOR I2C HOTSWAP 8DFN
Manufacturer:
Analog Devices
Datasheet:
LTC4300A-3CDD#PBF Datasheet
History Price: $6.32000
In Stock: 39120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC4300A-3CDD#PBF Specification
Specification
Part No
LTC4300A-3CDD#PBF
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, Accelerator
Applications
I2C - Hotswap
Input
2-Wire Bus
Output
2-Wire Bus
Data Rate (Max)
400kHz
Number of Channels
2
Delay Time
-
Signal Conditioning
-
Capacitance - Input
10 pF
Voltage - Supply
2.7V ~ 5.5V
Current - Supply
3mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-DFN (3x3)
LTC4300A-3CDD#PBF PDF Datasheet
LTC4300A-3CDD#PBF Datasheet
Click and Download: LTC4300A-3CDD#PBF Datasheet
LTC4300A-3CDD#PBF Related Parts
LTC1694-1CS5#TRMPBF
Analog Devices
IC ACCELERATOR I2C 1CH TSOT23-5
LTC1694-1CS5#TRPBF
Analog Devices
IC ACCELERATOR I2C 1CH TSOT23-5
LTC1694-1IS5#TRMPBF
Analog Devices
IC ACCELERATOR I2C 1CH TSOT23-5
LTC1694-1IS5#TRPBF
Analog Devices
IC ACCELERATOR I2C 1CH TSOT23-5
LTC1694CS5#TRMPBF
Analog Devices
IC ACCELERATOR I2C 2CH TSOT23-5
LTC1694CS5#TRPBF
Analog Devices
IC ACCELERATOR I2C 1CH TSOT23-5
LTC1694IS5#PBF
Linear Technology
LTC1694 - SMBUS/I2C ACCELERATOR
LTC1694IS5#TRM
Linear Technology
LTC1694 - SMBUS/I2C ACCELERATOR
LTC1694IS5#TRMPBF
Analog Devices
IC ACCELERATOR I2C 1CH TSOT23-5
LTC1694IS5#TRPBF
Analog Devices
IC ACCELERATOR I2C 1CH TSOT23-5
LTC4300-1CMS8#PBF
Analog Devices
IC ACCELERATOR I2C HOTSWAP 8MSOP
LTC4300-1CMS8#TRPBF
Analog Devices
IC ACCELERATOR I2C HOTSWAP 8MSOP
LTC4300A-3CDD#PBF Compare Parts
LTC4300A-3CDD#PBF vs LTC4332IUFD#PBF
LTC4300A-3CDD#PBF vs LTC4332HUFD#TRPBF
LTC4300A-3CDD#PBF vs LTC4332HUFD#PBF
LTC4300A-3CDD#PBF vs LTC4332CUFD#TRPBF
LTC4300A-3CDD#PBF vs LTC4332CUFD#PBF
LTC4300A-3CDD#PBF vs LTC4315IMS#TRPBF
LTC4300A-3CDD#PBF vs LTC4315IMS#PBF
LTC4300A-3CDD#PBF vs LTC4315IDE#TRPBF
LTC4300A-3CDD#PBF vs LTC4315IDE#PBF
LTC4300A-3CDD#PBF vs LTC4315CMS#TRPBF
LTC4300A-3CDD#PBF vs LTC4315CMS#TRMPBF
LTC4300A-3CDD#PBF vs LTC4315CMS#PBF
LTC4300A-3CDD#PBF vs LTC4315CDE#TRPBF
LTC4300A-3CDD#PBF vs LTC4315CDE#PBF
LTC4300A-3CDD#PBF vs LTC4314IUDC#TRPBF
LTC4300A-3CDD#PBF vs LTC4314IUDC#PBF
LTC4300A-3CDD#PBF vs LTC4314IGN#TRPBF
LTC4300A-3CDD#PBF vs LTC4314IGN#PBF
LTC4300A-3CDD#PBF vs LTC4314CUDC#TRPBF
LTC4300A-3CDD#PBF vs LTC4314CUDC#PBF
LTC4300A-3CDD#PBF vs LTC4314CUDC
LTC4300A-3CDD#PBF vs LTC4314CGN#TRPBF
LTC4300A-3CDD#PBF vs LTC4314CGN#PBF
LTC4300A-3CDD#PBF vs LTC4313IMS8-3#TRPBF
LTC4300A-3CDD#PBF vs LTC4313IMS8-3#PBF
LTC4300A-3CDD#PBF vs LTC4313IMS8-2#TRPBF
LTC4300A-3CDD#PBF vs LTC4313IMS8-2#PBF
LTC4300A-3CDD#PBF vs LTC4313IMS8-1#TRPBF
LTC4300A-3CDD#PBF vs LTC4313IMS8-1#PBF
LTC4300A-3CDD#PBF vs LTC4313IDD-3#TRPBF
LTC4300A-3CDD#PBF vs LTC4313IDD-3#PBF
LTC4300A-3CDD#PBF vs LTC4313IDD-2#TRPBF
LTC4300A-3CDD#PBF vs LTC4313IDD-2#PBF
LTC4300A-3CDD#PBF vs LTC4313IDD-1#TRPBF
LTC4300A-3CDD#PBF vs LTC4313IDD-1#PBF
LTC4300A-3CDD#PBF vs LTC4313CMS8-3#TRPBF
LTC4300A-3CDD#PBF vs LTC4313CMS8-3#PBF
LTC4300A-3CDD#PBF vs LTC4313CMS8-2#TRPBF
LTC4300A-3CDD#PBF vs LTC4313CMS8-2#PBF
LTC4300A-3CDD#PBF vs LTC4313CMS8-1#TRPBF
Customer Reviews
4.95 out of 5.00 stars from 180 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.