☰
LTC2952IF
LTC2952IF
Obsolete
Description:  IC SUPERVISOR
Manufacturer:  Analog Devices
Datasheet:   LTC2952IF Datasheet
History Price: Obsolete
In Stock: 23120
LTC2952IF Specification
Specification
Part No
LTC2952IF
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
PowerPath
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Push Button, On/Off Controller
Voltage - Input
-
Voltage - Supply
2.7V ~ 28V
Current - Supply
65 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
LTC2952IF Related Parts
LTC1041CN8#PBF
LTC1041CN8#PBF
Analog Devices
IC BANG-BANG CONTROLLER 8DIP
LTC1041CS8
LTC1041CS8
Analog Devices
IC BANG-BANG CONTROLLER 8SOIC
LTC1041CS8#PBF
LTC1041CS8#PBF
Analog Devices
IC BANG-BANG CONTROLLER 8SOIC
LTC1041CS8#TRPBF
LTC1041CS8#TRPBF
Analog Devices
IC BANG-BANG CONTROLLER 8SOIC
LTC1696ES6#TRMPBF
LTC1696ES6#TRMPBF
Analog Devices
IC OVERVOLT PROT CTRLR SOT23-6
LTC1696ES6#TRPBF
LTC1696ES6#TRPBF
Analog Devices
IC OVERVOLT PROT CTRLR SOT23-6
LTC1696HS6#TRMPBF
LTC1696HS6#TRMPBF
Analog Devices
IC OVERVOLT PROT CTRLR
LTC1696HS6#TRPBF
LTC1696HS6#TRPBF
Analog Devices
IC OVERVOLT PROT CTRLR
LTC1696IS6#TRMPBF
LTC1696IS6#TRMPBF
Analog Devices
IC OVERVOLT PROT CTRLR
LTC1696IS6#TRPBF
LTC1696IS6#TRPBF
Analog Devices
IC OVERVOLT PROT CTRLR
LTC1698EGN#PBF
LTC1698EGN#PBF
Analog Devices
IC SECONDARY SIDE CTRLR 16SSOP
LTC1698EGN#TRPBF
LTC1698EGN#TRPBF
Analog Devices
IC SECONDARY SIDE CTRLR 16SSOP
LTC2952IF Compare Parts
  • LTC2952IF vs LTC4255CG#PBF
  • LTC2952IF vs LTC4151IS-2#TRPBF
  • LTC2952IF vs LTC4151IS-2#PBF
  • LTC2952IF vs LTC4151IMS-1#TRPBF
  • LTC2952IF vs LTC4151IMS-1#PBF
  • LTC2952IF vs LTC4151IMS#TRPBF
  • LTC2952IF vs LTC4151IMS#PBF
  • LTC2952IF vs LTC4151IMS
  • LTC2952IF vs LTC4151IMS
  • LTC2952IF vs LTC4151IDD-1#TRPBF
  • LTC2952IF vs LTC4151IDD-1#PBF
  • LTC2952IF vs LTC4151IDD#TRPBF
  • LTC2952IF vs LTC4151IDD#PBF
  • LTC2952IF vs LTC4151HMS#TRPBF
  • LTC2952IF vs LTC4151HMS#PBF
  • LTC2952IF vs LTC4151HDD#TRPBF
  • LTC2952IF vs LTC4151HDD#PBF
  • LTC2952IF vs LTC4151CS-2#TRPBF
  • LTC2952IF vs LTC4151CS-2#PBF
  • LTC2952IF vs LTC4151CMS-1#TRPBF
  • LTC2952IF vs LTC4151CMS-1#PBF
  • LTC2952IF vs LTC4151CMS#TRPBF
  • LTC2952IF vs LTC4151CMS#PBF
  • LTC2952IF vs LTC4151CDD-1#TRPBF
  • LTC2952IF vs LTC4151CDD-1#PBF
  • LTC2952IF vs LTC4151CDD#TRPBF
  • LTC2952IF vs LTC4151CDD#PBF
  • LTC2952IF vs LTC3766MPUFD#TRPBF
  • LTC2952IF vs LTC3766MPUFD#PBF
  • LTC2952IF vs LTC3766MPGN#TRPBF
  • LTC2952IF vs LTC3766MPGN#PBF
  • LTC2952IF vs LTC3766MPGN
  • LTC2952IF vs LTC3766IUFD#TRPBF
  • LTC2952IF vs LTC3766IUFD#PBF
  • LTC2952IF vs LTC3766IGN#TRPBF
  • LTC2952IF vs LTC3766IGN#PBF
  • LTC2952IF vs LTC3766IGN
  • LTC2952IF vs LTC3766HUFD#TRPBF
  • LTC2952IF vs LTC3766HUFD#PBF
  • LTC2952IF vs LTC3766HGN#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right