☰
LTC1663-2CS5#TRPBF
LTC1663-2CS5#TRPBF
Active
Description:  IC DAC 10BIT V-OUT TSOT23-5
Manufacturer:  Analog Devices
History Price: $3.36000
In Stock: 39310
LTC1663-2CS5#TRPBF Specification
Specification
Part No
LTC1663-2CS5#TRPBF
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
10
Number of D/A Converters
1
Settling Time
30μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
I2C
Reference Type
Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.5, ?.2
Architecture
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
TSOT-23-5
Mounting Type
Surface Mount
LTC1663-2CS5#TRPBF PDF Datasheet
LTC1663-2CS5#TRPBF Related Parts
LTC1257CN8#PBF
LTC1257CN8#PBF
Analog Devices
IC DAC 12BIT V-OUT 8DIP
LTC1257CS8#PBF
LTC1257CS8#PBF
Analog Devices
IC DAC 12BIT V-OUT 8SOIC
LTC1257CS8#TRPBF
LTC1257CS8#TRPBF
Analog Devices
IC DAC 12BIT V-OUT 8SOIC
LTC1257IN8#PBF
LTC1257IN8#PBF
Analog Devices
IC DAC 12BIT V-OUT 8DIP
LTC1257IS8#PBF
LTC1257IS8#PBF
Analog Devices
IC DAC 12BIT V-OUT 8SOIC
LTC1257IS8#TRPBF
LTC1257IS8#TRPBF
Analog Devices
IC DAC 12BIT V-OUT 8SOIC
LTC1329ACS8-50#PBF
LTC1329ACS8-50#PBF
Analog Devices
IC DAC 8BIT A-OUT 8SOIC
LTC1329ACS8-50#PBF
LTC1329ACS8-50#PBF
Linear Technology
IC DAC 8BIT A-OUT 8SO
LTC1329ACS8-50#TRPBF
LTC1329ACS8-50#TRPBF
Analog Devices
IC DAC 8BIT A-OUT 8SOIC
LTC1329CS8-10#PBF
LTC1329CS8-10#PBF
Analog Devices
IC DAC 8BIT A-OUT 8SOIC
LTC1329CS8-10#TRPBF
LTC1329CS8-10#TRPBF
Analog Devices
IC DAC 8BIT A-OUT 8SOIC
LTC1329CS8-50#PBF
LTC1329CS8-50#PBF
Analog Devices
IC DAC 8BIT A-OUT 8SOIC
LTC1663-2CS5#TRPBF Compare Parts
  • LTC1663-2CS5#TRPBF vs LTC8143FSW#PBF
  • LTC1663-2CS5#TRPBF vs LTC8143FSW#PBF
  • LTC1663-2CS5#TRPBF vs LTC8143FN#PBF
  • LTC1663-2CS5#TRPBF vs LTC8143FN#PBF
  • LTC1663-2CS5#TRPBF vs LTC8143ESW#TRPBF
  • LTC1663-2CS5#TRPBF vs LTC8143ESW#PBF
  • LTC1663-2CS5#TRPBF vs LTC8143EN#PBF
  • LTC1663-2CS5#TRPBF vs LTC8143EN#PBF
  • LTC1663-2CS5#TRPBF vs LTC8043FS8#TRPBF
  • LTC1663-2CS5#TRPBF vs LTC8043FS8#PBF
  • LTC1663-2CS5#TRPBF vs LTC8043FN8#PBF
  • LTC1663-2CS5#TRPBF vs LTC8043ES8#TRPBF
  • LTC1663-2CS5#TRPBF vs LTC8043ES8#PBF
  • LTC1663-2CS5#TRPBF vs LTC8043EN8#PBF
  • LTC1663-2CS5#TRPBF vs LTC7545ALSW#TRPBF
  • LTC1663-2CS5#TRPBF vs LTC7545ALSW#PBF
  • LTC1663-2CS5#TRPBF vs LTC7545ALN#PBF
  • LTC1663-2CS5#TRPBF vs LTC7545ALG#TRPBF
  • LTC1663-2CS5#TRPBF vs LTC7545ALG#PBF
  • LTC1663-2CS5#TRPBF vs LTC7545AKSW#TRPBF
  • LTC1663-2CS5#TRPBF vs LTC7545AKSW#PBF
  • LTC1663-2CS5#TRPBF vs LTC7545AKN#PBF
  • LTC1663-2CS5#TRPBF vs LTC7545AKG#TRPBF
  • LTC1663-2CS5#TRPBF vs LTC7545AKG#PBF
  • LTC1663-2CS5#TRPBF vs LTC7545ACSW#TRPBF
  • LTC1663-2CS5#TRPBF vs LTC7545ACSW#PBF
  • LTC1663-2CS5#TRPBF vs LTC7545ACN#PBF
  • LTC1663-2CS5#TRPBF vs LTC7545ACN#PBF
  • LTC1663-2CS5#TRPBF vs LTC7545ACG#TRPBF
  • LTC1663-2CS5#TRPBF vs LTC7545ACG#PBF
  • LTC1663-2CS5#TRPBF vs LTC7545ABSW#TRPBF
  • LTC1663-2CS5#TRPBF vs LTC7545ABSW#PBF
  • LTC1663-2CS5#TRPBF vs LTC7545ABN#PBF
  • LTC1663-2CS5#TRPBF vs LTC7545ABG#TRPBF
  • LTC1663-2CS5#TRPBF vs LTC7545ABG#PBF
  • LTC1663-2CS5#TRPBF vs LTC7545ABG#PBF
  • LTC1663-2CS5#TRPBF vs LTC7543KSW#TRPBF
  • LTC1663-2CS5#TRPBF vs LTC7543KSW#PBF
  • LTC1663-2CS5#TRPBF vs LTC7543KN#PBF
  • LTC1663-2CS5#TRPBF vs LTC7543GKSW#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.